MP2018GZD-33-P
MP2018GZD-33-P
Active
Description:  IC REG LINEAR 3.3V 500MA TO252-5
Manufacturer:  Monolithic Power Systems
History Price: $2.09000
In Stock: 33200
MP2018GZD-33-P vs MP2015AGQ-P
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
16V
24V
Voltage - Output (Min/Fixed)
3.3V
1.215V
Voltage - Output (Max)
-
15V
Voltage Dropout (Max)
1.3V @ 500mA
1.1V @ 150mA
Current - Output
500mA
150mA
Current - Quiescent (Iq)
17 μA
35 μA
Current - Supply (Max)
150 μA
50 μA
PSRR
57dB ~ 51dB (100Hz ~ 100kHz)
55dB (100kHz)
Control Features
Power Good
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-6, DPak (5 Leads + Tab)
8-VDFN Exposed Pad
Supplier Device Package
TO-252-5
8-QFN (3x3)