MP1593DN-LF-Z
MP1593DN-LF-Z
Active
Description:  IC REG BUCK ADJUSTABLE 3A 8SOIC
Manufacturer:  Monolithic Power Systems
History Price: $3.76000
In Stock: 19400
MP1593DN-LF-Z Specification
Specification
Part No
MP1593DN-LF-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.75V
Voltage - Input (Max)
28V
Voltage - Output (Min/Fixed)
1.22V
Voltage - Output (Max)
25.2V
Current - Output
3A
Frequency - Switching
385kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOICE
MP1593DN-LF-Z Related Parts
MP1469GJ-P
MP1469GJ-P
Monolithic Power Systems
IC REG BUCK ADJ 1.5A TSOT23-6
MP1469GJ-Z
MP1469GJ-Z
Monolithic Power Systems
IC REG BUCK ADJ 1.5A TSOT23-6
MP1470BGJ-P
MP1470BGJ-P
Monolithic Power Systems
IC REG BUCK ADJ 2A TSOT23-6
MP1470BGJ-Z
MP1470BGJ-Z
Monolithic Power Systems
IC REG BUCK ADJ 2A TSOT23-6
MP1470GJ-P
MP1470GJ-P
Monolithic Power Systems
IC REG BUCK ADJ 2A TSOT23-6
MP1470GJ-Z
MP1470GJ-Z
Monolithic Power Systems
IC REG BUCK ADJ 2A TSOT23-6
MP1470HGJ-P
MP1470HGJ-P
Monolithic Power Systems
IC REG BUCK ADJ 2A TSOT23-6
MP1470HGJ-Z
MP1470HGJ-Z
Monolithic Power Systems
IC REG BUCK ADJ 2A TSOT23-6
MP1471AGJ-P
MP1471AGJ-P
Monolithic Power Systems
IC REG BUCK ADJ 3A TSOT23-6
MP1471AGJ-Z
MP1471AGJ-Z
Monolithic Power Systems
IC REG BUCK ADJ 3A TSOT23-6
MP1471GJ-P
MP1471GJ-P
Monolithic Power Systems
IC REG BUCK ADJ 3A TSOT23-6
MP1471GJ-Z
MP1471GJ-Z
Monolithic Power Systems
IC REG BUCK ADJ 3A TSOT23-6
MP1593DN-LF-Z Description
The Monolithic Power Systems MP1593DN-LF-Z is a highly integrated, step-down (buck) switching regulator designed for efficient power conversion in a variety of applications. This device is particularly well-suited for powering microcontrollers, sensors, and other electronic components in consumer electronics, industrial applications, and automotive systems. Below is a detailed overview of its specifications, features, and potential applications.

## Key Specifications:

1. Input Voltage Range:
- The MP1593DN-LF-Z operates with an input voltage range of 4.5V to 28V, making it compatible with a wide variety of power sources, including batteries and wall adapters.

2. Output Voltage:
- The device provides an adjustable output voltage range from 0.8V to 15V, allowing users to customize the output voltage according to their specific application requirements.

3. Output Current:
- The MP1593DN-LF-Z can deliver up to 3A of continuous output current, making it suitable for applications that require moderate to high power levels.

4. Efficiency:
- The device is designed to achieve high efficiency, often exceeding 90% under typical load conditions. This efficiency helps to minimize heat generation and improve overall system reliability.

5. Switching Frequency:
- The MP1593DN-LF-Z operates at a fixed switching frequency of 300kHz, which allows for the use of smaller external components, such as inductors and capacitors, thereby saving board space.

6. Dropout Voltage:
- The device features a low dropout voltage, typically around 0.3V at full load, which is essential for maintaining regulation when the input voltage is close to the output voltage.

7. Quiescent Current:
- The quiescent current of the MP1593DN-LF-Z is low, typically around 30µA, which is advantageous for battery-powered applications where power conservation is critical.

8. Power Supply Rejection Ratio (PSRR):
- The MP1593DN-LF-Z exhibits a high PSRR, typically around 70dB at 1kHz, ensuring that variations in the input voltage do not significantly affect the output voltage, thus providing a stable power supply for sensitive components.

9. Thermal Protection:
- The device includes thermal shutdown protection, which prevents damage due to overheating by shutting down the regulator if the junction temperature exceeds a certain threshold.

10. Short-Circuit Protection:
- The MP1593DN-LF-Z features short-circuit protection, ensuring that the device can withstand fault conditions without sustaining damage.

11. Package Type:
- The device is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications.

## Features:

- Adjustable Output Voltage: The output voltage can be set using external resistors, allowing for customization based on specific application requirements.
- Low Noise: The MP1593DN-LF-Z is designed to provide low output noise, making it suitable for powering RF and analog circuits that are sensitive to noise.
- Fast Transient Response: The device provides a fast transient response, which is essential for applications that experience rapid changes in load current.
- Easy to Use: The MP1593DN-LF-Z requires minimal external components, simplifying the design process and reducing overall system costs.

## Applications:

The MP1593DN-LF-Z is suitable for a wide range of applications, including but not limited to:

- Power supplies for microcontrollers and digital signal processors (DSPs)
- Battery-powered devices, such as portable electronics and wearables
- Point-of-load (POL) converters
- Distributed power systems
- Automotive electronics
- Industrial automation systems

## Conclusion:

The Monolithic Power Systems MP1593DN-LF-Z is a robust and efficient step-down voltage regulator that offers a combination of high performance, flexibility, and ease of use. Its wide input voltage range, adjustable output voltage, and built-in protection features make it an excellent choice for various applications in consumer electronics, telecommunications, and industrial systems. With its compact package and high efficiency, the MP1593DN-LF-Z is well-suited for modern electronic designs that demand reliability and performance.
MP1593DN-LF-Z Compare Parts
  • MP1593DN-LF-Z vs MP1660GTF-Z
  • MP1593DN-LF-Z vs MP1660GTF-P
  • MP1593DN-LF-Z vs MP1593DN-LF
  • MP1593DN-LF-Z vs MP1591DS-LF-Z
  • MP1593DN-LF-Z vs MP1591DS-LF
  • MP1593DN-LF-Z vs MP1591DN-LF-Z
  • MP1593DN-LF-Z vs MP1591DN-LF
  • MP1593DN-LF-Z vs MP1586EN-LF-Z
  • MP1593DN-LF-Z vs MP1586EN-LF
  • MP1593DN-LF-Z vs MP1584EN-LF-Z
  • MP1593DN-LF-Z vs MP1584EN-LF
  • MP1593DN-LF-Z vs MP1583DP-LF
  • MP1593DN-LF-Z vs MP1583DN-LF-Z
  • MP1593DN-LF-Z vs MP1583DN-LF
  • MP1593DN-LF-Z vs MP1582EN-LF-Z
  • MP1593DN-LF-Z vs MP1582EN-LF
  • MP1593DN-LF-Z vs MP1580HS-LF-Z
  • MP1593DN-LF-Z vs MP1580HS-LF
  • MP1593DN-LF-Z vs MP1580HP-LF
  • MP1593DN-LF-Z vs MP1567DQ-LF-Z
  • MP1593DN-LF-Z vs MP1567DQ-LF-P
  • MP1593DN-LF-Z vs MP1567DK-LF-Z
  • MP1593DN-LF-Z vs MP1567DK-LF-P
  • MP1593DN-LF-Z vs MP1567DK-LF
  • MP1593DN-LF-Z vs MP1542DK-LF-Z
  • MP1593DN-LF-Z vs MP1542DK-LF-P
  • MP1593DN-LF-Z vs MP1542DK-LF
  • MP1593DN-LF-Z vs MP1541GG-Z
  • MP1593DN-LF-Z vs MP1541GG-P
  • MP1593DN-LF-Z vs MP1541DJ-LF-Z
  • MP1593DN-LF-Z vs MP1541DJ-LF-P
  • MP1593DN-LF-Z vs MP1540DJ-LF-Z
  • MP1593DN-LF-Z vs MP1540DJ-LF-P
  • MP1593DN-LF-Z vs MP1527DR-LF-Z
  • MP1593DN-LF-Z vs MP1527DR-LF-P
  • MP1593DN-LF-Z vs MP1527DM-LF-Z
  • MP1593DN-LF-Z vs MP1527DM-LF
  • MP1593DN-LF-Z vs MP1522ET-LF-Z
  • MP1593DN-LF-Z vs MP1522ET-LF-P
  • MP1593DN-LF-Z vs MP1517DR-LF-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.