MP1593DN-LF-Z
MP1593DN-LF-Z
Active
Description:  IC REG BUCK ADJUSTABLE 3A 8SOIC
Manufacturer:  Monolithic Power Systems
History Price: $3.76000
In Stock: 19400
MP1593DN-LF-Z vs MP1542DK-LF
Series
-
MP
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
2.5V
Voltage - Input (Max)
28V
22V
Voltage - Output (Min/Fixed)
1.22V
3V
Voltage - Output (Max)
25.2V
22V
Current - Output
3A
2A (Switch)
Frequency - Switching
385kHz
700kHz, 1.3MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOICE
8-MSOP