MTFC8GLVEA-4M IT TR
MTFC8GLVEA-4M IT TR
Obsolete
Description:  IC FLASH 64GBIT MMC 153WFBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 36500
MTFC8GLVEA-4M IT TR Specification
Specification
Part No
MTFC8GLVEA-4M IT TR
Category
Memory
Manufacturer
Micron Technology
Series
eMMC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND
Memory Size
64Gbit
Memory Organization
8G x 8
Memory Interface
MMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
153-WFBGA
Supplier Device Package
153-WFBGA (11.5x13)
MTFC8GLVEA-4M IT TR Related Parts
MTFC128GAJAECE-5M AIT
MTFC128GAJAECE-5M AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-5M AIT TR
MTFC128GAJAECE-5M AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AAT
MTFC128GAJAECE-AAT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AAT TR
MTFC128GAJAECE-AAT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AIT
MTFC128GAJAECE-AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AIT TR
MTFC128GAJAECE-AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-IT
MTFC128GAJAECE-IT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-IT TR
MTFC128GAJAECE-IT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-AIT
MTFC128GAJAEDN-AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-AIT TR
MTFC128GAJAEDN-AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-IT
MTFC128GAJAEDN-IT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-IT TR
MTFC128GAJAEDN-IT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC8GLVEA-4M IT TR Description
The Micron Technology MTFC8GLVEA-4M IT TR is a high-performance NAND flash memory device designed for various applications, including mobile devices, consumer electronics, and industrial applications. Below is a detailed overview of its specifications and features.

## Overview

The MTFC8GLVEA-4M IT TR is a 8GB eMMC (embedded MultiMediaCard) memory solution that provides a reliable and efficient storage option. It is built on Micron%27s advanced NAND flash technology, ensuring high performance, durability, and low power consumption.

## Key Specifications

1. Memory Type: eMMC (embedded MultiMediaCard)
2. Capacity: 8GB
3. Interface: eMMC 4.5
4. Form Factor: BGA (Ball Grid Array)
5. Package Size: 153-ball BGA
6. Operating Voltage: 2.7V to 3.6V
7. Temperature Range: Industrial grade (-40°C to +85°C)
8. Read Speed: Up to 400 MB/s
9. Write Speed: Up to 200 MB/s
10. Endurance: Typically rated for 3,000 program/erase cycles
11. Data Retention: 10 years at 25°C
12. Power Consumption:
- Active Read: 50 mA (typical)
- Active Write: 60 mA (typical)
- Standby: 10 µA (typical)

## Features

- High Performance: The MTFC8GLVEA-4M IT TR offers fast read and write speeds, making it suitable for applications that require quick data access and storage.
- Low Power Consumption: Designed for energy efficiency, this eMMC device helps extend battery life in portable devices.
- Robust Reliability: With a wide operating temperature range and high endurance, this memory solution is ideal for industrial applications where reliability is critical.
- Integrated Controller: The built-in controller simplifies the design process and reduces the need for external components, making it easier to integrate into various systems.
- Secure Data Storage: Supports features like wear leveling and bad block management to enhance data integrity and longevity.

## Applications

The MTFC8GLVEA-4M IT TR is suitable for a wide range of applications, including:

- Mobile phones and tablets
- Consumer electronics (e.g., digital cameras, gaming devices)
- Industrial automation and control systems
- Automotive applications
- IoT (Internet of Things) devices

## Conclusion

The Micron Technology MTFC8GLVEA-4M IT TR is a versatile and reliable eMMC memory solution that meets the demands of modern electronic devices. With its combination of high performance, low power consumption, and robust reliability, it is an excellent choice for manufacturers looking to enhance their products with efficient storage solutions.
MTFC8GLVEA-4M IT TR Compare Parts
  • MTFC8GLVEA-4M IT TR vs MTFC8GLXEA-WT
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDQ-3M AIT Z TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDQ-3M AIT Z
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDQ-3M AIT A TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDQ-3M AIT A
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDQ-3L AITI Z
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDQ-3L AIT Z TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDQ-3L AIT Z
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDQ-3L AIT A TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDQ-3L AIT A
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDQ-3L AAT Z TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDQ-3L AAT Z
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDQ-3L AAT A TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDQ-3L AAT A
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDM-AIT Z TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDM-AIT Z
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDM-AIT A TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDM-AIT A
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDM-3L AAT Z TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLWDM-3L AAT Z
  • MTFC8GLVEA-4M IT TR vs MTFC8GLVEA-WT TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLVEA-WT
  • MTFC8GLVEA-4M IT TR vs MTFC8GLVEA-IT TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLVEA-IT
  • MTFC8GLVEA-4M IT TR vs MTFC8GLVEA-4M IT
  • MTFC8GLVEA-4M IT TR vs MTFC8GLVEA-1M WT TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLVEA-1M WT
  • MTFC8GLVEA-4M IT TR vs MTFC8GLVEA-1F WT TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLVEA-1F WT
  • MTFC8GLVEA-4M IT TR vs MTFC8GLUEA-WT TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLUEA-WT
  • MTFC8GLVEA-4M IT TR vs MTFC8GLUEA-AIT TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLUEA-AIT
  • MTFC8GLVEA-4M IT TR vs MTFC8GLTEA-1F WT
  • MTFC8GLVEA-4M IT TR vs MTFC8GLGDQ-AIT Z TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLGDQ-AIT Z
  • MTFC8GLVEA-4M IT TR vs MTFC8GLGDM-AIT Z TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLGDM-AIT Z
  • MTFC8GLVEA-4M IT TR vs MTFC8GLDEA-4M IT TR
  • MTFC8GLVEA-4M IT TR vs MTFC8GLDEA-4M IT
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller