MTFC128GAJAECE-AAT
MTFC128GAJAECE-AAT
Obsolete
Description:  IC FLASH 1TB MMC 169LFBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 43000
MTFC128GAJAECE-AAT vs MTFC8GLVEA-WT
Category
Series
eMMC
eMMC
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NAND
FLASH - NAND
Memory Size
1Tbit
64Gbit
Memory Organization
128G x 8
8G x 8
Memory Interface
MMC
MMC
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
-
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
169-LFBGA
153-WFBGA
Supplier Device Package
169-LFBGA (14x18)
153-WFBGA (11.5x13)