MT49H8M36FM-33 TR
MT49H8M36FM-33 TR
Obsolete
Description:  IC DRAM 288MBIT PARALLEL 144UBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 10500
MT49H8M36FM-33 TR Specification
Specification
Part No
MT49H8M36FM-33 TR
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
DRAM
Memory Size
288Mbit
Memory Organization
8M x 36
Memory Interface
Parallel
Clock Frequency
300 MHz
Write Cycle Time - Word, Page
-
Access Time
20 ns
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 95 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
144-TFBGA
Supplier Device Package
144-FBGA (18.5x11)
MT49H8M36FM-33 TR PDF Datasheet
MT49H8M36FM-33 TR Related Parts
MT40A1G16KNR-075:E TR
MT40A1G16KNR-075:E TR
Micron Technology
IC DRAM 16GBIT PARALLEL 78FBGA
MT40A1G16RC-062E IT:B
MT40A1G16RC-062E IT:B
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E IT:F
MT40A1G16TB-062E IT:F
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E IT:F TR
MT40A1G16TB-062E IT:F TR
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E:F
MT40A1G16TB-062E:F
Micron Technology
IC DRAM 16GBIT PAR 96FBGA
MT40A1G16TB-062E:F TR
MT40A1G16TB-062E:F TR
Micron Technology
IC DRAM 16GBIT PAR 96FBGA
MT40A1G16WBU-075E:B
MT40A1G16WBU-075E:B
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16WBU-075E:B TR
MT40A1G16WBU-075E:B TR
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16WBU-083E:B
MT40A1G16WBU-083E:B
Micron Technology
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA
MT40A1G16WBU-083E:B TR
MT40A1G16WBU-083E:B TR
Micron Technology
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA
MT40A1G4HX-083E:A
MT40A1G4HX-083E:A
Micron Technology
IC DRAM 4GBIT PAR 1.2GHZ 78FBGA
MT40A1G4RH-075E:B
MT40A1G4RH-075E:B
Micron Technology
IC DRAM 4GBIT PARALLEL 78FBGA
MT49H8M36FM-33 TR Compare Parts
  • MT49H8M36FM-33 TR vs MT49H8M36SJ-TI:B
  • MT49H8M36FM-33 TR vs MT49H8M36SJ-5:B
  • MT49H8M36FM-33 TR vs MT49H8M36SJ-25E:B TR
  • MT49H8M36FM-33 TR vs MT49H8M36SJ-25E:B
  • MT49H8M36FM-33 TR vs MT49H8M36SJ-25:B TR
  • MT49H8M36FM-33 TR vs MT49H8M36SJ-25:B
  • MT49H8M36FM-33 TR vs MT49H8M36SJ-25 IT:B TR
  • MT49H8M36FM-33 TR vs MT49H8M36SJ-25 IT:B
  • MT49H8M36FM-33 TR vs MT49H8M36FM-5 TR
  • MT49H8M36FM-33 TR vs MT49H8M36FM-25:B TR
  • MT49H8M36FM-33 TR vs MT49H8M36FM-25:B
  • MT49H8M36FM-33 TR vs MT49H8M36FM-25 TR
  • MT49H8M36FM-33 TR vs MT49H8M36FM-25 IT:B TR
  • MT49H8M36FM-33 TR vs MT49H8M36FM-25 IT:B
  • MT49H8M36FM-33 TR vs MT49H8M36BM-33 TR
  • MT49H8M36FM-33 TR vs MT49H64M9SJ-25E:B TR
  • MT49H8M36FM-33 TR vs MT49H64M9SJ-25E:B
  • MT49H8M36FM-33 TR vs MT49H32M9SJ-25:B TR
  • MT49H8M36FM-33 TR vs MT49H32M9SJ-25:B
  • MT49H8M36FM-33 TR vs MT49H32M9FM-33 TR
  • MT49H8M36FM-33 TR vs MT49H32M9FM-25 TR
  • MT49H8M36FM-33 TR vs MT49H32M18SJ-25E:B TR
  • MT49H8M36FM-33 TR vs MT49H32M18SJ-25E:B
  • MT49H8M36FM-33 TR vs MT49H32M18SJ-25:B TR
  • MT49H8M36FM-33 TR vs MT49H32M18SJ-25:B
  • MT49H8M36FM-33 TR vs MT49H32M18SJ-18:B TR
  • MT49H8M36FM-33 TR vs MT49H32M18SJ-18:B
  • MT49H8M36FM-33 TR vs MT49H32M18CSJ-25E:B TR
  • MT49H8M36FM-33 TR vs MT49H32M18CSJ-25E:B
  • MT49H8M36FM-33 TR vs MT49H32M18CSJ-25E IT:B TR
  • MT49H8M36FM-33 TR vs MT49H32M18CSJ-25E IT:B
  • MT49H8M36FM-33 TR vs MT49H32M18CSJ-18:B TR
  • MT49H8M36FM-33 TR vs MT49H32M18CSJ-18:B
  • MT49H8M36FM-33 TR vs MT49H16M36SJ-25E:B TR
  • MT49H8M36FM-33 TR vs MT49H16M36SJ-25E:B
  • MT49H8M36FM-33 TR vs MT49H16M36SJ-25:B TR
  • MT49H8M36FM-33 TR vs MT49H16M36SJ-25:B
  • MT49H8M36FM-33 TR vs MT49H16M36SJ-25 IT:B TR
  • MT49H8M36FM-33 TR vs MT49H16M36SJ-25 IT:B
  • MT49H8M36FM-33 TR vs MT49H16M36SJ-18:B TR
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!