MT40A1G16RC-062E IT:B
MT40A1G16RC-062E IT:B
Obsolete
Description:  IC DRAM 16GBIT PARALLEL 96FBGA
Manufacturer:  Micron Technology
History Price: $22.15000
In Stock: 2000
MT40A1G16RC-062E IT:B Specification
Specification
Part No
MT40A1G16RC-062E IT:B
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
SDRAM - DDR4
Memory Size
16Gbit
Memory Organization
1G x 16
Memory Interface
Parallel
Clock Frequency
1.6 GHz
Write Cycle Time - Word, Page
15ns
Access Time
19 ns
Voltage - Supply
1.14V ~ 1.26V
Operating Temperature
-40 ℃ ~ 95 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
96-TFBGA
Supplier Device Package
96-FBGA (10x13)
MT40A1G16RC-062E IT:B Related Parts
MT40A1G16KNR-075:E TR
MT40A1G16KNR-075:E TR
Micron Technology
IC DRAM 16GBIT PARALLEL 78FBGA
MT40A1G16TB-062E IT:F
MT40A1G16TB-062E IT:F
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E IT:F TR
MT40A1G16TB-062E IT:F TR
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E:F
MT40A1G16TB-062E:F
Micron Technology
IC DRAM 16GBIT PAR 96FBGA
MT40A1G16TB-062E:F TR
MT40A1G16TB-062E:F TR
Micron Technology
IC DRAM 16GBIT PAR 96FBGA
MT40A1G16WBU-075E:B
MT40A1G16WBU-075E:B
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16WBU-075E:B TR
MT40A1G16WBU-075E:B TR
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16WBU-083E:B
MT40A1G16WBU-083E:B
Micron Technology
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA
MT40A1G16WBU-083E:B TR
MT40A1G16WBU-083E:B TR
Micron Technology
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA
MT40A1G4HX-083E:A
MT40A1G4HX-083E:A
Micron Technology
IC DRAM 4GBIT PAR 1.2GHZ 78FBGA
MT40A1G4RH-075E:B
MT40A1G4RH-075E:B
Micron Technology
IC DRAM 4GBIT PARALLEL 78FBGA
MT40A1G4RH-075E:B TR
MT40A1G4RH-075E:B TR
Micron Technology
IC DRAM 4GBIT PARALLEL 78FBGA
MT40A1G16RC-062E IT:B Description
The Micron Technology MT40A1G16RC-062E IT:B is a high-performance DRAM (Dynamic Random Access Memory) component designed for various applications, including mobile devices, consumer electronics, and computing systems. Below is a detailed overview of its specifications and features.

## Overview

The MT40A1G16RC-062E IT:B is a DDR3 (Double Data Rate 3) SDRAM memory chip that operates at a voltage of 1.5V. It is designed to provide high-speed data transfer rates and is suitable for applications requiring efficient memory solutions.

## Key Specifications

1. Memory Type: DDR3 SDRAM
2. Density: 1 Gigabit (1G)
3. Organization: 16 Meg x 8
4. Package Type: FBGA (Fine Ball Grid Array)
5. Package Size: 78-ball, 8mm x 6mm
6. Operating Voltage: 1.5V (±0.1V)
7. Data Rate: 1066 MT/s (Mega Transfers per second)
8. Clock Frequency: 533 MHz
9. Latency: CL=7 (CAS Latency)
10. Temperature Range: Industrial temperature range (-40°C to +95°C)
11. Refresh Rate: 64ms refresh cycle
12. I/O Interface: 8-bit data bus
13. Burst Length: 8 (BL=8)
14. Data Width: 8 bits
15. Bank Groups: 4 bank groups
16. Number of Banks: 8 banks

## Features

- High Performance: The MT40A1G16RC-062E IT:B supports high-speed data transfer, making it suitable for applications that require quick access to memory.
- Low Power Consumption: Operating at 1.5V, this memory chip is designed to be energy-efficient, which is crucial for battery-powered devices.
- Wide Temperature Range: With an industrial temperature range, this DRAM is suitable for use in harsh environments, ensuring reliability and stability.
- Compatibility: The DDR3 interface allows for compatibility with a wide range of systems and devices, making it a versatile choice for manufacturers.
- Error Correction: The chip may support ECC (Error Correction Code) functionality, enhancing data integrity and reliability in critical applications.

## Applications

The MT40A1G16RC-062E IT:B is ideal for various applications, including:

- Mobile devices (smartphones, tablets)
- Consumer electronics (TVs, gaming consoles)
- Industrial applications (automation, control systems)
- Networking equipment (routers, switches)
- Computing systems (laptops, desktops)

## Conclusion

The Micron Technology MT40A1G16RC-062E IT:B is a robust and efficient DDR3 SDRAM solution that meets the demands of modern electronic devices. With its high performance, low power consumption, and wide operating temperature range, it is an excellent choice for manufacturers looking to enhance the performance and reliability of their products.
MT40A1G16RC-062E IT:B Compare Parts
  • MT40A1G16RC-062E IT:B vs MT49H8M36SJ-TI:B
  • MT40A1G16RC-062E IT:B vs MT49H8M36SJ-5:B
  • MT40A1G16RC-062E IT:B vs MT49H8M36SJ-25E:B TR
  • MT40A1G16RC-062E IT:B vs MT49H8M36SJ-25E:B
  • MT40A1G16RC-062E IT:B vs MT49H8M36SJ-25:B TR
  • MT40A1G16RC-062E IT:B vs MT49H8M36SJ-25:B
  • MT40A1G16RC-062E IT:B vs MT49H8M36SJ-25 IT:B TR
  • MT40A1G16RC-062E IT:B vs MT49H8M36SJ-25 IT:B
  • MT40A1G16RC-062E IT:B vs MT49H8M36FM-5 TR
  • MT40A1G16RC-062E IT:B vs MT49H8M36FM-33 TR
  • MT40A1G16RC-062E IT:B vs MT49H8M36FM-25:B TR
  • MT40A1G16RC-062E IT:B vs MT49H8M36FM-25:B
  • MT40A1G16RC-062E IT:B vs MT49H8M36FM-25 TR
  • MT40A1G16RC-062E IT:B vs MT49H8M36FM-25 IT:B TR
  • MT40A1G16RC-062E IT:B vs MT49H8M36FM-25 IT:B
  • MT40A1G16RC-062E IT:B vs MT49H8M36BM-33 TR
  • MT40A1G16RC-062E IT:B vs MT49H64M9SJ-25E:B TR
  • MT40A1G16RC-062E IT:B vs MT49H64M9SJ-25E:B
  • MT40A1G16RC-062E IT:B vs MT49H32M9SJ-25:B TR
  • MT40A1G16RC-062E IT:B vs MT49H32M9SJ-25:B
  • MT40A1G16RC-062E IT:B vs MT49H32M9FM-33 TR
  • MT40A1G16RC-062E IT:B vs MT49H32M9FM-25 TR
  • MT40A1G16RC-062E IT:B vs MT49H32M18SJ-25E:B TR
  • MT40A1G16RC-062E IT:B vs MT49H32M18SJ-25E:B
  • MT40A1G16RC-062E IT:B vs MT49H32M18SJ-25:B TR
  • MT40A1G16RC-062E IT:B vs MT49H32M18SJ-25:B
  • MT40A1G16RC-062E IT:B vs MT49H32M18SJ-18:B TR
  • MT40A1G16RC-062E IT:B vs MT49H32M18SJ-18:B
  • MT40A1G16RC-062E IT:B vs MT49H32M18CSJ-25E:B TR
  • MT40A1G16RC-062E IT:B vs MT49H32M18CSJ-25E:B
  • MT40A1G16RC-062E IT:B vs MT49H32M18CSJ-25E IT:B TR
  • MT40A1G16RC-062E IT:B vs MT49H32M18CSJ-25E IT:B
  • MT40A1G16RC-062E IT:B vs MT49H32M18CSJ-18:B TR
  • MT40A1G16RC-062E IT:B vs MT49H32M18CSJ-18:B
  • MT40A1G16RC-062E IT:B vs MT49H16M36SJ-25E:B TR
  • MT40A1G16RC-062E IT:B vs MT49H16M36SJ-25E:B
  • MT40A1G16RC-062E IT:B vs MT49H16M36SJ-25:B TR
  • MT40A1G16RC-062E IT:B vs MT49H16M36SJ-25:B
  • MT40A1G16RC-062E IT:B vs MT49H16M36SJ-25 IT:B TR
  • MT40A1G16RC-062E IT:B vs MT49H16M36SJ-25 IT:B
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store