MT47H32M16HR-25E IT:G
MT47H32M16HR-25E IT:G
Obsolete
Description:  IC DRAM 512MBIT PARALLEL 84FBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 26500
MT47H32M16HR-25E IT:G Specification
Specification
Part No
MT47H32M16HR-25E IT:G
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
SDRAM - DDR2
Memory Size
512Mbit
Memory Organization
32M x 16
Memory Interface
Parallel
Clock Frequency
400 MHz
Write Cycle Time - Word, Page
15ns
Access Time
400 ps
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 95 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
84-TFBGA
Supplier Device Package
84-FBGA (8x12.5)
MT47H32M16HR-25E IT:G PDF Datasheet
MT47H32M16HR-25E IT:G Datasheet
MT47H32M16HR-25E IT:G Related Parts
MT40A1G16KNR-075:E TR
MT40A1G16KNR-075:E TR
Micron Technology
IC DRAM 16GBIT PARALLEL 78FBGA
MT40A1G16RC-062E IT:B
MT40A1G16RC-062E IT:B
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E IT:F
MT40A1G16TB-062E IT:F
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E IT:F TR
MT40A1G16TB-062E IT:F TR
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E:F
MT40A1G16TB-062E:F
Micron Technology
IC DRAM 16GBIT PAR 96FBGA
MT40A1G16TB-062E:F TR
MT40A1G16TB-062E:F TR
Micron Technology
IC DRAM 16GBIT PAR 96FBGA
MT40A1G16WBU-075E:B
MT40A1G16WBU-075E:B
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16WBU-075E:B TR
MT40A1G16WBU-075E:B TR
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16WBU-083E:B
MT40A1G16WBU-083E:B
Micron Technology
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA
MT40A1G16WBU-083E:B TR
MT40A1G16WBU-083E:B TR
Micron Technology
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA
MT40A1G4HX-083E:A
MT40A1G4HX-083E:A
Micron Technology
IC DRAM 4GBIT PAR 1.2GHZ 78FBGA
MT40A1G4RH-075E:B
MT40A1G4RH-075E:B
Micron Technology
IC DRAM 4GBIT PARALLEL 78FBGA
MT47H32M16HR-25E IT:G Description
The Micron Technology MT47H32M16HR-25E IT:G is a high-performance DRAM (Dynamic Random Access Memory) chip that is part of Micron's extensive portfolio of memory solutions. This specific model is a DDR3 SDRAM (Double Data Rate Synchronous Dynamic Random Access Memory) device, which is widely used in various applications, including computing, networking, and consumer electronics. Below is a detailed overview of its specifications and features.

## General Specifications

- Type: DDR3 SDRAM
- Organization: 32 Meg x 16 bits
- Density: 512 Megabits (Mb)
- Package: 78-ball TFBGA (Thin Fine Ball Grid Array)
- Operating Voltage: 1.5V (±0.075V)
- Temperature Range: Industrial (-40°C to +85°C)

## Key Features

1. Data Rate: The MT47H32M16HR-25E IT:G supports data rates of up to 1066 MT/s (million transfers per second), which is typical for DDR3 memory, providing a good balance between performance and power consumption.

2. Latency: The device typically has a CAS latency (CL) of 7, which indicates the number of clock cycles it takes to access a specific column of data in memory. Lower latency values are preferable for performance-sensitive applications.

3. Burst Length: The chip supports a burst length of 8, which allows for efficient data transfer by enabling multiple bits of data to be read or written in a single operation.

4. Refresh: The MT47H32M16HR-25E IT:G features an auto-refresh capability, which is essential for maintaining data integrity in DRAM. The refresh cycle is typically every 64 ms.

5. Power Management: This memory chip is designed to operate efficiently, with a low power consumption profile. The typical power consumption is around 1.5W during active operation, making it suitable for battery-powered devices.

6. Compatibility: The MT47H32M16HR-25E IT:G is compatible with various DDR3 memory controllers and can be used in a wide range of applications, including desktops, laptops, and embedded systems.

## Electrical Characteristics

- Input High Voltage (VIH): 0.7 * VDD to VDD + 0.3V
- Input Low Voltage (VIL): -0.3V to 0.3 * VDD
- Output High Voltage (VOH): VDD - 0.4V (min)
- Output Low Voltage (VOL): 0.4V (max)
- Operating Current (IDD): Varies based on the operating mode (active, standby, etc.)

## Applications

The MT47H32M16HR-25E IT:G is suitable for a variety of applications, including:

- Computing Devices: Used in desktops, laptops, and servers for general computing tasks.
- Networking Equipment: Employed in routers, switches, and other networking hardware to enhance data processing capabilities.
- Consumer Electronics: Found in devices such as televisions, gaming consoles, and set-top boxes, where high-speed memory is essential for performance.

## Conclusion

The Micron Technology MT47H32M16HR-25E IT:G is a versatile and reliable DDR3 SDRAM chip that offers a combination of performance, efficiency, and compatibility. Its specifications make it suitable for a wide range of applications, ensuring that it meets the demands of modern electronic devices. With its robust design and advanced features, this memory chip continues to be a popular choice among manufacturers and developers in the technology industry.
MT47H32M16HR-25E IT:G Compare Parts
  • MT47H32M16HR-25E IT:G vs MT49H8M36SJ-TI:B
  • MT47H32M16HR-25E IT:G vs MT49H8M36SJ-5:B
  • MT47H32M16HR-25E IT:G vs MT49H8M36SJ-25E:B TR
  • MT47H32M16HR-25E IT:G vs MT49H8M36SJ-25E:B
  • MT47H32M16HR-25E IT:G vs MT49H8M36SJ-25:B TR
  • MT47H32M16HR-25E IT:G vs MT49H8M36SJ-25:B
  • MT47H32M16HR-25E IT:G vs MT49H8M36SJ-25 IT:B TR
  • MT47H32M16HR-25E IT:G vs MT49H8M36SJ-25 IT:B
  • MT47H32M16HR-25E IT:G vs MT49H8M36FM-5 TR
  • MT47H32M16HR-25E IT:G vs MT49H8M36FM-33 TR
  • MT47H32M16HR-25E IT:G vs MT49H8M36FM-25:B TR
  • MT47H32M16HR-25E IT:G vs MT49H8M36FM-25:B
  • MT47H32M16HR-25E IT:G vs MT49H8M36FM-25 TR
  • MT47H32M16HR-25E IT:G vs MT49H8M36FM-25 IT:B TR
  • MT47H32M16HR-25E IT:G vs MT49H8M36FM-25 IT:B
  • MT47H32M16HR-25E IT:G vs MT49H8M36BM-33 TR
  • MT47H32M16HR-25E IT:G vs MT49H64M9SJ-25E:B TR
  • MT47H32M16HR-25E IT:G vs MT49H64M9SJ-25E:B
  • MT47H32M16HR-25E IT:G vs MT49H32M9SJ-25:B TR
  • MT47H32M16HR-25E IT:G vs MT49H32M9SJ-25:B
  • MT47H32M16HR-25E IT:G vs MT49H32M9FM-33 TR
  • MT47H32M16HR-25E IT:G vs MT49H32M9FM-25 TR
  • MT47H32M16HR-25E IT:G vs MT49H32M18SJ-25E:B TR
  • MT47H32M16HR-25E IT:G vs MT49H32M18SJ-25E:B
  • MT47H32M16HR-25E IT:G vs MT49H32M18SJ-25:B TR
  • MT47H32M16HR-25E IT:G vs MT49H32M18SJ-25:B
  • MT47H32M16HR-25E IT:G vs MT49H32M18SJ-18:B TR
  • MT47H32M16HR-25E IT:G vs MT49H32M18SJ-18:B
  • MT47H32M16HR-25E IT:G vs MT49H32M18CSJ-25E:B TR
  • MT47H32M16HR-25E IT:G vs MT49H32M18CSJ-25E:B
  • MT47H32M16HR-25E IT:G vs MT49H32M18CSJ-25E IT:B TR
  • MT47H32M16HR-25E IT:G vs MT49H32M18CSJ-25E IT:B
  • MT47H32M16HR-25E IT:G vs MT49H32M18CSJ-18:B TR
  • MT47H32M16HR-25E IT:G vs MT49H32M18CSJ-18:B
  • MT47H32M16HR-25E IT:G vs MT49H16M36SJ-25E:B TR
  • MT47H32M16HR-25E IT:G vs MT49H16M36SJ-25E:B
  • MT47H32M16HR-25E IT:G vs MT49H16M36SJ-25:B TR
  • MT47H32M16HR-25E IT:G vs MT49H16M36SJ-25:B
  • MT47H32M16HR-25E IT:G vs MT49H16M36SJ-25 IT:B TR
  • MT47H32M16HR-25E IT:G vs MT49H16M36SJ-25 IT:B
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store