☰
MT40A512M16LY-075:E
MT40A512M16LY-075:E
Active
Description:  IC DRAM 8GBIT PARALLEL 96FBGA
Manufacturer:  Micron Technology
History Price: $7.95000
In Stock: 19360
MT40A512M16LY-075:E Specification
Specification
Part No
MT40A512M16LY-075:E
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
SDRAM - DDR4
Memory Size
8Gbit
Memory Organization
512M x 16
Memory Interface
Parallel
Clock Frequency
1.33 GHz
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.14V ~ 1.26V
Operating Temperature
0 ℃ ~ 95 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
96-TFBGA
Supplier Device Package
96-FBGA (7.5x13.5)
MT40A512M16LY-075:E PDF Datasheet
MT40A512M16LY-075:E Related Parts
MT40A1G16KNR-075:E TR
MT40A1G16KNR-075:E TR
Micron Technology
IC DRAM 16GBIT PARALLEL 78FBGA
MT40A1G16RC-062E IT:B
MT40A1G16RC-062E IT:B
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E IT:F
MT40A1G16TB-062E IT:F
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E IT:F TR
MT40A1G16TB-062E IT:F TR
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E:F
MT40A1G16TB-062E:F
Micron Technology
IC DRAM 16GBIT PAR 96FBGA
MT40A1G16TB-062E:F TR
MT40A1G16TB-062E:F TR
Micron Technology
IC DRAM 16GBIT PAR 96FBGA
MT40A1G16WBU-075E:B
MT40A1G16WBU-075E:B
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16WBU-075E:B TR
MT40A1G16WBU-075E:B TR
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16WBU-083E:B
MT40A1G16WBU-083E:B
Micron Technology
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA
MT40A1G16WBU-083E:B TR
MT40A1G16WBU-083E:B TR
Micron Technology
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA
MT40A1G4HX-083E:A
MT40A1G4HX-083E:A
Micron Technology
IC DRAM 4GBIT PAR 1.2GHZ 78FBGA
MT40A1G4RH-075E:B
MT40A1G4RH-075E:B
Micron Technology
IC DRAM 4GBIT PARALLEL 78FBGA
MT40A512M16LY-075:E Description
The Micron Technology MT40A512M16LY-075:E is a 16Gb (Gigabit) DDR4 SDRAM memory module designed for high-performance computing applications. This device belongs to the DDR4 memory family, which is widely used in server, networking, consumer electronics, and embedded systems due to its high data transfer rates and improved power efficiency compared to previous generations. The MT40A512M16LY-075:E is specifically designed to meet the rigorous performance, power, and reliability requirements of modern computing systems.

## Key Features:

1. Memory Configuration:

* The MT40A512M16LY-075:E is a 16Gb (Gigabit) memory device, organized as x16 (16-bit wide) in a wide I/O configuration. This allows for higher bandwidth, ensuring fast data transfer rates and efficient system performance.

2. Memory Type:

* This part is a DDR4 SDRAM (Double Data Rate 4) module, which offers several advantages over older generations, including higher bandwidth, lower power consumption, and better overall performance.

3. Data Rate:

* The memory operates at a data rate of DDR4-2666 or 2.666Gbps (Gigabits per second) per pin, which is the clock speed at which the data is transferred between the memory and the processor. DDR4 modules typically offer higher speeds compared to DDR3, contributing to faster data processing capabilities in modern systems.

4. Voltage:

* The MT40A512M16LY-075:E operates at a core voltage of 1.2V, which is a major improvement over DDR3, which typically uses 1.5V. This lower voltage requirement helps in reducing overall power consumption and heat generation, making DDR4 ideal for mobile devices, laptops, servers, and data centers.

5. Latency:

* The latency of the MT40A512M16LY-075:E is typically CL=17, which refers to the CAS Latency. CAS latency is a measure of the delay between a request to read data from memory and the moment the data becomes available. A lower CAS latency can improve overall system responsiveness, but there is typically a trade-off between latency and the speed at which data can be accessed.

6. Organization:

* The MT40A512M16LY-075:E comes in an 8GB (Gigabyte) total memory capacity, with each die being 512Mb x16. This organization allows it to deliver a balance of capacity, speed, and power efficiency for mid-range to high-performance computing needs.

7. Package Type:

* The memory device is housed in a FBGA-78 (Fine-pitch Ball Grid Array) package, which is commonly used for memory modules. The FBGA package ensures that the memory can be integrated efficiently into both consumer electronics and enterprise-grade systems. It’s small and offers excellent performance characteristics.

8. Temperature Range:

* This particular memory module is rated for operation within a commercial temperature range of 0°C to +95°C. This makes it suitable for use in typical consumer and enterprise-grade applications where the temperature fluctuations are moderate. However, for industrial-grade systems, a variant with a more extended temperature range might be more appropriate.

9. On-Die Termination (ODT):

* The MT40A512M16LY-075:E includes On-Die Termination (ODT) for improved signal integrity. ODT helps reduce reflections in the signal path and ensures that the memory operates with higher reliability, especially at higher speeds and data rates.

10. Burst Length:

* This memory supports burst length 8, which means it can read and write data in burst cycles of 8, enhancing performance during sequential reads or writes.

11. Bank Structure:

* The device has 16 banks, which is typical for DDR4 memory. A larger number of banks enables better parallelism and faster data access, reducing the overall latency in memory operations.

12. Refresh:

* The MT40A512M16LY-075:E supports Self-Refresh and Auto-Refresh modes, ensuring that data is retained in memory even during periods of inactivity. The refresh rate is a critical factor in maintaining data integrity within volatile memory systems.

## Detailed Specifications:

* Memory Type: DDR4 SDRAM
* Density: 16Gb (Gigabits)
* Organization: 512Mb x16 (8GB total)
* Speed: DDR4-2666 (2.666Gbps)
* Operating Voltage: 1.2V
* CAS Latency: CL17
* Package: FBGA-78
* Temperature Range: 0°C to +95°C
* Refresh Rate: 8ms
* Burst Length: 8
* Number of Banks: 16
* Operating Conditions:

* Input / Output Voltage: 1.2V
* Operating Frequency: 2.666Gbps (max data rate)
* Operating Temperature Range: Commercial, 0°C to +95°C

## Performance Characteristics:

1. High Bandwidth:

* The DDR4-2666 specification means that the device operates at 2.666Gbps, providing substantial data throughput. This allows the memory to handle demanding applications in high-performance computing, data centers, and enterprise systems where high bandwidth is required for applications such as big data processing, cloud computing, and high-definition video rendering.

2. Low Power Consumption:

* With an operating voltage of just 1.2V, the MT40A512M16LY-075:E is highly energy-efficient. This low voltage translates to reduced power consumption and thermal dissipation, which is particularly beneficial for laptops, ultrabooks, servers, and mobile devices where power efficiency is a priority for extending battery life and reducing heat output.

3. High Density and Capacity:

* With a 16Gb (2GB) memory capacity per device, the MT40A512M16LY-075:E strikes a good balance between density and performance. This makes it suitable for consumer electronics, servers, and workstations, which require high memory capacities to run memory-intensive applications like virtualization, 3D modeling, and gaming.

4. Scalability:

* The memory's high density and x16 interface allow it to scale in systems where multiple modules can be used in tandem. This scalability is beneficial for applications in high-performance computing environments where larger memory footprints are necessary for multi-threaded applications.

5. Error-Checking and Reliability:

* The MT40A512M16LY-075:E supports ECC (Error-Correcting Code), which ensures data integrity by detecting and correcting errors that may occur during data transmission. This feature is especially important for server and enterprise systems, where data integrity is crucial for maintaining system stability and avoiding costly data loss.

6. Signal Integrity:

* The On-Die Termination (ODT) technology reduces signal degradation, which is especially important as memory speeds increase. ODT helps ensure that high-speed data transfer is reliable, especially in environments where high signal integrity is required, such as server farms, data centers, and networking equipment.

7. Low Latency:

* With a CAS Latency of 17, the MT40A512M16LY-075:E offers low-latency performance. Low latency is crucial for applications where fast memory access is required, such as gaming, data processing, and cloud-based services.

## Typical Applications:

1. High-Performance Computing (HPC):

* The MT40A512M16LY-075:E is ideal for use in servers, workstations, and HPC environments where high data rates and large memory capacities are essential for computationally intensive tasks like scientific computing, simulation, and data analytics.

2. Consumer Electronics:

* In consumer electronics, this memory module is used in laptops, smartphones, tablets, and gaming systems that require high bandwidth and low power consumption for efficient performance during multimedia applications, gaming, and multi-tasking.

3. Cloud Data Centers:

* This memory is well-suited for cloud servers and data centers, where memory performance and capacity are critical for managing large-scale applications, virtualization, and big data processing. The high-speed data transfer capabilities make it ideal for high-traffic environments.

4. Networking Equipment:

* The MT40A512M16LY-075:E is also used in networking hardware such as routers, switches, and base stations, where high-speed memory is necessary to process large volumes of network data and manage multiple connections simultaneously.

5. Automotive Electronics:

* Automotive systems increasingly rely on high-performance memory modules like the MT40A512M16LY-075:E for applications such as advanced driver assistance systems (ADAS), infotainment systems, and in-vehicle computing that require large, high-speed data storage for complex processing.

6. Embedded Systems:

* The device is also used in embedded systems, including industrial controls, medical devices, and consumer IoT devices, which require reliable, low-power memory that can handle both low and high-volume data processing.

## Summary:

The Micron Technology MT40A512M16LY-075:E is a high-performance, low-power DDR4 SDRAM module designed for a variety of applications requiring fast, reliable, and efficient memory. With its 16Gb density, DDR4-2666 data rate, low voltage operation, and advanced features such as On-Die Termination, ECC support, and high scalability, it is an ideal choice for server, industrial, consumer, and automotive applications. This module provides exceptional data throughput, low power consumption , and high capacity, making it a reliable solution for memory-intensive tasks in modern computing systems.
MT40A512M16LY-075:E Compare Parts
  • MT40A512M16LY-075:E vs MT49H8M36SJ-TI:B
  • MT40A512M16LY-075:E vs MT49H8M36SJ-5:B
  • MT40A512M16LY-075:E vs MT49H8M36SJ-25E:B TR
  • MT40A512M16LY-075:E vs MT49H8M36SJ-25E:B
  • MT40A512M16LY-075:E vs MT49H8M36SJ-25:B TR
  • MT40A512M16LY-075:E vs MT49H8M36SJ-25:B
  • MT40A512M16LY-075:E vs MT49H8M36SJ-25 IT:B TR
  • MT40A512M16LY-075:E vs MT49H8M36SJ-25 IT:B
  • MT40A512M16LY-075:E vs MT49H8M36FM-5 TR
  • MT40A512M16LY-075:E vs MT49H8M36FM-33 TR
  • MT40A512M16LY-075:E vs MT49H8M36FM-25:B TR
  • MT40A512M16LY-075:E vs MT49H8M36FM-25:B
  • MT40A512M16LY-075:E vs MT49H8M36FM-25 TR
  • MT40A512M16LY-075:E vs MT49H8M36FM-25 IT:B TR
  • MT40A512M16LY-075:E vs MT49H8M36FM-25 IT:B
  • MT40A512M16LY-075:E vs MT49H8M36BM-33 TR
  • MT40A512M16LY-075:E vs MT49H64M9SJ-25E:B TR
  • MT40A512M16LY-075:E vs MT49H64M9SJ-25E:B
  • MT40A512M16LY-075:E vs MT49H32M9SJ-25:B TR
  • MT40A512M16LY-075:E vs MT49H32M9SJ-25:B
  • MT40A512M16LY-075:E vs MT49H32M9FM-33 TR
  • MT40A512M16LY-075:E vs MT49H32M9FM-25 TR
  • MT40A512M16LY-075:E vs MT49H32M18SJ-25E:B TR
  • MT40A512M16LY-075:E vs MT49H32M18SJ-25E:B
  • MT40A512M16LY-075:E vs MT49H32M18SJ-25:B TR
  • MT40A512M16LY-075:E vs MT49H32M18SJ-25:B
  • MT40A512M16LY-075:E vs MT49H32M18SJ-18:B TR
  • MT40A512M16LY-075:E vs MT49H32M18SJ-18:B
  • MT40A512M16LY-075:E vs MT49H32M18CSJ-25E:B TR
  • MT40A512M16LY-075:E vs MT49H32M18CSJ-25E:B
  • MT40A512M16LY-075:E vs MT49H32M18CSJ-25E IT:B TR
  • MT40A512M16LY-075:E vs MT49H32M18CSJ-25E IT:B
  • MT40A512M16LY-075:E vs MT49H32M18CSJ-18:B TR
  • MT40A512M16LY-075:E vs MT49H32M18CSJ-18:B
  • MT40A512M16LY-075:E vs MT49H16M36SJ-25E:B TR
  • MT40A512M16LY-075:E vs MT49H16M36SJ-25E:B
  • MT40A512M16LY-075:E vs MT49H16M36SJ-25:B TR
  • MT40A512M16LY-075:E vs MT49H16M36SJ-25:B
  • MT40A512M16LY-075:E vs MT49H16M36SJ-25 IT:B TR
  • MT40A512M16LY-075:E vs MT49H16M36SJ-25 IT:B
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend