Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology MT40A2G4SA-075:E
MT40A2G4SA-075:E
Active
Memory
Description:
IC DRAM 8GBIT PARALLEL 78FBGA
Manufacturer:
Micron Technology
Datasheet:
MT40A2G4SA-075:E Datasheet
History Price: $10.18500
In Stock: 3830
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MT40A2G4SA-075:E Specification
Specification
Part No
MT40A2G4SA-075:E
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
SDRAM - DDR4
Memory Size
8Gbit
Memory Organization
2G x 4
Memory Interface
Parallel
Clock Frequency
1.33 GHz
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.14V ~ 1.26V
Operating Temperature
0 ℃ ~ 95 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
78-TFBGA
Supplier Device Package
78-FBGA (7.5x11)
MT40A2G4SA-075:E PDF Datasheet
MT40A2G4SA-075:E Datasheet
Click and Download: MT40A2G4SA-075:E Datasheet
MT40A2G4SA-075:E Related Parts
MT40A1G16KNR-075:E TR
Micron Technology
IC DRAM 16GBIT PARALLEL 78FBGA
MT40A1G16RC-062E IT:B
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E IT:F
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E IT:F TR
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E:F
Micron Technology
IC DRAM 16GBIT PAR 96FBGA
MT40A1G16TB-062E:F TR
Micron Technology
IC DRAM 16GBIT PAR 96FBGA
MT40A1G16WBU-075E:B
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16WBU-075E:B TR
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16WBU-083E:B
Micron Technology
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA
MT40A1G16WBU-083E:B TR
Micron Technology
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA
MT40A1G4HX-083E:A
Micron Technology
IC DRAM 4GBIT PAR 1.2GHZ 78FBGA
MT40A1G4RH-075E:B
Micron Technology
IC DRAM 4GBIT PARALLEL 78FBGA
MT40A2G4SA-075:E Compare Parts
MT40A2G4SA-075:E vs MT49H8M36SJ-TI:B
MT40A2G4SA-075:E vs MT49H8M36SJ-5:B
MT40A2G4SA-075:E vs MT49H8M36SJ-25E:B TR
MT40A2G4SA-075:E vs MT49H8M36SJ-25E:B
MT40A2G4SA-075:E vs MT49H8M36SJ-25:B TR
MT40A2G4SA-075:E vs MT49H8M36SJ-25:B
MT40A2G4SA-075:E vs MT49H8M36SJ-25 IT:B TR
MT40A2G4SA-075:E vs MT49H8M36SJ-25 IT:B
MT40A2G4SA-075:E vs MT49H8M36FM-5 TR
MT40A2G4SA-075:E vs MT49H8M36FM-33 TR
MT40A2G4SA-075:E vs MT49H8M36FM-25:B TR
MT40A2G4SA-075:E vs MT49H8M36FM-25:B
MT40A2G4SA-075:E vs MT49H8M36FM-25 TR
MT40A2G4SA-075:E vs MT49H8M36FM-25 IT:B TR
MT40A2G4SA-075:E vs MT49H8M36FM-25 IT:B
MT40A2G4SA-075:E vs MT49H8M36BM-33 TR
MT40A2G4SA-075:E vs MT49H64M9SJ-25E:B TR
MT40A2G4SA-075:E vs MT49H64M9SJ-25E:B
MT40A2G4SA-075:E vs MT49H32M9SJ-25:B TR
MT40A2G4SA-075:E vs MT49H32M9SJ-25:B
MT40A2G4SA-075:E vs MT49H32M9FM-33 TR
MT40A2G4SA-075:E vs MT49H32M9FM-25 TR
MT40A2G4SA-075:E vs MT49H32M18SJ-25E:B TR
MT40A2G4SA-075:E vs MT49H32M18SJ-25E:B
MT40A2G4SA-075:E vs MT49H32M18SJ-25:B TR
MT40A2G4SA-075:E vs MT49H32M18SJ-25:B
MT40A2G4SA-075:E vs MT49H32M18SJ-18:B TR
MT40A2G4SA-075:E vs MT49H32M18SJ-18:B
MT40A2G4SA-075:E vs MT49H32M18CSJ-25E:B TR
MT40A2G4SA-075:E vs MT49H32M18CSJ-25E:B
MT40A2G4SA-075:E vs MT49H32M18CSJ-25E IT:B TR
MT40A2G4SA-075:E vs MT49H32M18CSJ-25E IT:B
MT40A2G4SA-075:E vs MT49H32M18CSJ-18:B TR
MT40A2G4SA-075:E vs MT49H32M18CSJ-18:B
MT40A2G4SA-075:E vs MT49H16M36SJ-25E:B TR
MT40A2G4SA-075:E vs MT49H16M36SJ-25E:B
MT40A2G4SA-075:E vs MT49H16M36SJ-25:B TR
MT40A2G4SA-075:E vs MT49H16M36SJ-25:B
MT40A2G4SA-075:E vs MT49H16M36SJ-25 IT:B TR
MT40A2G4SA-075:E vs MT49H16M36SJ-25 IT:B
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend