MT40A1G4RH-075E:B TR
MT40A1G4RH-075E:B TR
Obsolete
Description:  IC DRAM 4GBIT PARALLEL 78FBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 5100
MT40A1G4RH-075E:B TR Specification
Specification
Part No
MT40A1G4RH-075E:B TR
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
SDRAM - DDR4
Memory Size
4Gbit
Memory Organization
1G x 4
Memory Interface
Parallel
Clock Frequency
1.33 GHz
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.14V ~ 1.26V
Operating Temperature
0 ℃ ~ 95 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
78-TFBGA
Supplier Device Package
78-FBGA (9x10.5)
MT40A1G4RH-075E:B TR PDF Datasheet
MT40A1G4RH-075E:B TR Related Parts
MT40A1G16KNR-075:E TR
MT40A1G16KNR-075:E TR
Micron Technology
IC DRAM 16GBIT PARALLEL 78FBGA
MT40A1G16RC-062E IT:B
MT40A1G16RC-062E IT:B
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E IT:F
MT40A1G16TB-062E IT:F
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E IT:F TR
MT40A1G16TB-062E IT:F TR
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E:F
MT40A1G16TB-062E:F
Micron Technology
IC DRAM 16GBIT PAR 96FBGA
MT40A1G16TB-062E:F TR
MT40A1G16TB-062E:F TR
Micron Technology
IC DRAM 16GBIT PAR 96FBGA
MT40A1G16WBU-075E:B
MT40A1G16WBU-075E:B
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16WBU-075E:B TR
MT40A1G16WBU-075E:B TR
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16WBU-083E:B
MT40A1G16WBU-083E:B
Micron Technology
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA
MT40A1G16WBU-083E:B TR
MT40A1G16WBU-083E:B TR
Micron Technology
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA
MT40A1G4HX-083E:A
MT40A1G4HX-083E:A
Micron Technology
IC DRAM 4GBIT PAR 1.2GHZ 78FBGA
MT40A1G4RH-075E:B
MT40A1G4RH-075E:B
Micron Technology
IC DRAM 4GBIT PARALLEL 78FBGA
MT40A1G4RH-075E:B TR Description
The Micron Technology MT40A1G4RH-075E:B TR is a high-performance DRAM (Dynamic Random Access Memory) component designed for various applications, including mobile devices, consumer electronics, and computing systems. This memory chip is part of Micron's extensive portfolio of DRAM products, known for their reliability, speed, and efficiency.

## Key Features

1. Memory Type: The MT40A1G4RH-075E:B TR is a DDR3 (Double Data Rate 3) SDRAM, which provides high-speed data transfer rates and improved performance compared to previous generations of DRAM.

2. Density: This memory chip has a density of 1 Gigabit (1Gbit), which allows it to store a significant amount of data, making it suitable for a wide range of applications.

3. Organization: The memory is organized as 1G x 4 bits, meaning it has 1 billion bits of storage organized into 4-bit wide data paths. This organization is beneficial for applications that require efficient data handling.

4. Speed Grade: The MT40A1G4RH-075E:B TR operates at a data rate of 1600 MT/s (megatransfers per second), which is typical for DDR3 memory. This speed allows for fast data access and transfer, enhancing overall system performance.

5. Operating Voltage: The chip operates at a low voltage of 1.35V, which is lower than the standard 1.5V for DDR3 memory. This reduced voltage helps to lower power consumption, making it ideal for battery-powered devices and energy-efficient applications.

6. Package Type: The MT40A1G4RH-075E:B TR is available in a 78-ball TFBGA (Thin Fine Ball Grid Array) package. This compact package design allows for efficient space utilization on PCBs (Printed Circuit Boards) and is suitable for high-density applications.

7. Temperature Range: The device is rated for operation in a commercial temperature range of 0°C to 95°C, making it suitable for a variety of environments, including consumer electronics and industrial applications.

8. Features: The MT40A1G4RH-075E:B TR includes several advanced features, such as:
- Burst Length: Supports burst lengths of 4 and 8, which enhances data transfer efficiency.
- Self-Refresh: The memory supports self-refresh mode, which helps to maintain data integrity during low-power states.
- On-Die Termination (ODT): This feature reduces signal reflections and improves signal integrity, allowing for higher performance.

## Applications

The MT40A1G4RH-075E:B TR is suitable for a wide range of applications, including:

- Mobile Devices: Used in smartphones, tablets, and other portable devices where low power consumption and high performance are critical.
- Consumer Electronics: Ideal for applications such as smart TVs, gaming consoles, and set-top boxes.
- Computing Systems: Can be utilized in laptops, desktops, and servers, providing the necessary memory performance for demanding computing tasks.

## Conclusion

The Micron Technology MT40A1G4RH-075E:B TR is a versatile and high-performance DDR3 DRAM chip that offers a combination of high speed, low power consumption, and compact packaging. Its robust features and specifications make it an excellent choice for engineers and designers looking to implement reliable memory solutions in their products. For detailed specifications and additional information, it is recommended to refer to the official Micron Technology datasheet for the MT40A1G4RH-075E:B TR.
MT40A1G4RH-075E:B TR Compare Parts
  • MT40A1G4RH-075E:B TR vs MT49H8M36SJ-TI:B
  • MT40A1G4RH-075E:B TR vs MT49H8M36SJ-5:B
  • MT40A1G4RH-075E:B TR vs MT49H8M36SJ-25E:B TR
  • MT40A1G4RH-075E:B TR vs MT49H8M36SJ-25E:B
  • MT40A1G4RH-075E:B TR vs MT49H8M36SJ-25:B TR
  • MT40A1G4RH-075E:B TR vs MT49H8M36SJ-25:B
  • MT40A1G4RH-075E:B TR vs MT49H8M36SJ-25 IT:B TR
  • MT40A1G4RH-075E:B TR vs MT49H8M36SJ-25 IT:B
  • MT40A1G4RH-075E:B TR vs MT49H8M36FM-5 TR
  • MT40A1G4RH-075E:B TR vs MT49H8M36FM-33 TR
  • MT40A1G4RH-075E:B TR vs MT49H8M36FM-25:B TR
  • MT40A1G4RH-075E:B TR vs MT49H8M36FM-25:B
  • MT40A1G4RH-075E:B TR vs MT49H8M36FM-25 TR
  • MT40A1G4RH-075E:B TR vs MT49H8M36FM-25 IT:B TR
  • MT40A1G4RH-075E:B TR vs MT49H8M36FM-25 IT:B
  • MT40A1G4RH-075E:B TR vs MT49H8M36BM-33 TR
  • MT40A1G4RH-075E:B TR vs MT49H64M9SJ-25E:B TR
  • MT40A1G4RH-075E:B TR vs MT49H64M9SJ-25E:B
  • MT40A1G4RH-075E:B TR vs MT49H32M9SJ-25:B TR
  • MT40A1G4RH-075E:B TR vs MT49H32M9SJ-25:B
  • MT40A1G4RH-075E:B TR vs MT49H32M9FM-33 TR
  • MT40A1G4RH-075E:B TR vs MT49H32M9FM-25 TR
  • MT40A1G4RH-075E:B TR vs MT49H32M18SJ-25E:B TR
  • MT40A1G4RH-075E:B TR vs MT49H32M18SJ-25E:B
  • MT40A1G4RH-075E:B TR vs MT49H32M18SJ-25:B TR
  • MT40A1G4RH-075E:B TR vs MT49H32M18SJ-25:B
  • MT40A1G4RH-075E:B TR vs MT49H32M18SJ-18:B TR
  • MT40A1G4RH-075E:B TR vs MT49H32M18SJ-18:B
  • MT40A1G4RH-075E:B TR vs MT49H32M18CSJ-25E:B TR
  • MT40A1G4RH-075E:B TR vs MT49H32M18CSJ-25E:B
  • MT40A1G4RH-075E:B TR vs MT49H32M18CSJ-25E IT:B TR
  • MT40A1G4RH-075E:B TR vs MT49H32M18CSJ-25E IT:B
  • MT40A1G4RH-075E:B TR vs MT49H32M18CSJ-18:B TR
  • MT40A1G4RH-075E:B TR vs MT49H32M18CSJ-18:B
  • MT40A1G4RH-075E:B TR vs MT49H16M36SJ-25E:B TR
  • MT40A1G4RH-075E:B TR vs MT49H16M36SJ-25E:B
  • MT40A1G4RH-075E:B TR vs MT49H16M36SJ-25:B TR
  • MT40A1G4RH-075E:B TR vs MT49H16M36SJ-25:B
  • MT40A1G4RH-075E:B TR vs MT49H16M36SJ-25 IT:B TR
  • MT40A1G4RH-075E:B TR vs MT49H16M36SJ-25 IT:B
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store