MT29F8G08MADWC:D TR
MT29F8G08MADWC:D TR
Obsolete
Description:  IC FLASH 8GBIT PARALLEL 48TSOP I
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 14400
MT29F8G08MADWC:D TR Specification
Specification
Part No
MT29F8G08MADWC:D TR
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND
Memory Size
8Gbit
Memory Organization
1G x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
48-TSOP I
MT29F8G08MADWC:D TR Related Parts
MT25QL01GBBA8E12-0SIT TR
MT25QL01GBBA8E12-0SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBA8E12-1SIT TR
MT25QL01GBBA8E12-1SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBA8E12E01-2SIT TR
MT25QL01GBBA8E12E01-2SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB1EW9-0SIT
MT25QL01GBBB1EW9-0SIT
Micron Technology
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
MT25QL01GBBB1EW9-0SIT TR
MT25QL01GBBB1EW9-0SIT TR
Micron Technology
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
MT25QL01GBBB8E12-0AAT
MT25QL01GBBB8E12-0AAT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0AAT TR
MT25QL01GBBB8E12-0AAT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0AUT
MT25QL01GBBB8E12-0AUT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0AUT TR
MT25QL01GBBB8E12-0AUT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0SIT
MT25QL01GBBB8E12-0SIT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0SIT TR
MT25QL01GBBB8E12-0SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12E01-2SIT
MT25QL01GBBB8E12E01-2SIT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT29F8G08MADWC:D TR Compare Parts
  • MT29F8G08MADWC:D TR vs MT29RZ4B4DZZMGWD-18I.80C
  • MT29F8G08MADWC:D TR vs MT29RZ4B2DZZHHWD-18I.84F TR
  • MT29F8G08MADWC:D TR vs MT29RZ4B2DZZHHWD-18I.84F
  • MT29F8G08MADWC:D TR vs MT29RZ2B2DZZHHTB-18W.88F TR
  • MT29F8G08MADWC:D TR vs MT29RZ2B2DZZHHTB-18W.88F
  • MT29F8G08MADWC:D TR vs MT29RZ2B2DZZHHTB-18I.88F TR
  • MT29F8G08MADWC:D TR vs MT29RZ2B2DZZHHTB-18I.88F
  • MT29F8G08MADWC:D TR vs MT29RZ2B1DZZHGWD-18I.83G TR
  • MT29F8G08MADWC:D TR vs MT29RZ2B1DZZHGWD-18I.83G
  • MT29F8G08MADWC:D TR vs MT29RZ1CVCZZHGTN-25 W.4M0 TR
  • MT29F8G08MADWC:D TR vs MT29RZ1CVCZZHGTN-25 W.4M0
  • MT29F8G08MADWC:D TR vs MT29RZ1CVCZZHGTN-18 W.85H TR
  • MT29F8G08MADWC:D TR vs MT29RZ1CVCZZHGTN-18 W.85H
  • MT29F8G08MADWC:D TR vs MT29RZ1CVCZZHGTN-18 I.85H TR
  • MT29F8G08MADWC:D TR vs MT29PZZZ4D4BKEPK-18 W.94H TR
  • MT29F8G08MADWC:D TR vs MT29PZZZ4D4BKEPK-18 W.94H
  • MT29F8G08MADWC:D TR vs MT29F8G16ADBDAH4:D
  • MT29F8G08MADWC:D TR vs MT29F8G16ADBDAH4-IT:D TR
  • MT29F8G08MADWC:D TR vs MT29F8G16ADBDAH4-IT:D
  • MT29F8G08MADWC:D TR vs MT29F8G16ADBDAH4-AIT:D TR
  • MT29F8G08MADWC:D TR vs MT29F8G16ADBDAH4-AIT:D
  • MT29F8G08MADWC:D TR vs MT29F8G16ADADAH4:D
  • MT29F8G08MADWC:D TR vs MT29F8G16ADADAH4-IT:D TR
  • MT29F8G08MADWC:D TR vs MT29F8G16ADADAH4-IT:D
  • MT29F8G08MADWC:D TR vs MT29F8G16ABBCAH4:C TR
  • MT29F8G08MADWC:D TR vs MT29F8G16ABBCAH4:C
  • MT29F8G08MADWC:D TR vs MT29F8G16ABBCAH4-IT:C TR
  • MT29F8G08MADWC:D TR vs MT29F8G16ABBCAH4-IT:C
  • MT29F8G08MADWC:D TR vs MT29F8G16ABACAWP:C TR
  • MT29F8G08MADWC:D TR vs MT29F8G16ABACAWP:C
  • MT29F8G08MADWC:D TR vs MT29F8G16ABACAWP-IT:C TR
  • MT29F8G08MADWC:D TR vs MT29F8G16ABACAWP-IT:C
  • MT29F8G08MADWC:D TR vs MT29F8G16ABACAH4:C TR
  • MT29F8G08MADWC:D TR vs MT29F8G16ABACAH4:C
  • MT29F8G08MADWC:D TR vs MT29F8G16ABACAH4-IT:C TR
  • MT29F8G08MADWC:D TR vs MT29F8G16ABACAH4-IT:C
  • MT29F8G08MADWC:D TR vs MT29F8G08FACWP:C TR
  • MT29F8G08MADWC:D TR vs MT29F8G08BAAWP:A TR
  • MT29F8G08MADWC:D TR vs MT29F8G08ADBFAH4-AAT:F TR
  • MT29F8G08MADWC:D TR vs MT29F8G08ADBDAH4:D TR
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK