MT25QL01GBBB8E12-0AUT
MT25QL01GBBB8E12-0AUT
Active
Description:  IC FLASH 1GBIT SPI 24TPBGA
Manufacturer:  Micron Technology
History Price: $24.60000
In Stock: 15800
MT25QL01GBBB8E12-0AUT Specification
Specification
Part No
MT25QL01GBBB8E12-0AUT
Category
Memory
Manufacturer
Micron Technology
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
1Gbit
Memory Organization
128M x 8
Memory Interface
SPI
Clock Frequency
133 MHz
Write Cycle Time - Word, Page
8ms, 2.8ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TBGA
Supplier Device Package
24-T-PBGA (6x8)
MT25QL01GBBB8E12-0AUT PDF Datasheet
MT25QL01GBBB8E12-0AUT Datasheet
MT25QL01GBBB8E12-0AUT Related Parts
MT25QL01GBBA8E12-0SIT TR
MT25QL01GBBA8E12-0SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBA8E12-1SIT TR
MT25QL01GBBA8E12-1SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBA8E12E01-2SIT TR
MT25QL01GBBA8E12E01-2SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB1EW9-0SIT
MT25QL01GBBB1EW9-0SIT
Micron Technology
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
MT25QL01GBBB1EW9-0SIT TR
MT25QL01GBBB1EW9-0SIT TR
Micron Technology
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
MT25QL01GBBB8E12-0AAT
MT25QL01GBBB8E12-0AAT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0AAT TR
MT25QL01GBBB8E12-0AAT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0AUT TR
MT25QL01GBBB8E12-0AUT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0SIT
MT25QL01GBBB8E12-0SIT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0SIT TR
MT25QL01GBBB8E12-0SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12E01-2SIT
MT25QL01GBBB8E12E01-2SIT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12E01-2SIT TR
MT25QL01GBBB8E12E01-2SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0AUT Description
The Micron Technology MT25QL01GBBB8E12-0AUT is a high-performance serial NOR Flash memory device that is part of Micron%27s MT25Q series. This series is well-regarded for its reliability, speed, and efficiency, making it suitable for a wide range of applications, including consumer electronics, automotive, industrial, and networking. Below is a detailed overview of the specifications and features of the MT25QL01GBBB8E12-0AUT.

## Key Specifications:

1. Memory Density:
- The MT25QL01GBBB8E12-0AUT offers a memory density of 1 Gigabit (Gb), which equates to 128 Megabytes (MB) of storage capacity. This capacity is ideal for storing firmware, configuration data, and other critical information in embedded systems.

2. Interface:
- This device utilizes a Serial Peripheral Interface (SPI) for communication, supporting both standard SPI and Quad SPI modes. The Quad SPI mode allows for higher data transfer rates, significantly enhancing overall performance and enabling faster data access.

3. Operating Voltage:
- The MT25QL01GBBB8E12-0AUT operates within a voltage range of 2.7V to 3.6V. This flexibility in operating voltage makes it compatible with a variety of power supply systems, which is particularly beneficial for battery-operated devices and energy-efficient applications.

4. Read Speed:
- The device supports high-speed read operations, with a maximum clock frequency of up to 104 MHz in Quad SPI mode. This capability allows for rapid data retrieval, which is critical for applications that require quick access to stored information.

5. Write and Erase Performance:
- The MT25QL01GBBB8E12-0AUT features a page program time of approximately 0.5 ms and a sector erase time of around 60 ms. These performance metrics ensure efficient data writing and erasing, which is vital for applications that require frequent updates to stored data.

6. Endurance and Reliability:
- The device is rated for a minimum of 100,000 program/erase cycles per sector, ensuring long-term reliability in demanding applications. Additionally, it incorporates built-in error correction capabilities to enhance data integrity and reliability.

7. Temperature Range:
- The MT25QL01GBBB8E12-0AUT is designed to operate in a wide temperature range, typically from -40°C to +85°C. This makes it suitable for use in industrial and automotive environments where temperature fluctuations can occur.

8. Package Type:
- The device is available in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which facilitates easy integration into various circuit designs. The small form factor is advantageous for space-constrained applications.

9. Security Features:
- The MT25QL01GBBB8E12-0AUT includes security features such as a hardware write protection mechanism and a unique device ID, which help protect sensitive data from unauthorized access and accidental modification.

10. Data Retention:
- The device offers a data retention period of up to 20 years at 85°C, ensuring that stored data remains intact over long periods, which is crucial for applications requiring long-term data storage.

## Applications:

The Micron MT25QL01GBBB8E12-0AUT is suitable for a wide range of applications, including:

- Consumer Electronics: Used in smartphones, tablets, and other portable devices for firmware storage and data retention.
- Automotive: Ideal for automotive control systems, infotainment systems, and advanced driver-assistance systems (ADAS) where reliability and performance are critical.
- Industrial: Employed in industrial automation, IoT devices, and smart sensors that require robust memory solutions.
- Networking: Utilized in routers, switches, and other networking equipment for firmware and configuration storage.

## Conclusion:

The Micron Technology MT25QL01GBBB8E12-0AUT is a versatile and reliable serial NOR Flash memory device that meets the demands of modern electronic applications. With its high-speed performance, robust endurance, and wide operating temperature range, it is an excellent choice for engineers looking to implement efficient and reliable memory solutions in their designs. Its combination of features makes it suitable for a diverse array of applications across various industries, ensuring that it can meet the needs of both consumer and industrial markets.
MT25QL01GBBB8E12-0AUT Compare Parts
  • MT25QL01GBBB8E12-0AUT vs MT29RZ4B4DZZMGWD-18I.80C
  • MT25QL01GBBB8E12-0AUT vs MT29RZ4B2DZZHHWD-18I.84F TR
  • MT25QL01GBBB8E12-0AUT vs MT29RZ4B2DZZHHWD-18I.84F
  • MT25QL01GBBB8E12-0AUT vs MT29RZ2B2DZZHHTB-18W.88F TR
  • MT25QL01GBBB8E12-0AUT vs MT29RZ2B2DZZHHTB-18W.88F
  • MT25QL01GBBB8E12-0AUT vs MT29RZ2B2DZZHHTB-18I.88F TR
  • MT25QL01GBBB8E12-0AUT vs MT29RZ2B2DZZHHTB-18I.88F
  • MT25QL01GBBB8E12-0AUT vs MT29RZ2B1DZZHGWD-18I.83G TR
  • MT25QL01GBBB8E12-0AUT vs MT29RZ2B1DZZHGWD-18I.83G
  • MT25QL01GBBB8E12-0AUT vs MT29RZ1CVCZZHGTN-25 W.4M0 TR
  • MT25QL01GBBB8E12-0AUT vs MT29RZ1CVCZZHGTN-25 W.4M0
  • MT25QL01GBBB8E12-0AUT vs MT29RZ1CVCZZHGTN-18 W.85H TR
  • MT25QL01GBBB8E12-0AUT vs MT29RZ1CVCZZHGTN-18 W.85H
  • MT25QL01GBBB8E12-0AUT vs MT29RZ1CVCZZHGTN-18 I.85H TR
  • MT25QL01GBBB8E12-0AUT vs MT29PZZZ4D4BKEPK-18 W.94H TR
  • MT25QL01GBBB8E12-0AUT vs MT29PZZZ4D4BKEPK-18 W.94H
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ADBDAH4:D
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ADBDAH4-IT:D TR
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ADBDAH4-IT:D
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ADBDAH4-AIT:D TR
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ADBDAH4-AIT:D
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ADADAH4:D
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ADADAH4-IT:D TR
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ADADAH4-IT:D
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ABBCAH4:C TR
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ABBCAH4:C
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ABBCAH4-IT:C TR
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ABBCAH4-IT:C
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ABACAWP:C TR
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ABACAWP:C
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ABACAWP-IT:C TR
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ABACAWP-IT:C
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ABACAH4:C TR
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ABACAH4:C
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ABACAH4-IT:C TR
  • MT25QL01GBBB8E12-0AUT vs MT29F8G16ABACAH4-IT:C
  • MT25QL01GBBB8E12-0AUT vs MT29F8G08MADWC:D TR
  • MT25QL01GBBB8E12-0AUT vs MT29F8G08FACWP:C TR
  • MT25QL01GBBB8E12-0AUT vs MT29F8G08BAAWP:A TR
  • MT25QL01GBBB8E12-0AUT vs MT29F8G08ADBFAH4-AAT:F TR
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you