MT25QU256ABA8ESF-0AAT TR
MT25QU256ABA8ESF-0AAT TR
Obsolete
Description:  IC FLASH 256MBIT SPI 16SOP2
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 44900
MT25QU256ABA8ESF-0AAT TR Specification
Specification
Part No
MT25QU256ABA8ESF-0AAT TR
Category
Memory
Manufacturer
Micron Technology
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
256Mbit
Memory Organization
32M x 8
Memory Interface
SPI
Clock Frequency
133 MHz
Write Cycle Time - Word, Page
8ms, 2.8ms
Access Time
-
Voltage - Supply
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOP2
MT25QU256ABA8ESF-0AAT TR PDF Datasheet
MT25QU256ABA8ESF-0AAT TR Datasheet
MT25QU256ABA8ESF-0AAT TR Related Parts
MT25QL01GBBA8E12-0SIT TR
MT25QL01GBBA8E12-0SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBA8E12-1SIT TR
MT25QL01GBBA8E12-1SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBA8E12E01-2SIT TR
MT25QL01GBBA8E12E01-2SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB1EW9-0SIT
MT25QL01GBBB1EW9-0SIT
Micron Technology
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
MT25QL01GBBB1EW9-0SIT TR
MT25QL01GBBB1EW9-0SIT TR
Micron Technology
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
MT25QL01GBBB8E12-0AAT
MT25QL01GBBB8E12-0AAT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0AAT TR
MT25QL01GBBB8E12-0AAT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0AUT
MT25QL01GBBB8E12-0AUT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0AUT TR
MT25QL01GBBB8E12-0AUT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0SIT
MT25QL01GBBB8E12-0SIT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0SIT TR
MT25QL01GBBB8E12-0SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12E01-2SIT
MT25QL01GBBB8E12E01-2SIT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QU256ABA8ESF-0AAT TR Description

## Micron Technology MT25QU256ABA8ESF-0AAT TR Detailed Overview

The Micron Technology MT25QU256ABA8ESF-0AAT TR is a high-performance Serial NOR Flash memory device. It is designed to deliver fast read and write speeds while offering large storage capacities suitable for a wide range of applications including consumer electronics, automotive, and industrial systems.

## Key Specifications:

1. Memory Density:
- Capacity: 256 Mb (32 MB)
- Explanation: The MT25QU256ABA8ESF-0AAT TR offers 256 megabits of storage capacity, which translates to 32 megabytes. This ample memory space accommodates substantial amounts of data and code.

2. Interface:
- Type: Serial NOR Flash
- Explanation: This device uses a Serial NOR Flash interface, providing a straightforward and efficient method for data storage and retrieval using a SPI (Serial Peripheral Interface) protocol.

3. Speed:
- Frequency: Up to 133 MHz
- Explanation: The memory operates at a clock frequency of up to 133 MHz, ensuring rapid data access and high-speed read/write operations.

4. Read Performance:
- Read Speed: 104 MB/s (Max)
- Explanation: The maximum read speed of 104 megabytes per second facilitates quick data retrieval, enhancing the overall system performance.

5. Write Performance:
- Page Program Time: 1.5 ms (Typical)
- Explanation: The typical time required to program a single page of data is 1.5 milliseconds, allowing for fast write operations.

6. Erase Performance:
- Sector Erase Time: 150 ms (Typical)
- Explanation: The typical time for erasing a sector is 150 milliseconds, which helps in maintaining efficient data management and updates.

7. Memory Architecture:
- Sector Size: 4 KB (Small Sector), 64 KB (Large Sector)
- Explanation: The memory is organized into sectors of 4 kilobytes and 64 kilobytes, providing flexible data storage and management options.

8. Power Supply:
- Operating Voltage: 2.7V to 3.6V
- Explanation: The device operates within a voltage range of 2.7 to 3.6 volts, ensuring compatibility with various power supply systems.

9. Power Consumption:
- Active Power Consumption: 15 mA (Typical)
- Explanation: The typical current consumption during active operation is 15 milliamps, indicating efficient power usage during read and write processes.
- Standby Power Consumption: 1 µA (Typical)
- Explanation: The typical standby current is just 1 microampere, allowing for minimal power consumption when the device is not actively accessing data.

10. Package Type:
- Package: 8-ball WLCSP (Wafer Level Chip Scale Package)
- Explanation: The MT25QU256ABA8ESF-0AAT TR is housed in an 8-ball WLCSP package, which offers a compact footprint and excellent performance characteristics in a small, surface-mount package.

11. Temperature Range:
- Operating Temperature: -40°C to +85°C
- Explanation: The device is designed to operate within a temperature range of -40°C to +85°C, making it suitable for both commercial and industrial applications.

12. Security Features:
- Secure Write Protection: Yes
- Explanation: The memory includes features for secure write protection, preventing unauthorized modifications and enhancing data integrity.

13. Additional Features:
- Quad SPI (QSPI): Yes
- Explanation: Supports Quad SPI mode, allowing for increased data transfer rates by utilizing four data lines for simultaneous communication.
- Continuous Read Mode: Yes
- Explanation: Provides the ability to read data continuously without interruption, which is beneficial for applications requiring fast and constant data access.

## Applications:

The Micron MT25QU256ABA8ESF-0AAT TR is suitable for a variety of applications, including:
- Consumer Electronics: Such as smartphones, tablets, and digital cameras, where high-speed data access and reliable storage are crucial.
- Automotive: In automotive systems for infotainment, navigation, and control modules requiring robust memory solutions.
- Industrial Systems: For industrial controllers and automation systems where reliable and fast data storage is essential.
- Embedded Systems: In various embedded devices that demand efficient and compact memory solutions.

## Conclusion:

The Micron Technology MT25QU256ABA8ESF-0AAT TR is a high-performance Serial NOR Flash memory device offering substantial storage capacity, high-speed read/write operations, and efficient power consumption. Its advanced features, including support for Quad SPI and secure write protection, make it a versatile choice for diverse applications ranging from consumer electronics to industrial systems. With its compact package and broad temperature range, it provides reliable and efficient performance across various operating environments.
MT25QU256ABA8ESF-0AAT TR Compare Parts
  • MT25QU256ABA8ESF-0AAT TR vs MT29RZ4B4DZZMGWD-18I.80C
  • MT25QU256ABA8ESF-0AAT TR vs MT29RZ4B2DZZHHWD-18I.84F TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29RZ4B2DZZHHWD-18I.84F
  • MT25QU256ABA8ESF-0AAT TR vs MT29RZ2B2DZZHHTB-18W.88F TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29RZ2B2DZZHHTB-18W.88F
  • MT25QU256ABA8ESF-0AAT TR vs MT29RZ2B2DZZHHTB-18I.88F TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29RZ2B2DZZHHTB-18I.88F
  • MT25QU256ABA8ESF-0AAT TR vs MT29RZ2B1DZZHGWD-18I.83G TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29RZ2B1DZZHGWD-18I.83G
  • MT25QU256ABA8ESF-0AAT TR vs MT29RZ1CVCZZHGTN-25 W.4M0 TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29RZ1CVCZZHGTN-25 W.4M0
  • MT25QU256ABA8ESF-0AAT TR vs MT29RZ1CVCZZHGTN-18 W.85H TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29RZ1CVCZZHGTN-18 W.85H
  • MT25QU256ABA8ESF-0AAT TR vs MT29RZ1CVCZZHGTN-18 I.85H TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29PZZZ4D4BKEPK-18 W.94H TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29PZZZ4D4BKEPK-18 W.94H
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ADBDAH4:D
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ADBDAH4-IT:D TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ADBDAH4-IT:D
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ADBDAH4-AIT:D TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ADBDAH4-AIT:D
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ADADAH4:D
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ADADAH4-IT:D TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ADADAH4-IT:D
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ABBCAH4:C TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ABBCAH4:C
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ABBCAH4-IT:C TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ABBCAH4-IT:C
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ABACAWP:C TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ABACAWP:C
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ABACAWP-IT:C TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ABACAWP-IT:C
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ABACAH4:C TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ABACAH4:C
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ABACAH4-IT:C TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G16ABACAH4-IT:C
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G08MADWC:D TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G08FACWP:C TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G08BAAWP:A TR
  • MT25QU256ABA8ESF-0AAT TR vs MT29F8G08ADBFAH4-AAT:F TR
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you