MT25QL01GBBB8E12-0AUT
MT25QL01GBBB8E12-0AUT
Active
Description:  IC FLASH 1GBIT SPI 24TPBGA
Manufacturer:  Micron Technology
History Price: $24.60000
In Stock: 15800
MT25QL01GBBB8E12-0AUT vs MT29F8G08FACWP:C TR
Category
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NAND
Memory Size
1Gbit
8Gbit
Memory Organization
128M x 8
1G x 8
Memory Interface
SPI
Parallel
Clock Frequency
133 MHz
-
Write Cycle Time - Word, Page
8ms, 2.8ms
-
Access Time
-
-
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TBGA
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
24-T-PBGA (6x8)
48-TSOP I