VSC7512XMY
VSC7512XMY
Active
Description:  IC SWITCH ETHERNET 10PORT DRQFN
Manufacturer:  Microchip Technology
Datasheet:   VSC7512XMY Datasheet
History Price: $25.75000
In Stock: 49300
VSC7512XMY Specification
Specification
Part No
VSC7512XMY
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Microchip Technology
Series
Ocelot-10um
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Networking
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
-
Number of Channels
10
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
172-QFN Dual Rows, Exposed Pad
Supplier Device Package
172-QFN
VSC7512XMY PDF Datasheet
VSC7512XMY Related Parts
VSC3303YHV-01
VSC3303YHV-01
Microchip Technology
IC SWITCH 4:4 8.5GBPS 36FCBGA
VSC3304YHV-01
VSC3304YHV-01
Microchip Technology
IC CROSSPOINT SWITCH 4:4 36FCBGA
VSC3308YKU
VSC3308YKU
Microchip Technology
IC CROSSPOINT SWITCH 8X8
VSC3312YYP-01
VSC3312YYP-01
Microchip Technology
IC SWITCH 16X16 6.5GBPS 196FCBGA
VSC3316YYP
VSC3316YYP
Microchip Technology
IC CROSSPOINT SWITCH 16X16
VSC3316YYP-60
VSC3316YYP-60
Microchip Technology
IC SWITCH 16X16 11.5GBPS
VSC3340XJJ-01
VSC3340XJJ-01
Microchip Technology
IC CROSSPOINT SW 40X40 484-FCBGA
VSC7389XHO
VSC7389XHO
Microchip Technology
IC SW SMART ETHER 16PORT 596-BGA
VSC7390XHO
VSC7390XHO
Microchip Technology
IC SW SMART ETHER 24PORT 596-BGA
VSC7395XYV
VSC7395XYV
Microchip Technology
IC SWITCH ETHER GIGABIT 364-BGA
VSC7395XYV-03
VSC7395XYV-03
Microchip Technology
IC SWITCH ETHER GIGABIT 364-BGA
VSC7398XYU
VSC7398XYU
Microchip Technology
IC SWITCH ETHER GIGABIT 757-BGA
VSC7512XMY Compare Parts
  • VSC7512XMY vs VSC7549-V/5CC
  • VSC7512XMY vs VSC7546TSN-V/5CC
  • VSC7512XMY vs VSC7546-V/5CC
  • VSC7512XMY vs VSC7514XKS
  • VSC7512XMY vs VSC7513XKS
  • VSC7512XMY vs VSC7511XMY
  • VSC7512XMY vs VSC7398XYU
  • VSC7512XMY vs VSC7395XYV-03
  • VSC7512XMY vs VSC7395XYV
  • VSC7512XMY vs VSC7390XHO
  • VSC7512XMY vs VSC7389XHO
  • VSC7512XMY vs VSC3340XJJ-01
  • VSC7512XMY vs VSC3316YYP-60
  • VSC7512XMY vs VSC3316YYP
  • VSC7512XMY vs VSC3312YYP-01
  • VSC7512XMY vs VSC3308YKU
  • VSC7512XMY vs VSC3304YHV-01
  • VSC7512XMY vs VSC3303YHV-01
  • VSC7512XMY vs VSC9128XVH
  • VSC7512XMY vs VSC9128VH
  • VSC7512XMY vs VSC9125XVH
  • VSC7512XMY vs VSC9125VH
  • VSC7512XMY vs VSC9118XVH/E
  • VSC7512XMY vs VSC9118VH/E
  • VSC7512XMY vs VSC7514EV
  • VSC7512XMY vs VSC7391XHO
  • VSC7512XMY vs VSC7385XYV
  • VSC7512XMY vs VSC7346YHU-01
  • VSC7512XMY vs VSC7331XVH
  • VSC7512XMY vs VSC7323XVH
  • VSC7512XMY vs VSC7323VH
  • VSC7512XMY vs VSC3340YJJ-31
  • VSC7512XMY vs VSC3340YJJ-01
  • VSC7512XMY vs VSC3340XJJ-31
  • VSC7512XMY vs VSC3340EV
  • VSC7512XMY vs VSC3316HDMIEV
  • VSC7512XMY vs VSC3316EV
  • VSC7512XMY vs VSC3312YYP-31
  • VSC7512XMY vs VSC3312YP-01
  • VSC7512XMY vs VSC3312EV
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description