Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology USB5744BT-I/2GX01
USB5744BT-I/2GX01
Active
Interface - Controllers
Description:
IC HUB CTLR USB 56VQFN
Manufacturer:
Microchip Technology
Datasheet:
USB5744BT-I/2GX01 Datasheet
History Price: $7.95000
In Stock: 16300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
USB5744BT-I/2GX01 Specification
Specification
Part No
USB5744BT-I/2GX01
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Hub Controller
Interface
Serial, SMBus, SPI
Standards
USB 2.0, USB 3.1
Voltage - Supply
1.08V ~ 1.32V, 3V ~ 3.6V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-VQFN (7x7)
USB5744BT-I/2GX01 PDF Datasheet
USB5744BT-I/2GX01 Datasheet
Click and Download: USB5744BT-I/2GX01 Datasheet
USB5744BT-I/2GX01 Related Parts
USB2223-NU-02
Microchip Technology
IC CTRLR USB FLASH/CIR 128-TQFP
USB2228-NU-05
Microchip Technology
IC CTRLR USB2.0 FLASH 128-VTQFP
USB2229-NU-02
Microchip Technology
IC CONTROLLER IRDA 128TQFP
USB2230-NU-02
Microchip Technology
IC CTRLR USB FLASH/IRDA 128-TQFP
USB2241-AEZG-05
Microchip Technology
IC MEDIA CTRLR USB 2.0 36-QFN
USB2241-AEZG-06
Microchip Technology
IC CONTROLLER USB 36QFN
USB2244-AEZG-05
Microchip Technology
IC MEDIA CTRLR USB 2.0 36-QFNE3
USB2244-AEZG-06
Microchip Technology
IC MEDIA CTRLR USB 2.0 36-QFNE3
USB2250-NU-05
Microchip Technology
IC CTRLR USB2.0 FLASH 128VTQFP
USB2250-NU-05-DR1
Microchip Technology
IC USB CONTROLLER 128TQFP
USB2250-NU-06
Microchip Technology
IC CONTROLLER USB 128VTGFP
USB2250I-NU-06
Microchip Technology
IC CONTROLLER USB 128VTGFP
USB5744BT-I/2GX01 Compare Parts
USB5744BT-I/2GX01 vs USBN9604SLBX/NOPB
USB5744BT-I/2GX01 vs USBN9604SLBX-TI
USB5744BT-I/2GX01 vs USBN9604SLBX
USB5744BT-I/2GX01 vs USBN9604SLBX
USB5744BT-I/2GX01 vs USBN9604SLB/NOPB
USB5744BT-I/2GX01 vs USBN9604SLB
USB5744BT-I/2GX01 vs USBN9604SLB
USB5744BT-I/2GX01 vs USBN9604-28MX/NOPB
USB5744BT-I/2GX01 vs USBN9604-28MX/NOPB
USB5744BT-I/2GX01 vs USBN9604-28MX
USB5744BT-I/2GX01 vs USBN9604-28M/NOPB
USB5744BT-I/2GX01 vs USBN9604-28M/NOPB
USB5744BT-I/2GX01 vs USBN9603SLBX/NOPB
USB5744BT-I/2GX01 vs USBN9603SLBX/NOPB
USB5744BT-I/2GX01 vs USBN9603SLBX
USB5744BT-I/2GX01 vs USBN9603SLB/NOPB
USB5744BT-I/2GX01 vs USBN9603SLB/NOPB
USB5744BT-I/2GX01 vs USBN9603-28MX/NOPB
USB5744BT-I/2GX01 vs USBN9603-28M/NOPB
USB5744BT-I/2GX01 vs USBN9602-28MX
USB5744BT-I/2GX01 vs USB7252T/KDX
USB5744BT-I/2GX01 vs USB7252CT/KDX
USB5744BT-I/2GX01 vs USB7252CT-I/KDX
USB5744BT-I/2GX01 vs USB7252C/KDX
USB5744BT-I/2GX01 vs USB7252C-I/KDX
USB5744BT-I/2GX01 vs USB7252/KDX
USB5744BT-I/2GX01 vs USB7216T/KDX
USB5744BT-I/2GX01 vs USB7216CT/KDXD01
USB5744BT-I/2GX01 vs USB7216CT/KDX
USB5744BT-I/2GX01 vs USB7216CT-I/KDX
USB5744BT-I/2GX01 vs USB7216C/KDX
USB5744BT-I/2GX01 vs USB7216C-I/KDX
USB5744BT-I/2GX01 vs USB7216/KDX
USB5744BT-I/2GX01 vs USB7206T/KDX
USB5744BT-I/2GX01 vs USB7206T-I/KDX
USB5744BT-I/2GX01 vs USB7206CT/KDXD01
USB5744BT-I/2GX01 vs USB7206CT/KDX
USB5744BT-I/2GX01 vs USB7206CT-I/KDX
USB5744BT-I/2GX01 vs USB7206C/KDX
USB5744BT-I/2GX01 vs USB7206C-I/KDX
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller