☰
USB2422I-CP
USB2422I-CP
Obsolete
Description:  IC CONTROLLER USB 24QFN
Manufacturer:  Microchip Technology
Datasheet:   USB2422I-CP Datasheet
History Price: Obsolete
In Stock: 14830
USB2422I-CP Specification
Specification
Part No
USB2422I-CP
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Hub Controller
Interface
USB
Standards
USB 2.0
Voltage - Supply
3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
-
Supplier Device Package
-
USB2422I-CP Related Parts
USB2223-NU-02
USB2223-NU-02
Microchip Technology
IC CTRLR USB FLASH/CIR 128-TQFP
USB2228-NU-05
USB2228-NU-05
Microchip Technology
IC CTRLR USB2.0 FLASH 128-VTQFP
USB2229-NU-02
USB2229-NU-02
Microchip Technology
IC CONTROLLER IRDA 128TQFP
USB2230-NU-02
USB2230-NU-02
Microchip Technology
IC CTRLR USB FLASH/IRDA 128-TQFP
USB2241-AEZG-05
USB2241-AEZG-05
Microchip Technology
IC MEDIA CTRLR USB 2.0 36-QFN
USB2241-AEZG-06
USB2241-AEZG-06
Microchip Technology
IC CONTROLLER USB 36QFN
USB2244-AEZG-05
USB2244-AEZG-05
Microchip Technology
IC MEDIA CTRLR USB 2.0 36-QFNE3
USB2244-AEZG-06
USB2244-AEZG-06
Microchip Technology
IC MEDIA CTRLR USB 2.0 36-QFNE3
USB2250-NU-05
USB2250-NU-05
Microchip Technology
IC CTRLR USB2.0 FLASH 128VTQFP
USB2250-NU-05-DR1
USB2250-NU-05-DR1
Microchip Technology
IC USB CONTROLLER 128TQFP
USB2250-NU-06
USB2250-NU-06
Microchip Technology
IC CONTROLLER USB 128VTGFP
USB2250I-NU-06
USB2250I-NU-06
Microchip Technology
IC CONTROLLER USB 128VTGFP
USB2422I-CP Compare Parts
  • USB2422I-CP vs USBN9604SLBX/NOPB
  • USB2422I-CP vs USBN9604SLBX-TI
  • USB2422I-CP vs USBN9604SLBX
  • USB2422I-CP vs USBN9604SLBX
  • USB2422I-CP vs USBN9604SLB/NOPB
  • USB2422I-CP vs USBN9604SLB
  • USB2422I-CP vs USBN9604SLB
  • USB2422I-CP vs USBN9604-28MX/NOPB
  • USB2422I-CP vs USBN9604-28MX/NOPB
  • USB2422I-CP vs USBN9604-28MX
  • USB2422I-CP vs USBN9604-28M/NOPB
  • USB2422I-CP vs USBN9604-28M/NOPB
  • USB2422I-CP vs USBN9603SLBX/NOPB
  • USB2422I-CP vs USBN9603SLBX/NOPB
  • USB2422I-CP vs USBN9603SLBX
  • USB2422I-CP vs USBN9603SLB/NOPB
  • USB2422I-CP vs USBN9603SLB/NOPB
  • USB2422I-CP vs USBN9603-28MX/NOPB
  • USB2422I-CP vs USBN9603-28M/NOPB
  • USB2422I-CP vs USBN9602-28MX
  • USB2422I-CP vs USB7252T/KDX
  • USB2422I-CP vs USB7252CT/KDX
  • USB2422I-CP vs USB7252CT-I/KDX
  • USB2422I-CP vs USB7252C/KDX
  • USB2422I-CP vs USB7252C-I/KDX
  • USB2422I-CP vs USB7252/KDX
  • USB2422I-CP vs USB7216T/KDX
  • USB2422I-CP vs USB7216CT/KDXD01
  • USB2422I-CP vs USB7216CT/KDX
  • USB2422I-CP vs USB7216CT-I/KDX
  • USB2422I-CP vs USB7216C/KDX
  • USB2422I-CP vs USB7216C-I/KDX
  • USB2422I-CP vs USB7216/KDX
  • USB2422I-CP vs USB7206T/KDX
  • USB2422I-CP vs USB7206T-I/KDX
  • USB2422I-CP vs USB7206CT/KDXD01
  • USB2422I-CP vs USB7206CT/KDX
  • USB2422I-CP vs USB7206CT-I/KDX
  • USB2422I-CP vs USB7206C/KDX
  • USB2422I-CP vs USB7206C-I/KDX
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller