Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Microchip Technology TC648EOA
TC648EOA
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 3V-5.5V 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
TC648EOA Datasheet
History Price: $1.80000
In Stock: 40960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TC648EOA Specification
Specification
Part No
TC648EOA
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Controller - Speed
Output Configuration
Pre-Driver - Low Side
Interface
Parallel
Technology
-
Step Resolution
-
Applications
Fan Controller
Current - Output
-
Voltage - Supply
3V ~ 5.5V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TC648EOA PDF Datasheet
TC648EOA Datasheet
Click and Download: TC648EOA Datasheet
TC648EOA Related Parts
TC642BEOA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642BEOA713
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642BEPA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8DIP
TC642BEUA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
TC642BEUA713
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
TC642COA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642COA713
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642CPA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8DIP
TC642EOA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642EOA713
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642EUA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
TC642EUA713
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
TC648EOA Compare Parts
TC648EOA vs TC665EUN
TC648EOA vs TC664EUNTR
TC648EOA vs TC664EUN
TC648EOA vs TC655EUNTR
TC648EOA vs TC655EUN
TC648EOA vs TC654EUNTR
TC648EOA vs TC654EUN
TC648EOA vs TC649VUATR
TC648EOA vs TC649VUA
TC648EOA vs TC649VPA
TC648EOA vs TC649VOATR
TC648EOA vs TC649VOA
TC648EOA vs TC649EUATR
TC648EOA vs TC649EUA
TC648EOA vs TC649EOATR
TC648EOA vs TC649EOA
TC648EOA vs TC649BEUATR
TC648EOA vs TC649BEUA
TC648EOA vs TC649BEPA
TC648EOA vs TC649BEOATR
TC648EOA vs TC649BEOA
TC648EOA vs TC648VUA713
TC648EOA vs TC648VUA
TC648EOA vs TC648VPA
TC648EOA vs TC648VOA713
TC648EOA vs TC648VOA
TC648EOA vs TC648EUA713
TC648EOA vs TC648EUA
TC648EOA vs TC648EOA713
TC648EOA vs TC648BEUA713
TC648EOA vs TC648BEUA
TC648EOA vs TC648BEPA
TC648EOA vs TC648BEOA713
TC648EOA vs TC648BEOA
TC648EOA vs TC647VUATR
TC648EOA vs TC647VUA
TC648EOA vs TC647VPA
TC648EOA vs TC647VOATR
TC648EOA vs TC647VOA
TC648EOA vs TC647EUATR
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B