Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Microchip Technology TC642COA
TC642COA
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 3V-5.5V 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
TC642COA Datasheet
History Price: $2.09000
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TC642COA Specification
Specification
Part No
TC642COA
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Series
FanSense
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Controller - Speed
Output Configuration
Pre-Driver - Low Side
Interface
Parallel
Technology
-
Step Resolution
-
Applications
Fan Controller
Current - Output
-
Voltage - Supply
3V ~ 5.5V
Voltage - Load
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TC642COA PDF Datasheet
TC642COA Datasheet
Click and Download: TC642COA Datasheet
TC642COA Related Parts
TC642BEOA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642BEOA713
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642BEPA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8DIP
TC642BEUA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
TC642BEUA713
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
TC642COA713
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642CPA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8DIP
TC642EOA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642EOA713
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642EUA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
TC642EUA713
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
TC642VOA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642COA Compare Parts
TC642COA vs TC665EUN
TC642COA vs TC664EUNTR
TC642COA vs TC664EUN
TC642COA vs TC655EUNTR
TC642COA vs TC655EUN
TC642COA vs TC654EUNTR
TC642COA vs TC654EUN
TC642COA vs TC649VUATR
TC642COA vs TC649VUA
TC642COA vs TC649VPA
TC642COA vs TC649VOATR
TC642COA vs TC649VOA
TC642COA vs TC649EUATR
TC642COA vs TC649EUA
TC642COA vs TC649EOATR
TC642COA vs TC649EOA
TC642COA vs TC649BEUATR
TC642COA vs TC649BEUA
TC642COA vs TC649BEPA
TC642COA vs TC649BEOATR
TC642COA vs TC649BEOA
TC642COA vs TC648VUA713
TC642COA vs TC648VUA
TC642COA vs TC648VPA
TC642COA vs TC648VOA713
TC642COA vs TC648VOA
TC642COA vs TC648EUA713
TC642COA vs TC648EUA
TC642COA vs TC648EOA713
TC642COA vs TC648EOA
TC642COA vs TC648BEUA713
TC642COA vs TC648BEUA
TC642COA vs TC648BEPA
TC642COA vs TC648BEOA713
TC642COA vs TC648BEOA
TC642COA vs TC647VUATR
TC642COA vs TC647VUA
TC642COA vs TC647VPA
TC642COA vs TC647VOATR
TC642COA vs TC647VOA
Customer Reviews
4.95 out of 5.00 stars from 161 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!