☰
TC1121CUA
TC1121CUA
Obsolete
Description:  IC REG CHARGE PUMP INV 8MSOP
Manufacturer:  Microchip Technology
Datasheet:   TC1121CUA Datasheet
History Price: Obsolete
In Stock: 27475
TC1121CUA Specification
Specification
Part No
TC1121CUA
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ratiometric
Output Configuration
Negative
Topology
Charge Pump
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
2.4V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
-Vin
Voltage - Output (Max)
-
Current - Output
100mA
Frequency - Switching
10kHz ~ 200kHz
Synchronous Rectifier
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
TC1121CUA PDF Datasheet
TC1121CUA Related Parts
TC1044SCOA
TC1044SCOA
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC1044SCOA713
TC1044SCOA713
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC1044SCPA
TC1044SCPA
Microchip Technology
IC REG CHARGE PUMP INV 20MA 8DIP
TC1044SEOA
TC1044SEOA
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC1044SEOA713
TC1044SEOA713
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC1044SEPA
TC1044SEPA
Microchip Technology
IC REG CHARGE PUMP INV 20MA 8DIP
TC1044SIJA
TC1044SIJA
Microchip Technology
IC REG CHARG PUMP INV 8CERDIP
TC1044SMJA
TC1044SMJA
Microchip Technology
IC REG CHARG PUMP INV 8CERDIP
TC1121COA
TC1121COA
Microchip Technology
IC REG CHARGE PUMP INV 8SOIC
TC1121COA713
TC1121COA713
Microchip Technology
IC REG CHARGE PUMP INV 8SOIC
TC1121CPA
TC1121CPA
Microchip Technology
IC REG CHARG PUMP INV 100MA 8DIP
TC1121CUA713
TC1121CUA713
Microchip Technology
IC REG CHARGE PUMP INV 8MSOP
TC1121CUA Compare Parts
  • TC1121CUA vs TC1240AECHTR
  • TC1121CUA vs TC1222ECHTR
  • TC1121CUA vs TC1221ECHTR
  • TC1121CUA vs TC1220ECHTR
  • TC1121CUA vs TC1220ECH718
  • TC1121CUA vs TC1219ECHTR
  • TC1121CUA vs TC120503EHATR
  • TC1121CUA vs TC120333EHATR
  • TC1121CUA vs TC120303EHATR
  • TC1121CUA vs TC115501EMTTR
  • TC1121CUA vs TC115331EMTTR
  • TC1121CUA vs TC115301EMTTR
  • TC1121CUA vs TC1121EUA713
  • TC1121CUA vs TC1121EUA
  • TC1121CUA vs TC1121EPA
  • TC1121CUA vs TC1121EOA713
  • TC1121CUA vs TC1121EOA
  • TC1121CUA vs TC1121CUA713
  • TC1121CUA vs TC1121CPA
  • TC1121CUA vs TC1121COA713
  • TC1121CUA vs TC1121COA
  • TC1121CUA vs TC1044SMJA
  • TC1121CUA vs TC1044SIJA
  • TC1121CUA vs TC1044SEPA
  • TC1121CUA vs TC1044SEOA713
  • TC1121CUA vs TC1044SEOA
  • TC1121CUA vs TC1044SCPA
  • TC1121CUA vs TC1044SCOA713
  • TC1121CUA vs TC1044SCOA
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description