☰
SG1644T
SG1644T
Active
Description:  HALF BRIDGE DRIVER, NON-INVERTIN
Manufacturer:  Microchip Technology
Datasheet:   SG1644T Datasheet
History Price: Active
In Stock: 26120
SG1644T Specification
Specification
Part No
SG1644T
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
Military, MIL-STD-883
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
4.5V ~ 20V
Logic Voltage - VIL, VIH
0.7V, 2V
Current - Peak Output (Source, Sink)
500mA, 500mA
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
35ns, 30ns
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-99-8 Metal Can
Supplier Device Package
TO-99
SG1644T Related Parts
SG1626T
SG1626T
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1626T-883B
SG1626T-883B
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1626T-DESC
SG1626T-DESC
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1644T-883B
SG1644T-883B
Microchip Technology
HALF BRIDGE DRIVER, NON-INVERTIN
SG1644T-DESC
SG1644T-DESC
Microchip Technology
HALF BRIDGE DRIVER, NON-INVERTIN
SG1626J
SG1626J
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1626J-883B
SG1626J-883B
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1626J-DESC
SG1626J-DESC
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1626L-883B
SG1626L-883B
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1626Y
SG1626Y
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1626Y-883B
SG1626Y-883B
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1626Y-DESC
SG1626Y-DESC
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1644T Compare Parts
  • SG1644T vs SG1644T-883B
  • SG1644T vs SG1626T-DESC
  • SG1644T vs SG1626T-883B
  • SG1644T vs SG1626T
  • SG1644T vs SG1644Y-DESC
  • SG1644T vs SG1644Y-883B
  • SG1644T vs SG1644Y
  • SG1644T vs SG1644L-DESC
  • SG1644T vs SG1644L-883B
  • SG1644T vs SG1644J-DESC
  • SG1644T vs SG1644J-883B
  • SG1644T vs SG1644J
  • SG1644T vs SG1626Y-DESC
  • SG1644T vs SG1626Y-883B
  • SG1644T vs SG1626Y
  • SG1644T vs SG1626L-883B
  • SG1644T vs SG1626J-DESC
  • SG1644T vs SG1626J-883B
  • SG1644T vs SG1626J
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!