☰
SG1626J
SG1626J
Active
Description:  HALF BRIDGE DRIVER, INVERTING, H
Manufacturer:  Microchip Technology
Datasheet:   SG1626J Datasheet
History Price: Active
In Stock: 39645
SG1626J Specification
Specification
Part No
SG1626J
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
Military, MIL-STD-883
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
22V
Logic Voltage - VIL, VIH
0.7V, 2V
Current - Peak Output (Source, Sink)
3A
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
30ns, 30ns
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
SG1626J Related Parts
SG1626T
SG1626T
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1626T-883B
SG1626T-883B
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1626T-DESC
SG1626T-DESC
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1644T
SG1644T
Microchip Technology
HALF BRIDGE DRIVER, NON-INVERTIN
SG1644T-883B
SG1644T-883B
Microchip Technology
HALF BRIDGE DRIVER, NON-INVERTIN
SG1644T-DESC
SG1644T-DESC
Microchip Technology
HALF BRIDGE DRIVER, NON-INVERTIN
SG1626J-883B
SG1626J-883B
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1626J-DESC
SG1626J-DESC
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1626L-883B
SG1626L-883B
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1626Y
SG1626Y
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1626Y-883B
SG1626Y-883B
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1626Y-DESC
SG1626Y-DESC
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H
SG1626J Compare Parts
  • SG1626J vs SG1644T-883B
  • SG1626J vs SG1644T
  • SG1626J vs SG1626T-DESC
  • SG1626J vs SG1626T-883B
  • SG1626J vs SG1626T
  • SG1626J vs SG1644Y-DESC
  • SG1626J vs SG1644Y-883B
  • SG1626J vs SG1644Y
  • SG1626J vs SG1644L-DESC
  • SG1626J vs SG1644L-883B
  • SG1626J vs SG1644J-DESC
  • SG1626J vs SG1644J-883B
  • SG1626J vs SG1644J
  • SG1626J vs SG1626Y-DESC
  • SG1626J vs SG1626Y-883B
  • SG1626J vs SG1626Y
  • SG1626J vs SG1626L-883B
  • SG1626J vs SG1626J-DESC
  • SG1626J vs SG1626J-883B
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase