Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology PM8316-PI
PM8316-PI
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 84/63 CHAN
Manufacturer:
Microchip Technology
Datasheet:
PM8316-PI Datasheet
History Price: Obsolete
In Stock: 16640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PM8316-PI Specification
Specification
Part No
PM8316-PI
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Framer
Interface
E1, J1, T1
Number of Circuits
84
Voltage - Supply
1.8V, 3.3V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
324-FBGA
Supplier Device Package
324-PBGA (23x23)
PM8316-PI PDF Datasheet
PM8316-PI Datasheet
Click and Download: PM8316-PI Datasheet
PM8316-PI Related Parts
PM8310A-FEI
Microchip Technology
IC TELECOM INTERFACE
PM8310A-FXI
Microchip Technology
IC TELECOM INTERFACE
PM8311A-FEI
Microchip Technology
IC TELECOM INTERFACE
PM8312-PGI
Microchip Technology
IC TELECOM INTERFACE 32 CHAN
PM8312-PI
Microchip Technology
IC TELECOM INTERFACE 32 CHAN
PM8316-PGI
Microchip Technology
IC TELECOM INTERFACE 84/63 CHAN
PM8318-FXI
Microchip Technology
IC TELECOM INTERFACE
PM8320-PGI
Microchip Technology
IC TELECOM INTERFACE 324BGA
PM8320-PI
Microchip Technology
IC TELECOM INTERFACE 324BGA
PM8321-PGI
Microchip Technology
IC TELECOM INTERFACE HI DENSITY
PM8321-PI
Microchip Technology
IC TELECOM INTERFACE HI DENSITY
PM8324-FEI
Microchip Technology
IC TELECOM INTERFACE
PM8316-PI Compare Parts
PM8316-PI vs PM8310A-FXI
PM8316-PI vs PM8310A-FEI
PM8316-PI vs PM8620-BGI
PM8316-PI vs PM8324-FXI
PM8316-PI vs PM8324-FGI
PM8316-PI vs PM8324-FEI
PM8316-PI vs PM8321-PI
PM8316-PI vs PM8321-PGI
PM8316-PI vs PM8320-PI
PM8316-PI vs PM8320-PGI
PM8316-PI vs PM8318-FXI
PM8316-PI vs PM8316-PGI
PM8316-PI vs PM8312-PI
PM8316-PI vs PM8312-PGI
PM8316-PI vs PM8356-PI
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much