☰
PM8310A-FXI
PM8310A-FXI
Obsolete
Description:  IC TELECOM INTERFACE
Manufacturer:  Microchip Technology
Datasheet:   PM8310A-FXI Datasheet
History Price: Obsolete
In Stock: 42240
PM8310A-FXI Specification
Specification
Part No
PM8310A-FXI
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Framer
Interface
E1, T1
Number of Circuits
1
Voltage - Supply
-
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
896-BGA, FCBGA
Supplier Device Package
896-FCBGA (31x31)
PM8310A-FXI PDF Datasheet
PM8310A-FXI Related Parts
PM8310A-FEI
PM8310A-FEI
Microchip Technology
IC TELECOM INTERFACE
PM8311A-FEI
PM8311A-FEI
Microchip Technology
IC TELECOM INTERFACE
PM8312-PGI
PM8312-PGI
Microchip Technology
IC TELECOM INTERFACE 32 CHAN
PM8312-PI
PM8312-PI
Microchip Technology
IC TELECOM INTERFACE 32 CHAN
PM8316-PGI
PM8316-PGI
Microchip Technology
IC TELECOM INTERFACE 84/63 CHAN
PM8316-PI
PM8316-PI
Microchip Technology
IC TELECOM INTERFACE 84/63 CHAN
PM8318-FXI
PM8318-FXI
Microchip Technology
IC TELECOM INTERFACE
PM8320-PGI
PM8320-PGI
Microchip Technology
IC TELECOM INTERFACE 324BGA
PM8320-PI
PM8320-PI
Microchip Technology
IC TELECOM INTERFACE 324BGA
PM8321-PGI
PM8321-PGI
Microchip Technology
IC TELECOM INTERFACE HI DENSITY
PM8321-PI
PM8321-PI
Microchip Technology
IC TELECOM INTERFACE HI DENSITY
PM8324-FEI
PM8324-FEI
Microchip Technology
IC TELECOM INTERFACE
PM8310A-FXI Compare Parts
  • PM8310A-FXI vs PM8310A-FEI
  • PM8310A-FXI vs PM8620-BGI
  • PM8310A-FXI vs PM8324-FXI
  • PM8310A-FXI vs PM8324-FGI
  • PM8310A-FXI vs PM8324-FEI
  • PM8310A-FXI vs PM8321-PI
  • PM8310A-FXI vs PM8321-PGI
  • PM8310A-FXI vs PM8320-PI
  • PM8310A-FXI vs PM8320-PGI
  • PM8310A-FXI vs PM8318-FXI
  • PM8310A-FXI vs PM8316-PI
  • PM8310A-FXI vs PM8316-PGI
  • PM8310A-FXI vs PM8312-PI
  • PM8310A-FXI vs PM8312-PGI
  • PM8310A-FXI vs PM8356-PI
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much