☰
PL565-37DC
PL565-37DC
Active
Description:  IC FREQUENCY MULT DIE
Manufacturer:  Microchip Technology
Datasheet:   PL565-37DC Datasheet
History Price: Active
In Stock: 20540
PL565-37DC Specification
Specification
Part No
PL565-37DC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Frequency Multiplier
PLL
No
Input
Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
250MHz
Divider/Multiplier
No/Yes
Voltage - Supply
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
PL565-37DC Related Parts
PL500-15SI
PL500-15SI
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-15SI-R
PL500-15SI-R
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-16SC
PL500-16SC
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-16SC-R
PL500-16SC-R
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-16SI
PL500-16SI
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-16SI-R
PL500-16SI-R
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-16TC
PL500-16TC
Microchip Technology
IC VCXO TSOT23-6
PL500-17SC
PL500-17SC
Microchip Technology
IC VCXO 36MHZ 8SOP
PL500-17SC-R
PL500-17SC-R
Microchip Technology
IC VCXO 36MHZ 8SOP
PL500-17SI
PL500-17SI
Microchip Technology
IC VCXO 36MHZ 8SOIC
PL500-17SI-R
PL500-17SI-R
Microchip Technology
IC VCXO 36MHZ 8SOIC
PL500-17TC
PL500-17TC
Microchip Technology
IC VCXO SOT23-6
PL565-37DC Compare Parts
  • PL565-37DC vs PL585-P8-358OC
  • PL565-37DC vs PL585-P8-258OC-R
  • PL565-37DC vs PL585-P8-258OC
  • PL565-37DC vs PL585-P8-168OC-R
  • PL565-37DC vs PL585-P8-168OC
  • PL565-37DC vs PL585-P8-148OC-R
  • PL565-37DC vs PL585-P8-148OC
  • PL565-37DC vs PL585-P8-128OC-R
  • PL565-37DC vs PL585-P8-128OC
  • PL565-37DC vs PL585-P8-108OC-R
  • PL565-37DC vs PL585-P8-108OC
  • PL565-37DC vs PL585-P8-088OC-R
  • PL565-37DC vs PL585-P8-088OC
  • PL565-37DC vs PL585-P8-078OC-R
  • PL565-37DC vs PL585-P8-078OC
  • PL565-37DC vs PL585-P8-068OC-R
  • PL565-37DC vs PL585-P8-068OC
  • PL565-37DC vs PL585-P8-058OC-R
  • PL565-37DC vs PL585-P8-058OC
  • PL565-37DC vs PL585-P8-048OC-R
  • PL565-37DC vs PL585-P8-048OC
  • PL565-37DC vs PL585-P8-038OC-R
  • PL565-37DC vs PL585-P8-038OC
  • PL565-37DC vs PL585-P8-028OC-R
  • PL565-37DC vs PL585-P8-028OC
  • PL565-37DC vs PL585-P8-020OC-R
  • PL565-37DC vs PL585-P8-020OC
  • PL565-37DC vs PL583000XC
  • PL565-37DC vs PL580-39QI-R
  • PL565-37DC vs PL580-39QI
  • PL565-37DC vs PL580-39OI
  • PL565-37DC vs PL580-39OC-R
  • PL565-37DC vs PL580-39OC
  • PL565-37DC vs PL580-38QI-R
  • PL565-37DC vs PL580-38QI
  • PL565-37DC vs PL580-38OI-R
  • PL565-37DC vs PL580-38OI
  • PL565-37DC vs PL580-38OC-R
  • PL565-37DC vs PL580-38OC
  • PL565-37DC vs PL580-37QC-R
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied