Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Microchip Technology PL500-16TC
PL500-16TC
Discontinued
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC VCXO TSOT23-6
Manufacturer:
Microchip Technology
Datasheet:
PL500-16TC Datasheet
History Price: Discontinued at Digi-Key
In Stock: 9280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PL500-16TC Specification
Specification
Part No
PL500-16TC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Voltage Controlled Crystal Oscillator (VCXO)
PLL
No
Input
Crystal
Output
LVCMOS, TTL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
18MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.25V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
TSOT-23-6
PL500-16TC PDF Datasheet
PL500-16TC Datasheet
Click and Download: PL500-16TC Datasheet
PL500-16TC Related Parts
PL500-15SI
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-15SI-R
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-16SC
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-16SC-R
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-16SI
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-16SI-R
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-17SC
Microchip Technology
IC VCXO 36MHZ 8SOP
PL500-17SC-R
Microchip Technology
IC VCXO 36MHZ 8SOP
PL500-17SI
Microchip Technology
IC VCXO 36MHZ 8SOIC
PL500-17SI-R
Microchip Technology
IC VCXO 36MHZ 8SOIC
PL500-17TC
Microchip Technology
IC VCXO SOT23-6
PL500-17TC-R
Microchip Technology
IC VCXO SOT23-6
PL500-16TC Compare Parts
PL500-16TC vs PL585-P8-358OC
PL500-16TC vs PL585-P8-258OC-R
PL500-16TC vs PL585-P8-258OC
PL500-16TC vs PL585-P8-168OC-R
PL500-16TC vs PL585-P8-168OC
PL500-16TC vs PL585-P8-148OC-R
PL500-16TC vs PL585-P8-148OC
PL500-16TC vs PL585-P8-128OC-R
PL500-16TC vs PL585-P8-128OC
PL500-16TC vs PL585-P8-108OC-R
PL500-16TC vs PL585-P8-108OC
PL500-16TC vs PL585-P8-088OC-R
PL500-16TC vs PL585-P8-088OC
PL500-16TC vs PL585-P8-078OC-R
PL500-16TC vs PL585-P8-078OC
PL500-16TC vs PL585-P8-068OC-R
PL500-16TC vs PL585-P8-068OC
PL500-16TC vs PL585-P8-058OC-R
PL500-16TC vs PL585-P8-058OC
PL500-16TC vs PL585-P8-048OC-R
PL500-16TC vs PL585-P8-048OC
PL500-16TC vs PL585-P8-038OC-R
PL500-16TC vs PL585-P8-038OC
PL500-16TC vs PL585-P8-028OC-R
PL500-16TC vs PL585-P8-028OC
PL500-16TC vs PL585-P8-020OC-R
PL500-16TC vs PL585-P8-020OC
PL500-16TC vs PL583000XC
PL500-16TC vs PL580-39QI-R
PL500-16TC vs PL580-39QI
PL500-16TC vs PL580-39OI
PL500-16TC vs PL580-39OC-R
PL500-16TC vs PL580-39OC
PL500-16TC vs PL580-38QI-R
PL500-16TC vs PL580-38QI
PL500-16TC vs PL580-38OI-R
PL500-16TC vs PL580-38OI
PL500-16TC vs PL580-38OC-R
PL500-16TC vs PL580-38OC
PL500-16TC vs PL580-37QC-R
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied