Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Microchip Technology PL520-80DC
PL520-80DC
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC VCXO
Manufacturer:
Microchip Technology
Datasheet:
PL520-80DC Datasheet
History Price: Obsolete
In Stock: 40350
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PL520-80DC Specification
Specification
Part No
PL520-80DC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Voltage Controlled Crystal Oscillator (VCXO)
PLL
No
Input
Crystal
Output
LVCMOS, LVDS, LVPECL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
65MHz
Divider/Multiplier
No/No
Voltage - Supply
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
PL520-80DC PDF Datasheet
PL520-80DC Datasheet
Click and Download: PL520-80DC Datasheet
PL520-80DC Related Parts
PL500-15SI
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-15SI-R
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-16SC
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-16SC-R
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-16SI
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-16SI-R
Microchip Technology
IC VCXO 18MHZ 8SOIC
PL500-16TC
Microchip Technology
IC VCXO TSOT23-6
PL500-17SC
Microchip Technology
IC VCXO 36MHZ 8SOP
PL500-17SC-R
Microchip Technology
IC VCXO 36MHZ 8SOP
PL500-17SI
Microchip Technology
IC VCXO 36MHZ 8SOIC
PL500-17SI-R
Microchip Technology
IC VCXO 36MHZ 8SOIC
PL500-17TC
Microchip Technology
IC VCXO SOT23-6
PL520-80DC Compare Parts
PL520-80DC vs PL585-P8-358OC
PL520-80DC vs PL585-P8-258OC-R
PL520-80DC vs PL585-P8-258OC
PL520-80DC vs PL585-P8-168OC-R
PL520-80DC vs PL585-P8-168OC
PL520-80DC vs PL585-P8-148OC-R
PL520-80DC vs PL585-P8-148OC
PL520-80DC vs PL585-P8-128OC-R
PL520-80DC vs PL585-P8-128OC
PL520-80DC vs PL585-P8-108OC-R
PL520-80DC vs PL585-P8-108OC
PL520-80DC vs PL585-P8-088OC-R
PL520-80DC vs PL585-P8-088OC
PL520-80DC vs PL585-P8-078OC-R
PL520-80DC vs PL585-P8-078OC
PL520-80DC vs PL585-P8-068OC-R
PL520-80DC vs PL585-P8-068OC
PL520-80DC vs PL585-P8-058OC-R
PL520-80DC vs PL585-P8-058OC
PL520-80DC vs PL585-P8-048OC-R
PL520-80DC vs PL585-P8-048OC
PL520-80DC vs PL585-P8-038OC-R
PL520-80DC vs PL585-P8-038OC
PL520-80DC vs PL585-P8-028OC-R
PL520-80DC vs PL585-P8-028OC
PL520-80DC vs PL585-P8-020OC-R
PL520-80DC vs PL585-P8-020OC
PL520-80DC vs PL583000XC
PL520-80DC vs PL580-39QI-R
PL520-80DC vs PL580-39QI
PL520-80DC vs PL580-39OI
PL520-80DC vs PL580-39OC-R
PL520-80DC vs PL580-39OC
PL520-80DC vs PL580-38QI-R
PL520-80DC vs PL580-38QI
PL520-80DC vs PL580-38OI-R
PL520-80DC vs PL580-38OI
PL520-80DC vs PL580-38OC-R
PL520-80DC vs PL580-38OC
PL520-80DC vs PL580-37QC-R
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied