☰
PIC16F722A-E/ML
PIC16F722A-E/ML
Active
Description:  IC MCU 8BIT 3.5KB FLASH 28QFN
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 5100
PIC16F722A-E/ML Specification
Specification
Part No
PIC16F722A-E/ML
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC XLP 16F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
25
Program Memory Size
3.5KB (2K x 14)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
128 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 11x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-VQFN Exposed Pad
Supplier Device Package
28-QFN (6x6)
PIC16F722A-E/ML PDF Datasheet
PIC16F722A-E/ML Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC16F722A-E/ML Compare Parts
  • PIC16F722A-E/ML vs PIC32MZ2064DAS176T-I/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAS176-V/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAS176-I/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAS169T-V/6J
  • PIC16F722A-E/ML vs PIC32MZ2064DAS169T-I/6J
  • PIC16F722A-E/ML vs PIC32MZ2064DAS169-V/6J
  • PIC16F722A-E/ML vs PIC32MZ2064DAS169-I/6J
  • PIC16F722A-E/ML vs PIC32MZ2064DAR176T-V/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAR176T-I/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAR176-V/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAR176-I/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAR169T-V/6J
  • PIC16F722A-E/ML vs PIC32MZ2064DAR169T-I/6J
  • PIC16F722A-E/ML vs PIC32MZ2064DAR169-V/6J
  • PIC16F722A-E/ML vs PIC32MZ2064DAR169-I/6J
  • PIC16F722A-E/ML vs PIC32MZ2064DAL176T-V/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAL176T-I/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAL176-V/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAL176-I/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAL169T-V/HF
  • PIC16F722A-E/ML vs PIC32MZ2064DAL169T-I/HF
  • PIC16F722A-E/ML vs PIC32MZ2064DAL169-V/HF
  • PIC16F722A-E/ML vs PIC32MZ2064DAL169-I/HF
  • PIC16F722A-E/ML vs PIC32MZ2064DAK176T-V/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAK176T-I/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAK176-V/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAK176-I/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAK169T-V/HF
  • PIC16F722A-E/ML vs PIC32MZ2064DAK169T-I/HF
  • PIC16F722A-E/ML vs PIC32MZ2064DAK169-V/HF
  • PIC16F722A-E/ML vs PIC32MZ2064DAK169-I/HF
  • PIC16F722A-E/ML vs PIC32MZ2064DAH176T-I/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAH176-I/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAH169T-I/6J
  • PIC16F722A-E/ML vs PIC32MZ2064DAH169-I/6J
  • PIC16F722A-E/ML vs PIC32MZ2064DAG176T-I/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAG176-I/2J
  • PIC16F722A-E/ML vs PIC32MZ2064DAG169T-I/6J
  • PIC16F722A-E/ML vs PIC32MZ2064DAG169-I/6J
  • PIC16F722A-E/ML vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious