☰
PIC10F202-E/P
PIC10F202-E/P
Active
Description:  IC MCU 8BIT 768B FLASH 8DIP
Manufacturer:  Microchip Technology
History Price: $0.78100
In Stock: 19920
PIC10F202-E/P Specification
Specification
Part No
PIC10F202-E/P
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 10F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
4MHz
Connectivity
-
Peripherals
POR, WDT
Number of I/O
3
Program Memory Size
768B (512 x 12)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
24 x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
PIC10F202-E/P PDF Datasheet
PIC10F202-E/P Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC10F202T-I/MC
PIC10F202T-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P Description
The Microchip Technology PIC10F202-E/P is a compact, low-power 8-bit microcontroller from the PIC10 family, designed for highly cost-sensitive, space-constrained, and simple control applications. It integrates a minimal core with essential features, providing a small footprint, low power consumption, and straightforward peripheral integration for simple embedded tasks. The device is ideal for battery-operated systems, LED control, small sensor interfaces, and other applications where minimal code size and low energy usage are critical. Its architecture allows rapid development with limited external components, while still offering flexibility for timing, I/O, and analog interfacing in a small package.

## Core Architecture

The PIC10F202-E/P is built around an 8-bit PIC microcontroller core utilizing a Harvard architecture with separate program and data memory. The CPU executes most instructions in a single clock cycle, achieving up to 4 MIPS at 4 MHz internal oscillator frequency. The architecture supports simple arithmetic, logic, and bit-oriented instructions, optimized for small control tasks. It features a hardware stack with 8 levels for subroutine calls and interrupts, enabling nested function execution within limited application complexity. Program counter and working register architecture simplifies coding for compact, efficient applications.

## Memory Architecture

The microcontroller has 256 words of Flash program memory for storing user application code. It includes 16 bytes of SRAM for temporary data storage and 12 bytes of EEPROM memory for non-volatile data retention, allowing storage of calibration values, user settings, or counters. Flash memory supports in-circuit programming, enabling programming after assembly, system updates, or firmware modifications. Memory organization is optimized for small code size, providing sufficient storage for simple control routines and peripheral management without requiring external memory.

## Digital I/O and Peripherals

The PIC10F202-E/P features 6 general-purpose I/O pins, each configurable as input or output, allowing direct control of LEDs, switches, relays, and other low-current devices. The device also includes a weak pull-up on some pins to simplify interface to mechanical switches without external resistors. The internal oscillator allows precise timing and peripheral operation without requiring an external clock, reducing BOM costs. Additionally, the device includes a Watchdog Timer (WDT) with programmable prescaler, a power-on reset (POR) circuit, and a low-voltage detection module, ensuring reliable system startup and fault protection.

## Analog Functions

The PIC10F202-E/P integrates a 4-channel, 10-bit analog-to-digital converter (ADC) with a selectable reference voltage derived from the supply, enabling straightforward interfacing with analog sensors such as thermistors, potentiometers, and light sensors. ADC operation is software-configurable, supporting single-ended conversion with flexible acquisition time settings for accurate measurement. The combination of ADC with low-power operation makes it suitable for portable sensor and control applications where energy efficiency is critical.

## Communication and Timing

While the device does not provide complex serial communication modules such as UART or SPI, its flexible I/O and software-timed bit-banging allow basic serial communication or signaling protocols. The device includes a built-in internal oscillator ranging from 31 kHz to 4 MHz, allowing precise timing for internal operations and software-controlled communication. Timer0 is an 8-bit timer/counter that can be used for delay generation, event counting, or time-based control tasks, supporting both internal clock and external pin counting.

## Power Management

The PIC10F202-E/P is optimized for ultra-low power applications, supporting multiple low-power modes including Sleep and Idle. Typical operating current is 200 µA at 4 MHz, while Sleep current drops below 1 µA, making it ideal for battery-powered designs. The supply voltage range is 2.3 V to 5.5 V, supporting single-cell battery operation and standard regulated systems. Low quiescent current and high efficiency in Sleep mode make it suitable for energy-sensitive applications where long battery life is required.

## Package and Mechanical Features

The PIC10F202-E/P is available in an 8-pin PDIP, SOIC, and SOT-23-6 packages, enabling integration in highly compact designs and supporting automated surface-mount assembly. The small footprint, combined with minimal pin count, reduces PCB area and simplifies board layout. Pins are grouped logically for power, analog input, and digital output, facilitating simple and efficient system design.

## Applications

The device is ideal for small embedded control applications including LED dimming and sequencing, simple sensor monitoring, low-cost industrial controls, battery-operated gadgets, and basic user interface management. Its low memory footprint and simple architecture make it suitable for single-function devices, standalone controllers, and small peripheral control tasks in larger systems. The internal ADC, low-power operation, and small package support energy-efficient and cost-sensitive designs.

## Reliability and Performance Considerations

The PIC10F202-E/P provides reliable operation over industrial temperature ranges (-40°C to +125°C). Its simple architecture reduces software complexity and potential sources of failure. The device features built-in reset and watchdog functions to protect against software lockups and power anomalies. Low current consumption and robust I/O design enhance long-term reliability in battery-powered and portable systems. Design considerations should include proper decoupling and minimal I/O load to maintain timing accuracy and reduce power spikes.

## Key Specifications

* CPU: 8-bit PIC core, Harvard architecture
* Flash program memory: 256 words
* SRAM: 16 bytes
* EEPROM: 12 bytes
* ADC: 10-bit, 4 channels, single-ended
* Digital I/O: 6 pins, configurable
* Timer: 8-bit Timer0
* Oscillator: internal, 31 kHz–4 MHz
* Power supply: 2.3 V to 5.5 V
* Operating current: 200 µA typical at 4 MHz
* Sleep current: <1 µA
* Operating temperature: -40°C to +125°C
* Package: 8-pin PDIP, SOIC, SOT-23-6
* Applications: LED control, simple sensor interface, low-power battery-operated devices, minimal control tasks

## Conclusion

The Microchip Technology PIC10F202-E/P is an ultra-compact, low-power 8-bit microcontroller ideal for small, cost-sensitive embedded applications. Its combination of low power consumption, integrated 10-bit ADC, simple digital I/O, and small footprint allows designers to implement energy-efficient, minimal-function control systems with ease. Internal oscillator, robust reset features, and Sleep mode make it highly suitable for battery-powered, portable, or autonomous devices, while its simple architecture supports rapid development and reliable operation in industrial, consumer, and low-cost electronic designs.
PIC10F202-E/P Compare Parts
  • PIC10F202-E/P vs PIC32MZ2064DAS176T-I/2J
  • PIC10F202-E/P vs PIC32MZ2064DAS176-V/2J
  • PIC10F202-E/P vs PIC32MZ2064DAS176-I/2J
  • PIC10F202-E/P vs PIC32MZ2064DAS169T-V/6J
  • PIC10F202-E/P vs PIC32MZ2064DAS169T-I/6J
  • PIC10F202-E/P vs PIC32MZ2064DAS169-V/6J
  • PIC10F202-E/P vs PIC32MZ2064DAS169-I/6J
  • PIC10F202-E/P vs PIC32MZ2064DAR176T-V/2J
  • PIC10F202-E/P vs PIC32MZ2064DAR176T-I/2J
  • PIC10F202-E/P vs PIC32MZ2064DAR176-V/2J
  • PIC10F202-E/P vs PIC32MZ2064DAR176-I/2J
  • PIC10F202-E/P vs PIC32MZ2064DAR169T-V/6J
  • PIC10F202-E/P vs PIC32MZ2064DAR169T-I/6J
  • PIC10F202-E/P vs PIC32MZ2064DAR169-V/6J
  • PIC10F202-E/P vs PIC32MZ2064DAR169-I/6J
  • PIC10F202-E/P vs PIC32MZ2064DAL176T-V/2J
  • PIC10F202-E/P vs PIC32MZ2064DAL176T-I/2J
  • PIC10F202-E/P vs PIC32MZ2064DAL176-V/2J
  • PIC10F202-E/P vs PIC32MZ2064DAL176-I/2J
  • PIC10F202-E/P vs PIC32MZ2064DAL169T-V/HF
  • PIC10F202-E/P vs PIC32MZ2064DAL169T-I/HF
  • PIC10F202-E/P vs PIC32MZ2064DAL169-V/HF
  • PIC10F202-E/P vs PIC32MZ2064DAL169-I/HF
  • PIC10F202-E/P vs PIC32MZ2064DAK176T-V/2J
  • PIC10F202-E/P vs PIC32MZ2064DAK176T-I/2J
  • PIC10F202-E/P vs PIC32MZ2064DAK176-V/2J
  • PIC10F202-E/P vs PIC32MZ2064DAK176-I/2J
  • PIC10F202-E/P vs PIC32MZ2064DAK169T-V/HF
  • PIC10F202-E/P vs PIC32MZ2064DAK169T-I/HF
  • PIC10F202-E/P vs PIC32MZ2064DAK169-V/HF
  • PIC10F202-E/P vs PIC32MZ2064DAK169-I/HF
  • PIC10F202-E/P vs PIC32MZ2064DAH176T-I/2J
  • PIC10F202-E/P vs PIC32MZ2064DAH176-I/2J
  • PIC10F202-E/P vs PIC32MZ2064DAH169T-I/6J
  • PIC10F202-E/P vs PIC32MZ2064DAH169-I/6J
  • PIC10F202-E/P vs PIC32MZ2064DAG176T-I/2J
  • PIC10F202-E/P vs PIC32MZ2064DAG176-I/2J
  • PIC10F202-E/P vs PIC32MZ2064DAG169T-I/6J
  • PIC10F202-E/P vs PIC32MZ2064DAG169-I/6J
  • PIC10F202-E/P vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious