☰
PIC16F72-E/SP
PIC16F72-E/SP
Active
Description:  IC MCU 8BIT 3.5KB FLASH 28SPDIP
Manufacturer:  Microchip Technology
History Price: $3.38800
In Stock: 15740
PIC16F72-E/SP Specification
Specification
Part No
PIC16F72-E/SP
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 16F
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
22
Program Memory Size
3.5KB (2K x 14)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
128 x 8
Voltage - Supply (Vcc/Vdd)
4V ~ 5.5V
Data Converters
A/D 5x8b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-SPDIP
PIC16F72-E/SP PDF Datasheet
PIC16F72-E/SP Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC16F72-E/SP Description
The Microchip Technology PIC16F72-E/SP is an 8-bit microcontroller from the PIC16 series, designed for cost-sensitive applications where a balance of performance and power consumption is required. It is part of Microchip’s well-known line of flash memory-based microcontrollers, featuring an array of advanced peripherals and integrated functions to handle various embedded systems tasks. The PIC16F72-E/SP is designed to provide a compact, efficient solution for controlling a wide range of electronic devices and systems.

## Key Features:

* 8-bit Microcontroller: The PIC16F72-E/SP is based on an 8-bit architecture, ideal for low-power, high-performance applications that do not require the complexity of 16-bit or 32-bit systems. This makes it an efficient option for smaller embedded systems that need a balance of performance and resource utilization.

* Flash Memory: It integrates 3.5KB of Flash memory, providing the capability to store and execute code. Flash memory allows for easy reprogramming of the device, which is especially useful for prototyping, updating firmware, or customizing application-specific needs.

* RAM and EEPROM: The microcontroller has 368 bytes of RAM and 128 bytes of EEPROM, offering sufficient memory to store variables, configuration data, and non-volatile information that needs to persist across power cycles.

* CPU Core: The PIC16F72-E/SP operates with a 14-bit instruction set, providing fast execution times and ensuring high throughput for 8-bit operations. The device is capable of running at clock speeds up to 20 MHz using an external clock, providing sufficient processing power for various applications such as motor control, sensor interfacing, and general-purpose control tasks.

* Peripheral Integration: The PIC16F72-E/SP includes a wide range of integrated peripherals, enabling easy interfacing with external components and sensors. Some of the key peripherals include:

* Pulse Width Modulation (PWM): Useful for controlling motor speed, lighting dimming, and audio applications.
* Timers: The device includes multiple timers, which can be used for generating periodic interrupts or tracking elapsed time in applications like real-time clocks or event counters.
* Analog-to-Digital Converter (ADC): The 10-bit ADC allows the microcontroller to convert analog signals into digital data, ideal for interfacing with sensors and other analog devices.
* Serial Communication: The PIC16F72-E/SP features USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication, making it suitable for interfacing with UART devices or establishing communication between microcontrollers and external devices like sensors or wireless modules.
* Comparator Module: With an internal comparator, the PIC16F72-E/SP can compare analog input signals to predefined reference voltages, making it useful for applications such as voltage monitoring, overcurrent detection, and threshold-based operations.
* Watchdog Timer (WDT): This feature helps improve system reliability by resetting the device if the software enters an unexpected state or crashes.

* Low Power Consumption: The microcontroller is optimized for low power consumption, making it ideal for battery-powered and portable applications. The device includes several low-power modes, such as Sleep mode and Idle mode, to help conserve power when the microcontroller is not actively processing or performing tasks.

* High-Speed I/O: The PIC16F72-E/SP offers multiple GPIO pins with high-speed switching capability. These pins can be configured as either input or output, supporting a range of digital signals for interfacing with external components such as LEDs, switches, relays, and other digital devices.

* Watchdog Timer and Brown-Out Reset: The built-in watchdog timer and brown-out reset functionality enhance the reliability of the device in critical applications. The brown-out reset protects the device from malfunctioning during power supply fluctuations, while the watchdog timer ensures that the system resets in case of software failure.

## Technical Specifications:

* CPU: 8-bit RISC architecture, capable of executing instructions in a single clock cycle.

* Operating Voltage: The microcontroller operates within the 2.0V to 5.5V range, providing flexibility in different power supply environments.

* Clock Speed: Up to 20 MHz when using an external oscillator or resonator, offering a good balance between processing power and energy efficiency.

* Program Memory:

* Flash memory: 3.5KB of program memory that can be easily erased and reprogrammed.

* RAM: 368 bytes of static RAM for storing variables, intermediate results, and data during execution.

* EEPROM: 128 bytes of EEPROM memory for storing non-volatile data, such as configuration settings or calibration data.

* Timers: Three 16-bit timers (Timer0, Timer1, and Timer2), with support for interrupt generation, making it suitable for tasks requiring accurate timing, such as event counting or PWM generation.

* ADC: A 10-bit ADC with up to 8 input channels, allowing the microcontroller to interface with a range of analog sensors or signal sources.

* PWM: Up to two PWM outputs for controlling motors, LEDs, and other devices requiring variable signal control.

* I/O Ports: Up to 16 I/O pins, configurable as inputs or outputs. The device also features multiple functional I/O pins that can handle specific tasks such as analog-to-digital conversion, serial communication, and interrupt triggering.

* USART: Built-in USART for serial communication, supporting both asynchronous and synchronous modes.

* Operating Temperature Range: -40°C to +125°C, which makes the PIC16F72-E/SP suitable for a wide variety of industrial and automotive applications, which often experience harsh environmental conditions.

* Package: The PIC16F72-E/SP is available in a 14-pin package (DIP, SOIC), making it easy to integrate into standard PCB designs, with wide compatibility in various production environments.

## Application Areas:

The Microchip PIC16F72-E/SP is a versatile microcontroller that can be utilized across a wide range of applications. Some of the most common areas include:

1. Home Appliances: This microcontroller is ideal for managing electronic devices such as washing machines, refrigerators, air conditioning systems, and other home appliances. Its low power consumption and integrated peripherals make it perfect for embedded control tasks.

2. Industrial Control Systems: The device is well-suited for automation systems, motor control, sensor interfaces, and other industrial applications. The integrated PWM, timers, and ADC functionalities enable precise control of industrial processes.

3. Automotive Electronics: With its wide operating temperature range and reliability, the PIC16F72-E/SP can be used in automotive electronics such as dashboard controllers, powertrain control, and sensor interfaces.

4. Consumer Electronics: The microcontroller is also useful in consumer electronics such as remote controls, audio devices, and wearable electronics, offering an affordable and efficient solution for controlling user interfaces and low-power functions.

5. Embedded Systems: As a low-power microcontroller, the PIC16F72-E/SP can be used in battery-powered embedded systems like healthcare monitoring devices, wireless sensor networks, and IoT devices, where long battery life and compact size are essential.

6. LED and Lighting Control: The PWM functionality makes the PIC16F72-E/SP well-suited for LED lighting and dimming applications, providing precise control of light output.

7. Test and Measurement Equipment: The microcontroller’s ability to interface with sensors and handle analog-to-digital conversion makes it ideal for test equipment applications requiring accurate data logging, signal processing, and analysis.

## Performance and Reliability:

The PIC16F72-E/SP is designed for long-lasting performance, with low power consumption and a variety of integrated protection features. Its reliable watchdog timer ensures that the device can recover from unexpected software failures, while the brown-out reset feature helps protect the microcontroller in case of fluctuating power supply conditions. Additionally, its wide operating voltage range makes it suitable for a broad spectrum of applications, ensuring stable operation in a variety of environments.

With its efficient instruction set, integrated peripherals, and low power operation, the PIC16F72-E/SP is a versatile microcontroller ideal for both novice and advanced developers. Whether used for simple embedded control tasks or complex systems requiring precise signal processing, it provides a reliable, cost-effective solution that can meet a wide range of performance and power requirements.

## Conclusion:

The Microchip PIC16F72-E/SP is an 8-bit microcontroller that combines a wide range of features, including flash memory, analog-to-digital conversion, PWM, USART, and timers, in a small, compact package. Its low power consumption, wide voltage range, and integrated peripherals make it an excellent choice for a variety of embedded systems applications, from industrial control to consumer electronics and beyond. Its ability to interface with both digital and analog devices makes it a flexible solution for many control and automation tasks, providing excellent value for cost-conscious designs.
PIC16F72-E/SP Compare Parts
  • PIC16F72-E/SP vs PIC32MZ2064DAS176T-I/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAS176-V/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAS176-I/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAS169T-V/6J
  • PIC16F72-E/SP vs PIC32MZ2064DAS169T-I/6J
  • PIC16F72-E/SP vs PIC32MZ2064DAS169-V/6J
  • PIC16F72-E/SP vs PIC32MZ2064DAS169-I/6J
  • PIC16F72-E/SP vs PIC32MZ2064DAR176T-V/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAR176T-I/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAR176-V/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAR176-I/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAR169T-V/6J
  • PIC16F72-E/SP vs PIC32MZ2064DAR169T-I/6J
  • PIC16F72-E/SP vs PIC32MZ2064DAR169-V/6J
  • PIC16F72-E/SP vs PIC32MZ2064DAR169-I/6J
  • PIC16F72-E/SP vs PIC32MZ2064DAL176T-V/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAL176T-I/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAL176-V/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAL176-I/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAL169T-V/HF
  • PIC16F72-E/SP vs PIC32MZ2064DAL169T-I/HF
  • PIC16F72-E/SP vs PIC32MZ2064DAL169-V/HF
  • PIC16F72-E/SP vs PIC32MZ2064DAL169-I/HF
  • PIC16F72-E/SP vs PIC32MZ2064DAK176T-V/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAK176T-I/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAK176-V/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAK176-I/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAK169T-V/HF
  • PIC16F72-E/SP vs PIC32MZ2064DAK169T-I/HF
  • PIC16F72-E/SP vs PIC32MZ2064DAK169-V/HF
  • PIC16F72-E/SP vs PIC32MZ2064DAK169-I/HF
  • PIC16F72-E/SP vs PIC32MZ2064DAH176T-I/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAH176-I/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAH169T-I/6J
  • PIC16F72-E/SP vs PIC32MZ2064DAH169-I/6J
  • PIC16F72-E/SP vs PIC32MZ2064DAG176T-I/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAG176-I/2J
  • PIC16F72-E/SP vs PIC32MZ2064DAG169T-I/6J
  • PIC16F72-E/SP vs PIC32MZ2064DAG169-I/6J
  • PIC16F72-E/SP vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious