Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Microchip Technology MIC915YMM
MIC915YMM
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 2 CIRCUIT 10MSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC915YMM Datasheet
History Price: Obsolete
In Stock: 27800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC915YMM Specification
Specification
Part No
MIC915YMM
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
2
Output Type
-
Slew Rate
270V/μs
Gain Bandwidth Product
135 MHz
-3db Bandwidth
192 MHz
Current - Input Bias
5.5 μA
Voltage - Input Offset
1 mV
Current - Supply
2.5mA (x2 Channels)
Current - Output / Channel
90 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
MIC915YMM PDF Datasheet
MIC915YMM Datasheet
Click and Download: MIC915YMM Datasheet
MIC915YMM Related Parts
MIC6211BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC6211YM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC6251BM5
Micrel
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111BM5
Micrel
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111YM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7122BMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122BMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122BMM-TR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122YMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122YMM-TR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7201BM5 TS
Micrel
GAIN BLOCK DIFFERENCE AMPLIFIER
MIC915YMM Compare Parts
MIC915YMM vs MIC923BC5TR
MIC915YMM vs MIC923BC5-TR
MIC915YMM vs MIC922YC5-TR
MIC915YMM vs MIC922BC5-TR
MIC915YMM vs MIC921YC5-TR
MIC915YMM vs MIC921BC5TR
MIC915YMM vs MIC921BC5-TR
MIC915YMM vs MIC920YC5-TR
MIC915YMM vs MIC920BC5-TR
MIC915YMM vs MIC919YC5-TR
MIC915YMM vs MIC919BC5-TR
MIC915YMM vs MIC919BC5
MIC915YMM vs MIC918YC5-TR
MIC915YMM vs MIC918YC5 TR
MIC915YMM vs MIC918BC5-TR
MIC915YMM vs MIC918BC5
MIC915YMM vs MIC916YQS-TR
MIC915YMM vs MIC916YQS
MIC915YMM vs MIC916BQS-TR
MIC915YMM vs MIC916BQS
MIC915YMM vs MIC916BQS
MIC915YMM vs MIC915YMM-TR
MIC915YMM vs MIC915BMM-TR
MIC915YMM vs MIC915BMM
MIC915YMM vs MIC915BMM
MIC915YMM vs MIC914YM5-TR
MIC915YMM vs MIC914BM5TR
MIC915YMM vs MIC914BM5-TR
MIC915YMM vs MIC914BM5 TS
MIC915YMM vs MIC914BM5
MIC915YMM vs MIC913YM5-TR
MIC915YMM vs MIC913BM5-TR
MIC915YMM vs MIC913BM5
MIC915YMM vs MIC912YM5-TR
MIC915YMM vs MIC912BM5TR
MIC915YMM vs MIC912BM5-TR
MIC915YMM vs MIC911YM5-TR
MIC915YMM vs MIC911BM5TR
MIC915YMM vs MIC911BM5-TR
MIC915YMM vs MIC910YM5-TR
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!