☰
MIC863YM8
MIC863YM8
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT SOT23-8
Manufacturer:  Microchip Technology
Datasheet:   MIC863YM8 Datasheet
History Price: Obsolete
In Stock: 7235
MIC863YM8 Specification
Specification
Part No
MIC863YM8
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.35V/μs
Gain Bandwidth Product
450 kHz
-3db Bandwidth
800 kHz
Current - Input Bias
10 pA
Voltage - Input Offset
100 μV
Current - Supply
4.2μA (x2 Channels)
Current - Output / Channel
27 mA
Voltage - Supply Span (Min)
2 V
Voltage - Supply Span (Max)
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SOT-23-8
Supplier Device Package
SOT-23-8
MIC863YM8 PDF Datasheet
MIC863YM8 Related Parts
MIC6211BM5-TR
MIC6211BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC6211YM5-TR
MIC6211YM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC6251BM5
MIC6251BM5
Micrel
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111BM5
MIC7111BM5
Micrel
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111BM5-TR
MIC7111BM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7111YM5-TR
MIC7111YM5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MIC7122BMM
MIC7122BMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122BMM
MIC7122BMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122BMM-TR
MIC7122BMM-TR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122YMM
MIC7122YMM
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7122YMM-TR
MIC7122YMM-TR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MIC7201BM5 TS
MIC7201BM5 TS
Micrel
GAIN BLOCK DIFFERENCE AMPLIFIER
MIC863YM8 Compare Parts
  • MIC863YM8 vs MIC923BC5TR
  • MIC863YM8 vs MIC923BC5-TR
  • MIC863YM8 vs MIC922YC5-TR
  • MIC863YM8 vs MIC922BC5-TR
  • MIC863YM8 vs MIC921YC5-TR
  • MIC863YM8 vs MIC921BC5TR
  • MIC863YM8 vs MIC921BC5-TR
  • MIC863YM8 vs MIC920YC5-TR
  • MIC863YM8 vs MIC920BC5-TR
  • MIC863YM8 vs MIC919YC5-TR
  • MIC863YM8 vs MIC919BC5-TR
  • MIC863YM8 vs MIC919BC5
  • MIC863YM8 vs MIC918YC5-TR
  • MIC863YM8 vs MIC918YC5 TR
  • MIC863YM8 vs MIC918BC5-TR
  • MIC863YM8 vs MIC918BC5
  • MIC863YM8 vs MIC916YQS-TR
  • MIC863YM8 vs MIC916YQS
  • MIC863YM8 vs MIC916BQS-TR
  • MIC863YM8 vs MIC916BQS
  • MIC863YM8 vs MIC916BQS
  • MIC863YM8 vs MIC915YMM-TR
  • MIC863YM8 vs MIC915YMM
  • MIC863YM8 vs MIC915BMM-TR
  • MIC863YM8 vs MIC915BMM
  • MIC863YM8 vs MIC915BMM
  • MIC863YM8 vs MIC914YM5-TR
  • MIC863YM8 vs MIC914BM5TR
  • MIC863YM8 vs MIC914BM5-TR
  • MIC863YM8 vs MIC914BM5 TS
  • MIC863YM8 vs MIC914BM5
  • MIC863YM8 vs MIC913YM5-TR
  • MIC863YM8 vs MIC913BM5-TR
  • MIC863YM8 vs MIC913BM5
  • MIC863YM8 vs MIC912YM5-TR
  • MIC863YM8 vs MIC912BM5TR
  • MIC863YM8 vs MIC912BM5-TR
  • MIC863YM8 vs MIC911YM5-TR
  • MIC863YM8 vs MIC911BM5TR
  • MIC863YM8 vs MIC911BM5-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.