Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Microchip Technology MIC4801YM
MIC4801YM
Active
PMIC - LED Drivers
Description:
IC LED DRVR LIN PWM 600MA 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC4801YM Datasheet
History Price: $1.08000
In Stock: 6930
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4801YM Specification
Specification
Part No
MIC4801YM
Category
PMIC - LED Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
600mA
Frequency
-
Dimming
PWM
Applications
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MIC4801YM PDF Datasheet
MIC4801YM Datasheet
Click and Download: MIC4801YM Datasheet
MIC4801YM Related Parts
MIC2282YMM
Microchip Technology
IC LED DRIVER RGLTR 1.1A 8MSOP
MIC2282YMM-TR
Microchip Technology
IC LED DRIVER RGLTR 1.1A 8MSOP
MIC2287-15BML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287-15YML
Micrel
1.2MHZ PWM WHITE LED DRIVER WITH
MIC2287-15YML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287-24BML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287-24YML
Micrel
1.2MHZ PWM WHITE LED DRIVER WITH
MIC2287-24YML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287-34BML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287-34YML
Micrel
1.2MHZ PWM WHITE LED DRIVER WITH
MIC2287-34YML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287BD5-TR
Microchip Technology
IC LED DRVR RGLTR PWM TSOT23-5
MIC4801YM Compare Parts
MIC4801YM vs MIC5400YWM
MIC4801YM vs MIC5400CWM
MIC4801YM vs MIC5400BWM-TR
MIC4801YM vs MIC5400BWM
MIC4801YM vs MIC4812YMME
MIC4801YM vs MIC4811YMM-TR
MIC4801YM vs MIC4811YMM
MIC4801YM vs MIC4802YME-TR
MIC4801YM vs MIC4802YME
MIC4801YM vs MIC4801YM-TR
MIC4801YM vs MIC3291-25YML-TR
MIC4801YM vs MIC3291-25YD6-TR
MIC4801YM vs MIC3291-18YML-TR
MIC4801YM vs MIC3291-18YD6-TR
MIC4801YM vs MIC3289-24YML-TR
MIC4801YM vs MIC3289-24YD6-TR
MIC4801YM vs MIC3289-16YML-TR
MIC4801YM vs MIC3289-16YD6-TR
MIC4801YM vs MIC3289-16YD6
MIC4801YM vs MIC3287YD5-TR
MIC4801YM vs MIC3287-24YML-TR
MIC4801YM vs MIC3287-24YD6-TR
MIC4801YM vs MIC3287-24YD6
MIC4801YM vs MIC3263YML-TR
MIC4801YM vs MIC3232YMM-TR
MIC4801YM vs MIC3232YMM
MIC4801YM vs MIC3231YTSE-TR
MIC4801YM vs MIC3231YTSE
MIC4801YM vs MIC3231YML-TR
MIC4801YM vs MIC3230YTSE-TR
MIC4801YM vs MIC3230YTSE
MIC4801YM vs MIC3230YML-TR
MIC4801YM vs MIC3223YTSE-TR
MIC4801YM vs MIC3223YTSE
MIC4801YM vs MIC3205YML-TR
MIC4801YM vs MIC3205YML-T5
MIC4801YM vs MIC3203YM-TR
MIC4801YM vs MIC3203YM
MIC4801YM vs MIC3203-1YM-TR
MIC4801YM vs MIC3203-1YM
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.