Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Microchip Technology MIC2287BD5-TR
MIC2287BD5-TR
Discontinued
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM TSOT23-5
Manufacturer:
Microchip Technology
Datasheet:
MIC2287BD5-TR Datasheet
History Price: Discontinued at Digi-Key
In Stock: 36170
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC2287BD5-TR Specification
Specification
Part No
MIC2287BD5-TR
Category
PMIC - LED Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
2.5V
Voltage - Supply (Max)
10V
Voltage - Output
-
Current - Output / Channel
750mA (Switch)
Frequency
1.2MHz
Dimming
Analog, PWM
Applications
Backlight, Camera Flash
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
TSOT-23-5
MIC2287BD5-TR PDF Datasheet
MIC2287BD5-TR Datasheet
Click and Download: MIC2287BD5-TR Datasheet
MIC2287BD5-TR Related Parts
MIC2282YMM
Microchip Technology
IC LED DRIVER RGLTR 1.1A 8MSOP
MIC2282YMM-TR
Microchip Technology
IC LED DRIVER RGLTR 1.1A 8MSOP
MIC2287-15BML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287-15YML
Micrel
1.2MHZ PWM WHITE LED DRIVER WITH
MIC2287-15YML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287-24BML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287-24YML
Micrel
1.2MHZ PWM WHITE LED DRIVER WITH
MIC2287-24YML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287-34BML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287-34YML
Micrel
1.2MHZ PWM WHITE LED DRIVER WITH
MIC2287-34YML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287C-15BML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287BD5-TR Compare Parts
MIC2287BD5-TR vs MIC5400YWM
MIC2287BD5-TR vs MIC5400CWM
MIC2287BD5-TR vs MIC5400BWM-TR
MIC2287BD5-TR vs MIC5400BWM
MIC2287BD5-TR vs MIC4812YMME
MIC2287BD5-TR vs MIC4811YMM-TR
MIC2287BD5-TR vs MIC4811YMM
MIC2287BD5-TR vs MIC4802YME-TR
MIC2287BD5-TR vs MIC4802YME
MIC2287BD5-TR vs MIC4801YM-TR
MIC2287BD5-TR vs MIC4801YM
MIC2287BD5-TR vs MIC3291-25YML-TR
MIC2287BD5-TR vs MIC3291-25YD6-TR
MIC2287BD5-TR vs MIC3291-18YML-TR
MIC2287BD5-TR vs MIC3291-18YD6-TR
MIC2287BD5-TR vs MIC3289-24YML-TR
MIC2287BD5-TR vs MIC3289-24YD6-TR
MIC2287BD5-TR vs MIC3289-16YML-TR
MIC2287BD5-TR vs MIC3289-16YD6-TR
MIC2287BD5-TR vs MIC3289-16YD6
MIC2287BD5-TR vs MIC3287YD5-TR
MIC2287BD5-TR vs MIC3287-24YML-TR
MIC2287BD5-TR vs MIC3287-24YD6-TR
MIC2287BD5-TR vs MIC3287-24YD6
MIC2287BD5-TR vs MIC3263YML-TR
MIC2287BD5-TR vs MIC3232YMM-TR
MIC2287BD5-TR vs MIC3232YMM
MIC2287BD5-TR vs MIC3231YTSE-TR
MIC2287BD5-TR vs MIC3231YTSE
MIC2287BD5-TR vs MIC3231YML-TR
MIC2287BD5-TR vs MIC3230YTSE-TR
MIC2287BD5-TR vs MIC3230YTSE
MIC2287BD5-TR vs MIC3230YML-TR
MIC2287BD5-TR vs MIC3223YTSE-TR
MIC2287BD5-TR vs MIC3223YTSE
MIC2287BD5-TR vs MIC3205YML-TR
MIC2287BD5-TR vs MIC3205YML-T5
MIC2287BD5-TR vs MIC3203YM-TR
MIC2287BD5-TR vs MIC3203YM
MIC2287BD5-TR vs MIC3203-1YM-TR
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast