☰
MIC4102BM
MIC4102BM
Discontinued
Description:  IC GATE DRVR HALF-BRIDGE 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC4102BM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 5690
MIC4102BM Specification
Specification
Part No
MIC4102BM
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Synchronous
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
9V ~ 16V
Logic Voltage - VIL, VIH
0.8V, 2.2V
Current - Peak Output (Source, Sink)
2A, 3A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
118 V
Rise / Fall Time (Typ)
330ns, 200ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MIC4102BM PDF Datasheet
MIC4102BM Related Parts
MIC4100BM
MIC4100BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100BMTR
MIC4100BMTR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM
MIC4100YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM-TR
MIC4100YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM
MIC4101BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM-TR
MIC4101BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
MIC4101YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM
MIC4101YM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4101YM-TR
MIC4101YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM-TR
MIC4102BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102YM
MIC4102YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102YM-TR
MIC4102YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM Compare Parts
  • MIC4102BM vs MIC5021YN
  • MIC4102BM vs MIC5021YM-TR
  • MIC4102BM vs MIC5021YM
  • MIC4102BM vs MIC5021BN
  • MIC4102BM vs MIC5021BM-TR
  • MIC4102BM vs MIC5021BM
  • MIC4102BM vs MIC5020YM-TR
  • MIC4102BM vs MIC5020YM
  • MIC4102BM vs MIC5020BM-TR
  • MIC4102BM vs MIC5020BM
  • MIC4102BM vs MIC5019YFT-TR
  • MIC4102BM vs MIC5019YFT-T5
  • MIC4102BM vs MIC5018YM4-TR
  • MIC4102BM vs MIC5018BM4TR
  • MIC4102BM vs MIC5018BM4 TR
  • MIC4102BM vs MIC5018BM4
  • MIC4102BM vs MIC5017BWM
  • MIC4102BM vs MIC5016YWM
  • MIC4102BM vs MIC5016YN
  • MIC4102BM vs MIC5016BWM
  • MIC4102BM vs MIC5016BN
  • MIC4102BM vs MIC5015YN
  • MIC4102BM vs MIC5015YM-TR
  • MIC4102BM vs MIC5015YM
  • MIC4102BM vs MIC5015BMTR
  • MIC4102BM vs MIC5015BM-TR
  • MIC4102BM vs MIC5015BM
  • MIC4102BM vs MIC5015BM
  • MIC4102BM vs MIC5014YN
  • MIC4102BM vs MIC5014YM-TR
  • MIC4102BM vs MIC5014YM
  • MIC4102BM vs MIC5014BN
  • MIC4102BM vs MIC5014BN
  • MIC4102BM vs MIC5014BM-TR
  • MIC4102BM vs MIC5014BM
  • MIC4102BM vs MIC5013YN
  • MIC4102BM vs MIC5013YM-TR
  • MIC4102BM vs MIC5013YM
  • MIC4102BM vs MIC5013BN
  • MIC4102BM vs MIC5013BM-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.