☰
MIC4101YM
MIC4101YM
Active
Description:  IC GATE DRVR HALF-BRIDGE 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC4101YM Datasheet
History Price: $2.78000
In Stock: 23970
MIC4101YM Specification
Specification
Part No
MIC4101YM
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
9V ~ 16V
Logic Voltage - VIL, VIH
0.8V, 2.2V
Current - Peak Output (Source, Sink)
2A, 2A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
118 V
Rise / Fall Time (Typ)
400ns, 400ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MIC4101YM PDF Datasheet
MIC4101YM Related Parts
MIC4100BM
MIC4100BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100BMTR
MIC4100BMTR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM
MIC4100YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4100YM-TR
MIC4100YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM
MIC4101BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101BM-TR
MIC4101BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM-TR
MIC4101YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM
MIC4102BM
Microchip Technology
100V HALF BRIDGE MOSFET DRIVER
MIC4102BM
MIC4102BM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102BM-TR
MIC4102BM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102YM
MIC4102YM
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4102YM-TR
MIC4102YM-TR
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
MIC4101YM Description
Sure! The Microchip Technology MIC4101YM is a versatile integrated circuit designed for high-speed, low-side MOSFET gate driving applications. Here’s a detailed overview including its specifications:

## Microchip Technology MIC4101YM Overview

The MIC4101YM is a high-speed, low-side MOSFET driver designed for driving N-channel MOSFETs. It is optimized for use in applications that require rapid switching and efficient power management. This driver IC provides high current drive capability and excellent performance characteristics, making it suitable for a range of demanding applications.

## Key Features

1. High Peak Output Current: The MIC4101YM can deliver peak currents of up to 4.5A, allowing it to quickly charge and discharge the gate capacitance of MOSFETs. This feature is crucial for achieving high-speed switching performance and minimizing power losses.

2. Low Propagation Delay: With a low propagation delay of 30 ns (typical), the MIC4101YM ensures that signals are transmitted with minimal delay, enhancing overall system speed and responsiveness.

3. Wide Supply Voltage Range: The device operates over a broad supply voltage range of 4.5V to 13.2V, providing flexibility in different circuit designs and ensuring compatibility with various power supply configurations.

4. High-Voltage Tolerance: The MIC4101YM includes a high-voltage tolerance of up to 20V, which helps protect the driver and the connected MOSFETs from voltage spikes and transients.

5. Low Output Resistance: The driver features a low output resistance, which minimizes power dissipation and improves efficiency by reducing the voltage drop across the driver.

6. Shoot-Through Protection: The MIC4101YM is equipped with built-in shoot-through protection to prevent simultaneous conduction of high-side and low-side MOSFETs, which can cause excessive current flow and potentially damage the circuit.

7. Thermal Protection: The device includes thermal protection features to prevent overheating and ensure reliable operation under high-power conditions.

8. Small Package Size: The MIC4101YM comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

## Electrical Specifications

- Supply Voltage (VDD): 4.5V to 13.2V
- Peak Output Current (IOUT): 4.5A
- Output Resistance (ROUT): 1.3Ω (typical)
- Propagation Delay (TPD): 30 ns (typical)
- Rise Time (tr): 15 ns (typical)
- Fall Time (tf): 15 ns (typical)
- High-Level Output Voltage (VOH): VDD - VOUT (typical)
- Low-Level Output Voltage (VOL): 0.3V (typical)
- Power Supply Rejection Ratio (PSRR): 60 dB (typical)
- Thermal Shutdown Temperature: 150°C (typical)

## Applications

The MIC4101YM is ideal for use in various high-speed switching applications, including:

- DC-DC Converters: For driving MOSFETs in power conversion circuits.
- Motor Drives: Used in motor control circuits where fast switching is essential.
- Class D Amplifiers: For efficient switching of audio amplification stages.
- Switching Regulators: In voltage regulation circuits that require precise gate driving.

## Application Circuit

When designing with the MIC4101YM, it%27s important to ensure proper layout and bypassing to minimize noise and improve performance. The driver should be placed close to the MOSFETs to reduce parasitic inductance and capacitance, which can affect switching speed and efficiency.

## Conclusion

The Microchip Technology MIC4101YM is a robust, high-performance MOSFET driver that offers high peak current capabilities, low propagation delays, and a wide operating voltage range. Its features make it a suitable choice for applications requiring fast switching and efficient power management. With its compact package and built-in protection features, it provides a reliable solution for various high-speed electronic circuits.

For detailed application guidelines and further information, refer to the official datasheet provided by Microchip Technology.
MIC4101YM Compare Parts
  • MIC4101YM vs MIC5021YN
  • MIC4101YM vs MIC5021YM-TR
  • MIC4101YM vs MIC5021YM
  • MIC4101YM vs MIC5021BN
  • MIC4101YM vs MIC5021BM-TR
  • MIC4101YM vs MIC5021BM
  • MIC4101YM vs MIC5020YM-TR
  • MIC4101YM vs MIC5020YM
  • MIC4101YM vs MIC5020BM-TR
  • MIC4101YM vs MIC5020BM
  • MIC4101YM vs MIC5019YFT-TR
  • MIC4101YM vs MIC5019YFT-T5
  • MIC4101YM vs MIC5018YM4-TR
  • MIC4101YM vs MIC5018BM4TR
  • MIC4101YM vs MIC5018BM4 TR
  • MIC4101YM vs MIC5018BM4
  • MIC4101YM vs MIC5017BWM
  • MIC4101YM vs MIC5016YWM
  • MIC4101YM vs MIC5016YN
  • MIC4101YM vs MIC5016BWM
  • MIC4101YM vs MIC5016BN
  • MIC4101YM vs MIC5015YN
  • MIC4101YM vs MIC5015YM-TR
  • MIC4101YM vs MIC5015YM
  • MIC4101YM vs MIC5015BMTR
  • MIC4101YM vs MIC5015BM-TR
  • MIC4101YM vs MIC5015BM
  • MIC4101YM vs MIC5015BM
  • MIC4101YM vs MIC5014YN
  • MIC4101YM vs MIC5014YM-TR
  • MIC4101YM vs MIC5014YM
  • MIC4101YM vs MIC5014BN
  • MIC4101YM vs MIC5014BN
  • MIC4101YM vs MIC5014BM-TR
  • MIC4101YM vs MIC5014BM
  • MIC4101YM vs MIC5013YN
  • MIC4101YM vs MIC5013YM-TR
  • MIC4101YM vs MIC5013YM
  • MIC4101YM vs MIC5013BN
  • MIC4101YM vs MIC5013BM-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.