☰
MIC3203YM
MIC3203YM
Active
Description:  IC LED DRIVER CTRLR PWM 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC3203YM Datasheet
History Price: $1.61000
In Stock: 39850
MIC3203YM Specification
Specification
Part No
MIC3203YM
Category
PMIC - LED Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Controller
Topology
Step-Down (Buck)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
42V
Voltage - Output
-
Current - Output / Channel
-
Frequency
1.5MHz
Dimming
PWM
Applications
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MIC3203YM PDF Datasheet
MIC3203YM Related Parts
MIC2282YMM
MIC2282YMM
Microchip Technology
IC LED DRIVER RGLTR 1.1A 8MSOP
MIC2282YMM-TR
MIC2282YMM-TR
Microchip Technology
IC LED DRIVER RGLTR 1.1A 8MSOP
MIC2287-15BML-TR
MIC2287-15BML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287-15YML
MIC2287-15YML
Micrel
1.2MHZ PWM WHITE LED DRIVER WITH
MIC2287-15YML-TR
MIC2287-15YML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287-24BML-TR
MIC2287-24BML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287-24YML
MIC2287-24YML
Micrel
1.2MHZ PWM WHITE LED DRIVER WITH
MIC2287-24YML-TR
MIC2287-24YML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287-34BML-TR
MIC2287-34BML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287-34YML
MIC2287-34YML
Micrel
1.2MHZ PWM WHITE LED DRIVER WITH
MIC2287-34YML-TR
MIC2287-34YML-TR
Microchip Technology
IC LED DRVR RGLTR PWM 750MA 8MLF
MIC2287BD5-TR
MIC2287BD5-TR
Microchip Technology
IC LED DRVR RGLTR PWM TSOT23-5
MIC3203YM Description
The Microchip Technology MIC3203YM is a high-performance, low-dropout (LDO) linear voltage regulator designed for applications requiring a stable output voltage with minimal noise and high efficiency. This device is particularly suitable for powering sensitive analog and digital circuits, including RF applications, battery-powered devices, and portable electronics. Below is a detailed overview of the MIC3203YM, including its specifications and features.

## Overview

The MIC3203YM is a low-dropout linear regulator that provides a regulated output voltage with a low quiescent current, making it ideal for battery-operated devices. It features a wide input voltage range and can deliver a high output current while maintaining excellent line and load regulation. The device is designed to operate efficiently in a variety of conditions, ensuring reliable performance in demanding applications.

## Key Features

1. Low Dropout Voltage: The MIC3203YM features a low dropout voltage, allowing it to maintain regulation even when the input voltage is close to the output voltage. This is particularly beneficial in battery-powered applications where maximizing battery life is crucial.

2. Wide Input Voltage Range: The device can accept a wide range of input voltages, typically from 2.5 V to 16 V, making it versatile for various power supply configurations.

3. High Output Current: The MIC3203YM can deliver up to 3 A of output current, making it suitable for applications that require significant power.

4. Low Quiescent Current: The regulator operates with a low quiescent current, which is essential for extending battery life in portable applications.

5. Excellent Load and Line Regulation: The MIC3203YM provides excellent load and line regulation, ensuring a stable output voltage under varying load conditions and input voltage fluctuations.

6. Thermal Protection: The device includes thermal shutdown protection, which prevents damage due to overheating by shutting down the regulator when the junction temperature exceeds a specified limit.

7. Short-Circuit Protection: The MIC3203YM features short-circuit protection, which safeguards the device and the load in the event of a fault condition.

8. Compact Package: The device is available in a compact 5-lead SOT-23 package, facilitating easy integration into space-constrained designs.

## Specifications

- Input Voltage Range (VIN): 2.5 V to 16 V
- Output Voltage (VOUT): Adjustable or fixed options (typically 3.3 V or 5 V)
- Maximum Output Current (IOUT): 3 A
- Dropout Voltage (VDROPOUT):
- Typically 200 mV at 3 A load
- Quiescent Current (IQ):
- Typically 30 µA (in light load conditions)
- Load Regulation: Typically 0.1%/A
- Line Regulation: Typically 0.1%/V
- Temperature Range: -40 °C to +125 °C
- Thermal Shutdown: Yes
- Short-Circuit Protection: Yes
- Package Type: 5-lead SOT-23
- Weight: Approximately 0.1 g

## Applications

The MIC3203YM is suitable for a wide range of applications, including:

- Battery-Powered Devices: Ideal for portable electronics where low quiescent current and high efficiency are essential.
- RF Applications: Used in RF circuits that require stable voltage regulation with low noise.
- Consumer Electronics: Suitable for powering microcontrollers, sensors, and other digital circuits in consumer devices.
- Telecommunications: Employed in telecom equipment for reliable voltage regulation.
- Industrial Equipment: Used in various industrial applications requiring stable power supplies.

## Conclusion

The Microchip Technology MIC3203YM is a versatile and efficient low-dropout linear voltage regulator that meets the demands of modern electronic applications. With its low dropout voltage, wide input voltage range, and high output current capability, it provides an excellent solution for engineers looking to design reliable and efficient power supply circuits. Its compact package and robust protection features make it a popular choice for a variety of applications, from battery-powered devices to industrial equipment.
MIC3203YM Compare Parts
  • MIC3203YM vs MIC5400YWM
  • MIC3203YM vs MIC5400CWM
  • MIC3203YM vs MIC5400BWM-TR
  • MIC3203YM vs MIC5400BWM
  • MIC3203YM vs MIC4812YMME
  • MIC3203YM vs MIC4811YMM-TR
  • MIC3203YM vs MIC4811YMM
  • MIC3203YM vs MIC4802YME-TR
  • MIC3203YM vs MIC4802YME
  • MIC3203YM vs MIC4801YM-TR
  • MIC3203YM vs MIC4801YM
  • MIC3203YM vs MIC3291-25YML-TR
  • MIC3203YM vs MIC3291-25YD6-TR
  • MIC3203YM vs MIC3291-18YML-TR
  • MIC3203YM vs MIC3291-18YD6-TR
  • MIC3203YM vs MIC3289-24YML-TR
  • MIC3203YM vs MIC3289-24YD6-TR
  • MIC3203YM vs MIC3289-16YML-TR
  • MIC3203YM vs MIC3289-16YD6-TR
  • MIC3203YM vs MIC3289-16YD6
  • MIC3203YM vs MIC3287YD5-TR
  • MIC3203YM vs MIC3287-24YML-TR
  • MIC3203YM vs MIC3287-24YD6-TR
  • MIC3203YM vs MIC3287-24YD6
  • MIC3203YM vs MIC3263YML-TR
  • MIC3203YM vs MIC3232YMM-TR
  • MIC3203YM vs MIC3232YMM
  • MIC3203YM vs MIC3231YTSE-TR
  • MIC3203YM vs MIC3231YTSE
  • MIC3203YM vs MIC3231YML-TR
  • MIC3203YM vs MIC3230YTSE-TR
  • MIC3203YM vs MIC3230YTSE
  • MIC3203YM vs MIC3230YML-TR
  • MIC3203YM vs MIC3223YTSE-TR
  • MIC3203YM vs MIC3223YTSE
  • MIC3203YM vs MIC3205YML-TR
  • MIC3203YM vs MIC3205YML-T5
  • MIC3203YM vs MIC3203YM-TR
  • MIC3203YM vs MIC3203-1YM-TR
  • MIC3203YM vs MIC3203-1YM
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.