Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Microchip Technology MCP42100-E/ST
MCP42100-E/ST
Active
Data Acquisition - Digital Potentiometers
Description:
IC DGT POT 100KOHM 256TP 14TSSOP
Manufacturer:
Microchip Technology
Datasheet:
MCP42100-E/ST Datasheet
History Price: $3.25000
In Stock: 14765
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP42100-E/ST Specification
Specification
Part No
MCP42100-E/ST
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
2
Number of Taps
256
Resistance (Ohms)
100k
Interface
SPI
Memory Type
Volatile
Voltage - Supply
2.7V ~ 5.5V
Features
Cascade Pin
Tolerance
?0%
Temperature Coefficient (Typ)
800ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
175
MCP42100-E/ST PDF Datasheet
MCP42100-E/ST Datasheet
Click and Download: MCP42100-E/ST Datasheet
MCP42100-E/ST Related Parts
MCP4011-103E/MS
Microchip Technology
IC DGTL POT 10KOHM 64TAP 8MSOP
MCP4011-103E/SN
Microchip Technology
IC DGTL POT 10KOHM 64TAP 8SOIC
MCP4011-202E/MS
Microchip Technology
IC DGTL POT 2.1KOHM 64TAP 8MSOP
MCP4011-202E/SN
Microchip Technology
IC DGTL POT 2.1KOHM 64TAP 8SOIC
MCP4011-502E/MS
Microchip Technology
IC DGTL POT 5KOHM 64TAP 8MSOP
MCP4011-502E/SN
Microchip Technology
IC DGTL POT 5KOHM 64TAP 8SOIC
MCP4011-503E/MS
Microchip Technology
IC DGTL POT 50KOHM 64TAP 8MSOP
MCP4011-503E/SN
Microchip Technology
IC DGTL POT 50KOHM 64TAP 8SOIC
MCP4011T-103E/MC
Microchip Technology
IC DGTL POT 10KOHM 64TAP 8DFN
MCP4011T-103E/MS
Microchip Technology
IC DGTL POT 10KOHM 64TAP 8MSOP
MCP4011T-103E/SN
Microchip Technology
IC DGTL POT 10KOHM 64TAP 8SOIC
MCP4011T-202E/MC
Microchip Technology
IC DGTL POT 2.1KOHM 64TAP 8DFN
MCP42100-E/ST Compare Parts
MCP42100-E/ST vs MCP47DA1T-A1E/LT
MCP42100-E/ST vs MCP47DA1T-A0E/OT
MCP42100-E/ST vs MCP47DA1T-A0E/LT
MCP42100-E/ST vs MCP4662T-503E/UN
MCP42100-E/ST vs MCP4662T-503E/MF
MCP42100-E/ST vs MCP4662T-502E/UN
MCP42100-E/ST vs MCP4662T-502E/MF
MCP42100-E/ST vs MCP4662T-104E/UN
MCP42100-E/ST vs MCP4662T-104E/MF
MCP42100-E/ST vs MCP4662T-103E/UN
MCP42100-E/ST vs MCP4662T-103E/MF
MCP42100-E/ST vs MCP4662-503E/UN
MCP42100-E/ST vs MCP4662-502E/UN
MCP42100-E/ST vs MCP4662-104E/UN
MCP42100-E/ST vs MCP4662-103E/UN
MCP42100-E/ST vs MCP4661T-503E/ST
MCP42100-E/ST vs MCP4661T-503E/ML
MCP42100-E/ST vs MCP4661T-502E/ST
MCP42100-E/ST vs MCP4661T-502E/ML
MCP42100-E/ST vs MCP4661T-104E/ST
MCP42100-E/ST vs MCP4661T-104E/ML
MCP42100-E/ST vs MCP4661T-103E/ST
MCP42100-E/ST vs MCP4661T-103E/ML
MCP42100-E/ST vs MCP4661-503E/ST
MCP42100-E/ST vs MCP4661-502E/ST
MCP42100-E/ST vs MCP4661-104E/ST
MCP42100-E/ST vs MCP4661-103E/ST
MCP42100-E/ST vs MCP4652T-503E/UN
MCP42100-E/ST vs MCP4652T-503E/MF
MCP42100-E/ST vs MCP4652T-502E/UN
MCP42100-E/ST vs MCP4652T-502E/MF
MCP42100-E/ST vs MCP4652T-104E/UN
MCP42100-E/ST vs MCP4652T-104E/MF
MCP42100-E/ST vs MCP4652T-103E/UN
MCP42100-E/ST vs MCP4652T-103E/MF
MCP42100-E/ST vs MCP4652-503E/UN
MCP42100-E/ST vs MCP4652-502E/UN
MCP42100-E/ST vs MCP4652-104E/UN
MCP42100-E/ST vs MCP4652-103E/UN
MCP42100-E/ST vs MCP4651T-503E/ST
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much