Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Encoders, Decoders, Converters
/ Microchip Technology MCP2122-E/PG
MCP2122-E/PG
Obsolete
Interface - Encoders, Decoders, Converters
Description:
IC ENCODER/DECODER INFRARED 8DIP
Manufacturer:
Microchip Technology
Datasheet:
MCP2122-E/PG Datasheet
History Price: Obsolete
In Stock: 47070
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP2122-E/PG Specification
Specification
Part No
MCP2122-E/PG
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Infrared Encoder/Decoder
Applications
Data-Logging, Data Exchange
Voltage - Supply, Analog
1.8V ~ 5.5V
Voltage - Supply, Digital
1.8V ~ 5.5V
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MCP2122-E/PG PDF Datasheet
MCP2122-E/PG Datasheet
Click and Download: MCP2122-E/PG Datasheet
MCP2122-E/PG Related Parts
MCP2120-I/P
Microchip Technology
IC ENCODER/DECODR INFRARED 14DIP
MCP2120-I/SL
Microchip Technology
IC ENCODR/DECODR 2.5V IR 14-SOIC
MCP2120T-I/SL
Microchip Technology
IC ENCODR/DECODR 2.5V IR 14-SOIC
MCP2122-E/P
Microchip Technology
IC ENCODER/DECODER IRDA 8-DIP
MCP2122-E/SN
Microchip Technology
IC ENCODER/DECODER IRDA 8SOIC
MCP2122T-E/SN
Microchip Technology
IC ENCODER/DECODER IRDA 8-SOIC
MCP2122T-E/SNG
Microchip Technology
IC ENCODER/DECODR INFRARED 8SOIC
MCP2130-I/P
Microchip Technology
IC IRDA ENCODER/DECODER 14DIP
MCP2130-I/SL
Microchip Technology
IC IRDA ENCODER/DECODER 14SOIC
MCP2130-I/UN
Microchip Technology
IC IRDA ENCODER/DECODER 10MSOP
MCP2130T-I/SL
Microchip Technology
IC IRDA ENCODER/DECODER 14SOIC
MCP2130T-I/UN
Microchip Technology
IC IRDA ENCODER/DECODER 10MSOP
MCP2122-E/PG Compare Parts
MCP2122-E/PG vs MCP2130T-I/SL
MCP2122-E/PG vs MCP2130-I/UN
MCP2122-E/PG vs MCP2130-I/SL
MCP2122-E/PG vs MCP2130-I/P
MCP2122-E/PG vs MCP2122T-E/SNG
MCP2122-E/PG vs MCP2122T-E/SN
MCP2122-E/PG vs MCP2122-E/SN
MCP2122-E/PG vs MCP2122-E/P
MCP2122-E/PG vs MCP2120T-I/SL
MCP2122-E/PG vs MCP2120-I/SL
MCP2122-E/PG vs MCP2120-I/P
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.