☰
MCP2122-E/P
MCP2122-E/P
Active
Description:  IC ENCODER/DECODER IRDA 8-DIP
Manufacturer:  Microchip Technology
Datasheet:   MCP2122-E/P Datasheet
History Price: $1.12000
In Stock: 33960
MCP2122-E/P Specification
Specification
Part No
MCP2122-E/P
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Infrared Encoder/Decoder
Applications
Data-Logging, Data Exchange
Voltage - Supply, Analog
1.8V ~ 5.5V
Voltage - Supply, Digital
1.8V ~ 5.5V
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MCP2122-E/P PDF Datasheet
MCP2122-E/P Related Parts
MCP2120-I/P
MCP2120-I/P
Microchip Technology
IC ENCODER/DECODR INFRARED 14DIP
MCP2120-I/SL
MCP2120-I/SL
Microchip Technology
IC ENCODR/DECODR 2.5V IR 14-SOIC
MCP2120T-I/SL
MCP2120T-I/SL
Microchip Technology
IC ENCODR/DECODR 2.5V IR 14-SOIC
MCP2122-E/PG
MCP2122-E/PG
Microchip Technology
IC ENCODER/DECODER INFRARED 8DIP
MCP2122-E/SN
MCP2122-E/SN
Microchip Technology
IC ENCODER/DECODER IRDA 8SOIC
MCP2122T-E/SN
MCP2122T-E/SN
Microchip Technology
IC ENCODER/DECODER IRDA 8-SOIC
MCP2122T-E/SNG
MCP2122T-E/SNG
Microchip Technology
IC ENCODER/DECODR INFRARED 8SOIC
MCP2130-I/P
MCP2130-I/P
Microchip Technology
IC IRDA ENCODER/DECODER 14DIP
MCP2130-I/SL
MCP2130-I/SL
Microchip Technology
IC IRDA ENCODER/DECODER 14SOIC
MCP2130-I/UN
MCP2130-I/UN
Microchip Technology
IC IRDA ENCODER/DECODER 10MSOP
MCP2130T-I/SL
MCP2130T-I/SL
Microchip Technology
IC IRDA ENCODER/DECODER 14SOIC
MCP2130T-I/UN
MCP2130T-I/UN
Microchip Technology
IC IRDA ENCODER/DECODER 10MSOP
MCP2122-E/P Compare Parts
  • MCP2122-E/P vs MCP2130T-I/SL
  • MCP2122-E/P vs MCP2130-I/UN
  • MCP2122-E/P vs MCP2130-I/SL
  • MCP2122-E/P vs MCP2130-I/P
  • MCP2122-E/P vs MCP2122T-E/SNG
  • MCP2122-E/P vs MCP2122T-E/SN
  • MCP2122-E/P vs MCP2122-E/SN
  • MCP2122-E/P vs MCP2122-E/PG
  • MCP2122-E/P vs MCP2120T-I/SL
  • MCP2122-E/P vs MCP2120-I/SL
  • MCP2122-E/P vs MCP2120-I/P
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.