MCP1700-2702E/TO
MCP1700-2702E/TO
Active
Description:  IC REG LINEAR 2.7V 250MA TO92-3
Manufacturer:  Microchip Technology
History Price: $0.56000
In Stock: 23600
MCP1700-2702E/TO Specification
Specification
Part No
MCP1700-2702E/TO
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
2.7V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.35V @ 250mA
Current - Output
250mA
Current - Quiescent (Iq)
4 μA
Current - Supply (Max)
-
PSRR
44dB (100Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
MCP1700-2702E/TO PDF Datasheet
MCP1700-2702E/TO Related Parts
MCP1700-1202E/TO
MCP1700-1202E/TO
Microchip Technology
IC REG LINEAR 1.2V 200MA TO92-3
MCP1700-1302E/TO
MCP1700-1302E/TO
Microchip Technology
IC REG LINEAR 1.3V 200MA TO92-3
MCP1700-1502E/TO
MCP1700-1502E/TO
Microchip Technology
IC REG LINEAR 1.5V 200MA TO92-3
MCP1700-1802E/TO
MCP1700-1802E/TO
Microchip Technology
IC REG LINEAR 1.8V 200MA TO92-3
MCP1700-2102E/TO
MCP1700-2102E/TO
Microchip Technology
IC REG LINEAR 2.1V 200MA TO92-3
MCP1700-2202E/TO
MCP1700-2202E/TO
Microchip Technology
IC REG LINEAR 2.2V 200MA TO92-3
MCP1700-2302E/TO
MCP1700-2302E/TO
Microchip Technology
IC REG LINEAR 2.3V 200MA TO92-3
MCP1700-2502E/TO
MCP1700-2502E/TO
Microchip Technology
IC REG LINEAR 2.5V 250MA TO92-3
MCP1700-2802E/TO
MCP1700-2802E/TO
Microchip Technology
IC REG LINEAR 2.8V 250MA TO92-3
MCP1700-3001E/TO
MCP1700-3001E/TO
Microchip Technology
IC REG LINEAR 3V 250MA TO92-3
MCP1700-3002E/TO
MCP1700-3002E/TO
Microchip Technology
IC REG LINEAR 3V 250MA TO92-3
MCP1700-3102E/TO
MCP1700-3102E/TO
Microchip Technology
IC REG LINEAR 3.1V 250MA TO92-3
MCP1700-2702E/TO Description
Overview of Microchip Technology MCP1700-2702E/TO

The MCP1700-2702E/TO is a low-dropout (LDO) linear voltage regulator manufactured by Microchip Technology. It is designed to provide a stable output voltage with minimal noise and high efficiency, making it suitable for a wide range of applications, including battery-powered devices, portable electronics, and various embedded systems. The MCP1700 series is known for its compact size and reliable performance, which are essential in modern electronic designs.

Key Specifications

- Output Voltage: The MCP1700-2702E/TO provides a fixed output voltage of 2.7 V.
- Output Current: It can deliver a maximum output current of 250 mA, which is adequate for many low-power applications.
- Input Voltage Range: The device operates with an input voltage range of 2.7 V to 6.0 V, allowing it to be powered from various sources, including batteries and regulated power supplies.
- Dropout Voltage: The typical dropout voltage is around 200 mV at full load, which is beneficial for maintaining efficiency, especially in battery-operated devices.
- Quiescent Current: The quiescent current is typically 1.6 µA, which is exceptionally low and helps extend battery life in portable applications.
- Temperature Range: The operating temperature range is from -40°C to +125°C, making it suitable for industrial and automotive applications.

Features

- Low Noise: The MCP1700-2702E/TO is designed to provide low output noise, which is critical for sensitive analog circuits and RF applications.
- Thermal Protection: It includes built-in thermal shutdown protection, ensuring safe operation under high-temperature conditions.
- Short-Circuit Protection: The regulator features short-circuit protection, which helps prevent damage to the device and the connected load in case of a fault.
- Stability with Low ESR Capacitors: The MCP1700 is stable with a wide range of output capacitors, including low equivalent series resistance (ESR) types, enhancing design flexibility.

Applications

The MCP1700-2702E/TO is ideal for various applications, including:

- Battery-Powered Devices: Its low quiescent current and efficient operation make it perfect for battery-operated devices, extending battery life significantly.
- Portable Electronics: The compact design and low noise characteristics are beneficial for portable electronics such as smartphones, tablets, and wearable devices.
- Industrial Equipment: With its wide input voltage range and robust thermal performance, it is suitable for industrial applications where reliability is crucial.
- Automotive Applications: The device's ability to operate in extreme temperatures makes it a good choice for automotive electronics, including sensors and control systems.

Pin Configuration

The MCP1700-2702E/TO comes in a TO-220 package, which is designed for easy mounting and heat dissipation. The pin configuration includes:

1. Input (VIN): Connects to the input voltage source.
2. Ground (GND): Common ground connection.
3. Output (VOUT): Provides the regulated output voltage.

Conclusion

The Microchip Technology MCP1700-2702E/TO is a versatile and reliable linear voltage regulator that meets the demands of modern electronic applications. Its combination of low noise, high efficiency, and robust protection features makes it an excellent choice for designers looking to enhance the performance and reliability of their products. The MCP1700 series stands out for its compact size and low power consumption, making it a preferred option in various low-power and battery-operated applications.
MCP1700-2702E/TO Compare Parts
  • MCP1700-2702E/TO vs MCP1827T-5002E/ET
  • MCP1700-2702E/TO vs MCP1827T-3302E/ET
  • MCP1700-2702E/TO vs MCP1827T-3002E/ET
  • MCP1700-2702E/TO vs MCP1827T-2502E/ET
  • MCP1700-2702E/TO vs MCP1827T-1802E/ET
  • MCP1700-2702E/TO vs MCP1827T-1202E/ET
  • MCP1700-2702E/TO vs MCP1827T-0802E/ET
  • MCP1700-2702E/TO vs MCP1827ST-5002E/EB
  • MCP1700-2702E/TO vs MCP1827ST-3302E/EB
  • MCP1700-2702E/TO vs MCP1827ST-3002E/EB
  • MCP1700-2702E/TO vs MCP1827ST-2502E/EB
  • MCP1700-2702E/TO vs MCP1827ST-1802E/EB
  • MCP1700-2702E/TO vs MCP1827ST-1202E/EB
  • MCP1700-2702E/TO vs MCP1827ST-0802E/EB
  • MCP1700-2702E/TO vs MCP1827S-5002E/EB
  • MCP1700-2702E/TO vs MCP1827S-5002E/AB
  • MCP1700-2702E/TO vs MCP1827S-3302E/EB
  • MCP1700-2702E/TO vs MCP1827S-3302E/AB
  • MCP1700-2702E/TO vs MCP1827S-3002E/EB
  • MCP1700-2702E/TO vs MCP1827S-3002E/AB
  • MCP1700-2702E/TO vs MCP1827S-2502E/EB
  • MCP1700-2702E/TO vs MCP1827S-2502E/AB
  • MCP1700-2702E/TO vs MCP1827S-1802E/EB
  • MCP1700-2702E/TO vs MCP1827S-1802E/AB
  • MCP1700-2702E/TO vs MCP1827S-1202E/EB
  • MCP1700-2702E/TO vs MCP1827S-1202E/AB
  • MCP1700-2702E/TO vs MCP1827S-0802E/EB
  • MCP1700-2702E/TO vs MCP1827S-0802E/AB
  • MCP1700-2702E/TO vs MCP1827-ADJE/ET
  • MCP1700-2702E/TO vs MCP1827-ADJE/AT
  • MCP1700-2702E/TO vs MCP1827-5002E/ET
  • MCP1700-2702E/TO vs MCP1827-5002E/AT
  • MCP1700-2702E/TO vs MCP1827-3302E/ET
  • MCP1700-2702E/TO vs MCP1827-3302E/AT
  • MCP1700-2702E/TO vs MCP1827-3002E/ET
  • MCP1700-2702E/TO vs MCP1827-3002E/AT
  • MCP1700-2702E/TO vs MCP1827-2502E/ET
  • MCP1700-2702E/TO vs MCP1827-2502E/AT
  • MCP1700-2702E/TO vs MCP1827-1802E/ET
  • MCP1700-2702E/TO vs MCP1827-1802E/AT
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!