MCP1700-2102E/TO
MCP1700-2102E/TO
Active
Description:  IC REG LINEAR 2.1V 200MA TO92-3
Manufacturer:  Microchip Technology
History Price: $0.53000
In Stock: 49200
MCP1700-2102E/TO Specification
Specification
Part No
MCP1700-2102E/TO
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
2.1V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.35V @ 200mA
Current - Output
200mA
Current - Quiescent (Iq)
4 μA
Current - Supply (Max)
-
PSRR
44dB (100Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
MCP1700-2102E/TO PDF Datasheet
MCP1700-2102E/TO Related Parts
MCP1700-1202E/TO
MCP1700-1202E/TO
Microchip Technology
IC REG LINEAR 1.2V 200MA TO92-3
MCP1700-1302E/TO
MCP1700-1302E/TO
Microchip Technology
IC REG LINEAR 1.3V 200MA TO92-3
MCP1700-1502E/TO
MCP1700-1502E/TO
Microchip Technology
IC REG LINEAR 1.5V 200MA TO92-3
MCP1700-1802E/TO
MCP1700-1802E/TO
Microchip Technology
IC REG LINEAR 1.8V 200MA TO92-3
MCP1700-2202E/TO
MCP1700-2202E/TO
Microchip Technology
IC REG LINEAR 2.2V 200MA TO92-3
MCP1700-2302E/TO
MCP1700-2302E/TO
Microchip Technology
IC REG LINEAR 2.3V 200MA TO92-3
MCP1700-2502E/TO
MCP1700-2502E/TO
Microchip Technology
IC REG LINEAR 2.5V 250MA TO92-3
MCP1700-2702E/TO
MCP1700-2702E/TO
Microchip Technology
IC REG LINEAR 2.7V 250MA TO92-3
MCP1700-2802E/TO
MCP1700-2802E/TO
Microchip Technology
IC REG LINEAR 2.8V 250MA TO92-3
MCP1700-3001E/TO
MCP1700-3001E/TO
Microchip Technology
IC REG LINEAR 3V 250MA TO92-3
MCP1700-3002E/TO
MCP1700-3002E/TO
Microchip Technology
IC REG LINEAR 3V 250MA TO92-3
MCP1700-3102E/TO
MCP1700-3102E/TO
Microchip Technology
IC REG LINEAR 3.1V 250MA TO92-3
MCP1700-2102E/TO Description
Overview of Microchip Technology MCP1700-2102E/TO

The Microchip Technology MCP1700-2102E/TO is a low-dropout (LDO) linear voltage regulator designed to provide a stable output voltage with high accuracy and low noise. This device is particularly suitable for powering microcontrollers, sensors, and other low-power devices in various applications, including consumer electronics, automotive systems, and industrial equipment. The MCP1700 series is known for its compact design and efficient performance, making it an ideal choice for modern electronic designs.

Key Specifications

- Input Voltage Range (VIN): 2.7 V to 12 V
- Output Voltage (VOUT): 3.3 V (fixed output)
- Output Current (IOUT): Up to 250 mA
- Dropout Voltage (VDROPOUT): 178 mV (typical at 250 mA load)
- Line Regulation: 0.2% (typical)
- Load Regulation: 0.2% (typical)
- Quiescent Current: 1.6 µA (typical)
- Temperature Range: -40°C to 125°C
- Package Type: SOT-223 (3-pin)

Functional Features

The MCP1700-2102E/TO incorporates several functional features that enhance its usability in various applications:

- Low Dropout Voltage: With a typical dropout voltage of 178 mV at 250 mA load, the MCP1700 can efficiently regulate output voltage even when the input voltage is close to the output voltage.
- High Output Accuracy: The device provides a typical output voltage accuracy of ±2%, ensuring that sensitive circuits receive a stable and precise voltage.
- Wide Input Voltage Range: The MCP1700 operates with input voltages ranging from 2.7 V to 12 V, making it versatile for different power supply configurations.
- Low Quiescent Current: With a quiescent current of only 1.6 µA, the MCP1700 is ideal for battery-powered applications, extending battery life while providing reliable voltage regulation.

Applications

The MCP1700-2102E/TO is suitable for a wide range of applications, including:

- Microcontroller Power Supply: Used to power microcontrollers and digital logic devices that require stable voltage levels.
- Sensor Powering: Employed in sensor applications where low noise and stable voltage are critical for accurate measurements.
- Portable Devices: Suitable for battery-operated devices such as handheld instruments, wearables, and IoT devices.
- Automotive Systems: Used in automotive electronics for powering control modules and sensors.

Design Considerations

When designing with the MCP1700-2102E/TO, several considerations should be taken into account:

- PCB Layout: Proper layout techniques should be employed to minimize noise and ensure stable operation. Keep the input and output traces short and use a ground plane to reduce electromagnetic interference (EMI).
- Input and Output Capacitors: Use appropriate input and output capacitors as specified in the datasheet to ensure stability and improve transient response. Low ESR capacitors are recommended for optimal performance.
- Thermal Management: Although the device operates at low power, consider thermal dissipation in high-current applications. Adequate heat sinking or PCB thermal management techniques may be necessary to maintain reliable operation.

Conclusion

The Microchip Technology MCP1700-2102E/TO is a versatile and efficient low-dropout linear voltage regulator that meets the demands of modern electronic applications. With its wide input voltage range, low dropout voltage, and high output accuracy, it provides a reliable solution for powering sensitive circuits in various environments. Whether in microcontroller applications, sensor powering, portable devices, or automotive systems, this LDO regulator is an excellent choice for designers seeking efficient and stable voltage regulation.
MCP1700-2102E/TO Compare Parts
  • MCP1700-2102E/TO vs MCP1827T-5002E/ET
  • MCP1700-2102E/TO vs MCP1827T-3302E/ET
  • MCP1700-2102E/TO vs MCP1827T-3002E/ET
  • MCP1700-2102E/TO vs MCP1827T-2502E/ET
  • MCP1700-2102E/TO vs MCP1827T-1802E/ET
  • MCP1700-2102E/TO vs MCP1827T-1202E/ET
  • MCP1700-2102E/TO vs MCP1827T-0802E/ET
  • MCP1700-2102E/TO vs MCP1827ST-5002E/EB
  • MCP1700-2102E/TO vs MCP1827ST-3302E/EB
  • MCP1700-2102E/TO vs MCP1827ST-3002E/EB
  • MCP1700-2102E/TO vs MCP1827ST-2502E/EB
  • MCP1700-2102E/TO vs MCP1827ST-1802E/EB
  • MCP1700-2102E/TO vs MCP1827ST-1202E/EB
  • MCP1700-2102E/TO vs MCP1827ST-0802E/EB
  • MCP1700-2102E/TO vs MCP1827S-5002E/EB
  • MCP1700-2102E/TO vs MCP1827S-5002E/AB
  • MCP1700-2102E/TO vs MCP1827S-3302E/EB
  • MCP1700-2102E/TO vs MCP1827S-3302E/AB
  • MCP1700-2102E/TO vs MCP1827S-3002E/EB
  • MCP1700-2102E/TO vs MCP1827S-3002E/AB
  • MCP1700-2102E/TO vs MCP1827S-2502E/EB
  • MCP1700-2102E/TO vs MCP1827S-2502E/AB
  • MCP1700-2102E/TO vs MCP1827S-1802E/EB
  • MCP1700-2102E/TO vs MCP1827S-1802E/AB
  • MCP1700-2102E/TO vs MCP1827S-1202E/EB
  • MCP1700-2102E/TO vs MCP1827S-1202E/AB
  • MCP1700-2102E/TO vs MCP1827S-0802E/EB
  • MCP1700-2102E/TO vs MCP1827S-0802E/AB
  • MCP1700-2102E/TO vs MCP1827-ADJE/ET
  • MCP1700-2102E/TO vs MCP1827-ADJE/AT
  • MCP1700-2102E/TO vs MCP1827-5002E/ET
  • MCP1700-2102E/TO vs MCP1827-5002E/AT
  • MCP1700-2102E/TO vs MCP1827-3302E/ET
  • MCP1700-2102E/TO vs MCP1827-3302E/AT
  • MCP1700-2102E/TO vs MCP1827-3002E/ET
  • MCP1700-2102E/TO vs MCP1827-3002E/AT
  • MCP1700-2102E/TO vs MCP1827-2502E/ET
  • MCP1700-2102E/TO vs MCP1827-2502E/AT
  • MCP1700-2102E/TO vs MCP1827-1802E/ET
  • MCP1700-2102E/TO vs MCP1827-1802E/AT
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!