Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Microchip Technology MCP1631V-E/ML
MCP1631V-E/ML
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR SEPIC 20QFN
Manufacturer:
Microchip Technology
Datasheet:
MCP1631V-E/ML Datasheet
History Price: $2.12000
In Stock: 35640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP1631V-E/ML Specification
Specification
Part No
MCP1631V-E/ML
Category
PMIC - DC DC Switching Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Sepic
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Frequency Control, Ramp
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
MCP1631V-E/ML PDF Datasheet
MCP1631V-E/ML Datasheet
Click and Download: MCP1631V-E/ML Datasheet
MCP1631V-E/ML Related Parts
MCP1630-E/MC
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
MCP1630-E/MS
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
MCP1630-E/MSVAO
Microchip Technology
HIGH SPEED PULSE WIDTH MODULATOR
MCP1630T-E/MC
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
MCP1630T-E/MS
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
MCP1630T-E/MSVAO
Microchip Technology
HIGH SPEED PULSE WIDTH MODULATOR
MCP1630V-E/MC
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
MCP1630V-E/MS
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
MCP1630VT-E/MC
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
MCP1630VT-E/MS
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
MCP1630VT-E/MSVAO
Microchip Technology
HIGH SPEED PULSE WIDTH MODULATOR
MCP1631-E/ML
Microchip Technology
IC REG CTRLR SEPIC 20QFN
MCP1631V-E/ML Compare Parts
MCP1631V-E/ML vs MCP19215-E/S8
MCP1631V-E/ML vs MCP19214T-E/MQ
MCP1631V-E/ML vs MCP19214-E/MQ
MCP1631V-E/ML vs MCP19125T-E/MQ
MCP1631V-E/ML vs MCP19125-E/MQ
MCP1631V-E/ML vs MCP19124T-E/MJ
MCP1631V-E/ML vs MCP19124-E/MJ
MCP1631V-E/ML vs MCP19123T-E/MQ
MCP1631V-E/ML vs MCP19123-E/MQ
MCP1631V-E/ML vs MCP19122T-E/MJ
MCP1631V-E/ML vs MCP19122-E/MJ
MCP1631V-E/ML vs MCP19119T-E/MQVAO
MCP1631V-E/ML vs MCP19119T-E/MQ
MCP1631V-E/ML vs MCP19119-E/MQVAO
MCP1631V-E/ML vs MCP19119-E/MQ
MCP1631V-E/ML vs MCP19118T-E/MJVAO
MCP1631V-E/ML vs MCP19118T-E/MJ
MCP1631V-E/ML vs MCP19118-E/MJVAO
MCP1631V-E/ML vs MCP19118-E/MJ
MCP1631V-E/ML vs MCP19117T-E/MQ
MCP1631V-E/ML vs MCP19117-E/MQ
MCP1631V-E/ML vs MCP19116T-E/MJ
MCP1631V-E/ML vs MCP19116-E/MJ
MCP1631V-E/ML vs MCP19115T-E/MQVAO
MCP1631V-E/ML vs MCP19115T-E/MQ
MCP1631V-E/ML vs MCP19115-E/MQ
MCP1631V-E/ML vs MCP19114T-E/MQ
MCP1631V-E/ML vs MCP19114T-E/MJVAO
MCP1631V-E/ML vs MCP19114T-E/MJ
MCP1631V-E/ML vs MCP19114-E/MQ
MCP1631V-E/ML vs MCP19114-E/MJVAO
MCP1631V-E/ML vs MCP19114-E/MJ
MCP1631V-E/ML vs MCP19111T-E/MQVAO
MCP1631V-E/ML vs MCP19111T-E/MQ
MCP1631V-E/ML vs MCP19111-E/MQ
MCP1631V-E/ML vs MCP19110T-E/MJ
MCP1631V-E/ML vs MCP19110-E/MJ
MCP1631V-E/ML vs MCP19035T-BAABE/MF
MCP1631V-E/ML vs MCP19035T-BAAAE/MF
MCP1631V-E/ML vs MCP19035T-AAABE/MF
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its