☰
MCP1630V-E/MS
MCP1630V-E/MS
Active
Description:  IC REG CTRLR MULT TOPOLOGY 8MSOP
Manufacturer:  Microchip Technology
History Price: $1.65000
In Stock: 49080
MCP1630V-E/MS Specification
Specification
Part No
MCP1630V-E/MS
Category
PMIC - DC DC Switching Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Buck, Boost, Buck-Boost, Flyback, SEPIC
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
MCP1630V-E/MS PDF Datasheet
MCP1630V-E/MS Related Parts
MCP1630-E/MC
MCP1630-E/MC
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
MCP1630-E/MS
MCP1630-E/MS
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
MCP1630-E/MSVAO
MCP1630-E/MSVAO
Microchip Technology
HIGH SPEED PULSE WIDTH MODULATOR
MCP1630T-E/MC
MCP1630T-E/MC
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
MCP1630T-E/MS
MCP1630T-E/MS
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
MCP1630T-E/MSVAO
MCP1630T-E/MSVAO
Microchip Technology
HIGH SPEED PULSE WIDTH MODULATOR
MCP1630V-E/MC
MCP1630V-E/MC
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
MCP1630VT-E/MC
MCP1630VT-E/MC
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
MCP1630VT-E/MS
MCP1630VT-E/MS
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
MCP1630VT-E/MSVAO
MCP1630VT-E/MSVAO
Microchip Technology
HIGH SPEED PULSE WIDTH MODULATOR
MCP1631-E/ML
MCP1631-E/ML
Microchip Technology
IC REG CTRLR SEPIC 20QFN
MCP1631-E/SS
MCP1631-E/SS
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
MCP1630V-E/MS Compare Parts
  • MCP1630V-E/MS vs MCP19215-E/S8
  • MCP1630V-E/MS vs MCP19214T-E/MQ
  • MCP1630V-E/MS vs MCP19214-E/MQ
  • MCP1630V-E/MS vs MCP19125T-E/MQ
  • MCP1630V-E/MS vs MCP19125-E/MQ
  • MCP1630V-E/MS vs MCP19124T-E/MJ
  • MCP1630V-E/MS vs MCP19124-E/MJ
  • MCP1630V-E/MS vs MCP19123T-E/MQ
  • MCP1630V-E/MS vs MCP19123-E/MQ
  • MCP1630V-E/MS vs MCP19122T-E/MJ
  • MCP1630V-E/MS vs MCP19122-E/MJ
  • MCP1630V-E/MS vs MCP19119T-E/MQVAO
  • MCP1630V-E/MS vs MCP19119T-E/MQ
  • MCP1630V-E/MS vs MCP19119-E/MQVAO
  • MCP1630V-E/MS vs MCP19119-E/MQ
  • MCP1630V-E/MS vs MCP19118T-E/MJVAO
  • MCP1630V-E/MS vs MCP19118T-E/MJ
  • MCP1630V-E/MS vs MCP19118-E/MJVAO
  • MCP1630V-E/MS vs MCP19118-E/MJ
  • MCP1630V-E/MS vs MCP19117T-E/MQ
  • MCP1630V-E/MS vs MCP19117-E/MQ
  • MCP1630V-E/MS vs MCP19116T-E/MJ
  • MCP1630V-E/MS vs MCP19116-E/MJ
  • MCP1630V-E/MS vs MCP19115T-E/MQVAO
  • MCP1630V-E/MS vs MCP19115T-E/MQ
  • MCP1630V-E/MS vs MCP19115-E/MQ
  • MCP1630V-E/MS vs MCP19114T-E/MQ
  • MCP1630V-E/MS vs MCP19114T-E/MJVAO
  • MCP1630V-E/MS vs MCP19114T-E/MJ
  • MCP1630V-E/MS vs MCP19114-E/MQ
  • MCP1630V-E/MS vs MCP19114-E/MJVAO
  • MCP1630V-E/MS vs MCP19114-E/MJ
  • MCP1630V-E/MS vs MCP19111T-E/MQVAO
  • MCP1630V-E/MS vs MCP19111T-E/MQ
  • MCP1630V-E/MS vs MCP19111-E/MQ
  • MCP1630V-E/MS vs MCP19110T-E/MJ
  • MCP1630V-E/MS vs MCP19110-E/MJ
  • MCP1630V-E/MS vs MCP19035T-BAABE/MF
  • MCP1630V-E/MS vs MCP19035T-BAAAE/MF
  • MCP1630V-E/MS vs MCP19035T-AAABE/MF
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its