Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Microchip Technology MCP14E8-E/P
MCP14E8-E/P
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:
Microchip Technology
Datasheet:
MCP14E8-E/P Datasheet
History Price: $2.75000
In Stock: 9950
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP14E8-E/P Specification
Specification
Part No
MCP14E8-E/P
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.4V
Current - Peak Output (Source, Sink)
2A, 2A
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
12ns, 15ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MCP14E8-E/P PDF Datasheet
MCP14E8-E/P Datasheet
Click and Download: MCP14E8-E/P Datasheet
MCP14E8-E/P Related Parts
MCP1401T-E/OT
Microchip Technology
IC GATE DRVR LOW-SIDE SOT23-5
MCP1401T-E/OTVAO
Microchip Technology
IC GATE DRVR LOW-SIDE SOT23-5
MCP1402T-E/OT
Microchip Technology
IC GATE DRVR LOW-SIDE SOT23-5
MCP1403-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1403-E/P
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
MCP1403-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
MCP1403-E/SO
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
MCP1403T-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1403T-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
MCP1403T-E/SO
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
MCP1404-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1404-E/P
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
MCP14E8-E/P Compare Parts
MCP14E8-E/P vs MCP14E9T-E/MF
MCP14E8-E/P vs MCP14E9-E/SN
MCP14E8-E/P vs MCP14E9-E/P
MCP14E8-E/P vs MCP14E9-E/MF
MCP14E8-E/P vs MCP14E8T-E/SN
MCP14E8-E/P vs MCP14E8T-E/MF
MCP14E8-E/P vs MCP14E8-E/SN
MCP14E8-E/P vs MCP14E8-E/MF
MCP14E8-E/P vs MCP14E7T-E/SN
MCP14E8-E/P vs MCP14E7T-E/MF
MCP14E8-E/P vs MCP14E7-E/SN
MCP14E8-E/P vs MCP14E7-E/P
MCP14E8-E/P vs MCP14E7-E/MF
MCP14E8-E/P vs MCP14E6T-E/SN
MCP14E8-E/P vs MCP14E6T-E/MF
MCP14E8-E/P vs MCP14E6-E/SN
MCP14E8-E/P vs MCP14E6-E/P
MCP14E8-E/P vs MCP14E6-E/MF
MCP14E8-E/P vs MCP14E5T-E/SN
MCP14E8-E/P vs MCP14E5T-E/SL
MCP14E8-E/P vs MCP14E5T-E/MF
MCP14E8-E/P vs MCP14E5-E/SN
MCP14E8-E/P vs MCP14E5-E/SL
MCP14E8-E/P vs MCP14E5-E/P
MCP14E8-E/P vs MCP14E5-E/MF
MCP14E8-E/P vs MCP14E4T-E/SNVAO
MCP14E8-E/P vs MCP14E4T-E/SN
MCP14E8-E/P vs MCP14E4T-E/SL
MCP14E8-E/P vs MCP14E4T-E/MF
MCP14E8-E/P vs MCP14E4-E/SN
MCP14E8-E/P vs MCP14E4-E/SL
MCP14E8-E/P vs MCP14E4-E/P
MCP14E8-E/P vs MCP14E4-E/MF
MCP14E8-E/P vs MCP14E3T-E/SN
MCP14E8-E/P vs MCP14E3T-E/SL
MCP14E8-E/P vs MCP14E3T-E/MF
MCP14E8-E/P vs MCP14E3-E/SN
MCP14E8-E/P vs MCP14E3-E/SL
MCP14E8-E/P vs MCP14E3-E/P
MCP14E8-E/P vs MCP14E3-E/MF
Customer Reviews
4.95 out of 5.00 stars from 186 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much