☰
MCP1402T-E/OT
MCP1402T-E/OT
Active
Description:  IC GATE DRVR LOW-SIDE SOT23-5
Manufacturer:  Microchip Technology
History Price: $0.88000
In Stock: 1855
MCP1402T-E/OT Specification
Specification
Part No
MCP1402T-E/OT
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.4V
Current - Peak Output (Source, Sink)
500mA, 500mA
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
19ns, 15ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
MCP1402T-E/OT PDF Datasheet
MCP1402T-E/OT Related Parts
MCP1401T-E/OT
MCP1401T-E/OT
Microchip Technology
IC GATE DRVR LOW-SIDE SOT23-5
MCP1401T-E/OTVAO
MCP1401T-E/OTVAO
Microchip Technology
IC GATE DRVR LOW-SIDE SOT23-5
MCP1403-E/MF
MCP1403-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1403-E/P
MCP1403-E/P
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
MCP1403-E/SN
MCP1403-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
MCP1403-E/SO
MCP1403-E/SO
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
MCP1403T-E/MF
MCP1403T-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1403T-E/SN
MCP1403T-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
MCP1403T-E/SO
MCP1403T-E/SO
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
MCP1404-E/MF
MCP1404-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1404-E/P
MCP1404-E/P
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
MCP1404-E/SN
MCP1404-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
MCP1402T-E/OT Description
The Microchip Technology MCP1402T-E/OT is a high-speed, low-side MOSFET driver designed to efficiently drive N-channel MOSFETs in various applications. It is widely used in applications requiring precise switching and efficient drive for power MOSFETs in both low-voltage and high-voltage circuits. With its robust design, low power consumption, and wide voltage range, the MCP1402T-E/OT is ideal for applications like DC-DC converters, motor control, pulse-width modulation (PWM) circuits, high-side drivers, switching regulators, and more.

This comprehensive guide will provide a detailed overview of the features, specifications, and typical applications of the MCP1402T-E/OT.

## Key Features of MCP1402T-E/OT:

1. High-Speed Operation:

* The MCP1402T-E/OT is capable of providing a fast switching speed, with rise and fall times typically around 25ns. This high-speed performance allows for the rapid switching of MOSFETs, improving efficiency in high-frequency circuits such as PWM controllers and DC-DC converters.

2. Low-Side MOSFET Driver:

* The MCP1402T-E/OT is specifically designed to drive N-channel MOSFETs on the low side. This is essential in applications where the load is connected to the ground side of the circuit, making it suitable for driving the MOSFET gate in H-bridge motor control circuits, DC-DC power supplies, and more.

3. Wide Operating Voltage Range:

* The device operates with a wide supply voltage range of 4.5V to 18V, providing flexibility in different voltage domains and making it compatible with a wide range of logic levels and power configurations.

4. Low Power Consumption:

* The MCP1402T-E/OT is designed to consume very low power, especially during idle or standby modes. This makes it well-suited for battery-powered systems or other low-power applications where conserving energy is critical.

5. Push-Pull Output Stage:

* The driver features a push-pull output stage, providing efficient sourcing and sinking current to the MOSFET gate. This configuration allows the MCP1402T-E/OT to drive MOSFETs quickly and efficiently, ensuring fast transitions and minimizing switching losses.

6. High Current Drive Capability:

* The MCP1402T-E/OT can source and sink up to 2A of peak current, making it capable of driving the gates of large MOSFETs efficiently. This is particularly useful in high-power applications where large MOSFETs need to be switched rapidly and reliably.

7. Low Output Impedance:

* The low output impedance of the MCP1402T-E/OT enables rapid charging and discharging of the MOSFET gate capacitance. This ensures that the MOSFETs are switched on and off quickly, reducing losses associated with slow switching transitions.

8. Built-in Zener Diodes for ESD Protection:

* The MCP1402T-E/OT includes integrated Zener diodes for electrostatic discharge (ESD) protection, improving the robustness of the driver and reducing the risk of damage from transient voltage spikes during operation. This feature is essential in rugged environments where MOSFET drivers are exposed to potentially harmful voltage spikes.

9. Thermal Shutdown and Overcurrent Protection:

* The device has thermal shutdown and overcurrent protection mechanisms to prevent the driver from overheating and to protect both the driver and the connected MOSFETs from damaging conditions.

10. Small Package Size:

* The MCP1402T-E/OT is available in a small 8-pin SOIC package, making it suitable for space-constrained applications. The compact form factor allows for easy integration into dense circuit layouts where board space is at a premium.

11. Logic-Level Input Compatibility:

* The MCP1402T-E/OT is compatible with TTL and CMOS logic inputs, making it versatile and easy to interface with common microcontrollers, DSPs, or other logic-level devices.

12. Over-voltage and Under-voltage Lockout:

* The device is equipped with built-in under-voltage lockout (UVLO) and over-voltage lockout features, which ensure reliable operation within the specified voltage range. This enhances system stability and prevents improper operation due to incorrect power supply voltages.

## Specifications of MCP1402T-E/OT:

Below are the key electrical and mechanical specifications for the MCP1402T-E/OT:

| Parameter | Value |
| -------------------------------------------------------- | ------------------------------------------ |
| Supply Voltage Range | 4.5V to 18V |
| Output Drive Current | 2A peak |
| Rise Time (tr) | 25 ns |
| Fall Time (tf) | 25 ns |
| Output Impedance | Low output impedance |
| Logic Input Threshold (VIH) | 2V (min) |
| Input Low Voltage (VIL) | 0.8V (max) |
| Quiescent Current (IQ) | 1.3 mA |
| Input Bias Current (Ib) | 0.1 µA |
| Propagation Delay (tPLH, tPHL) | 50 ns |
| Power Supply (VDD) | 4.5V to 18V |
| Output Voltage Swing | VDD - VSS |
| Operating Temperature Range | -40°C to +125°C |
| Package Type | 8-Pin SOIC |
| Package Dimensions | 4.90mm x 3.90mm x 1.75mm (L x W x H) |
| Thermal Shutdown | Yes |
| Overcurrent Protection | Yes |
| ESD Protection | Integrated Zener Diodes for ESD protection |

## Applications of MCP1402T-E/OT:

The MCP1402T-E/OT is widely used in various applications that require efficient, high-speed switching of power MOSFETs. Some of the most common applications include:

1. DC-DC Converters:

* The MCP1402T-E/OT is frequently used in DC-DC converter circuits (both buck and boost converters) where rapid and efficient MOSFET switching is required for high-frequency operation and low power loss.

2. Motor Control:

* The MCP1402T-E/OT can be used in motor control circuits, particularly in H-bridge configurations for driving DC motors and stepper motors. The high-speed switching and robust performance help improve the control of motors in robotics, electric vehicles, and home appliances.

3. Pulse-Width Modulation (PWM):

* The device is commonly used in PWM circuits for efficient signal generation and power conversion. The low power consumption and fast switching characteristics make it ideal for use in audio amplifiers, inverters, and other applications that require precise modulation of power.

4. Power Supplies:

* The MCP1402T-E/OT is ideal for use in switching power supplies, where it efficiently drives the MOSFETs in the primary side of the supply. Its high-speed operation ensures that power is delivered efficiently while reducing losses due to slow switching.

5. Battery-Powered Devices:

* The low power consumption and efficient operation make the MCP1402T-E/OT a good choice for battery-powered applications. It helps extend the battery life of devices like portable audio systems, power management units, and solar power systems.

6. High-Side Drivers (with Complementary MOSFETs):

* The MCP1402T-E/OT can also be used in high-side MOSFET driving applications when paired with complementary high-side drivers. It is ideal for use in half-bridge and full-bridge configurations where both high-side and low-side MOSFETs need to be switched efficiently.

7. Telecommunications Equipment:

* The MCP1402T-E/OT is also used in telecommunications equipment, including modems and routers, where it drives MOSFETs in power management circuits, ensuring efficient energy conversion and reliable operation.

8. LED Drivers:

* The MCP1402T-E/OT can be used to drive MOSFETs in LED drivers, providing the necessary current control and fast switching needed for high-efficiency lighting systems.

9. Uninterruptible Power Supplies (UPS):

* In UPS systems, the MCP1402T-E/OT ensures efficient switching of MOSFETs during both charging and discharging phases, improving system efficiency and reliability.

## Advantages of MCP1402T-E/OT:

1. High Speed and Efficiency:

* The MCP1402T-E/OT’s fast switching characteristics, combined with a high current drive capability, make it an ideal choice for efficient MOSFET switching, reducing losses in high-speed circuits.

2. Wide Voltage Range:

* The wide operating voltage range of 4.5V to 18V allows for flexible integration into systems with varying power supply levels.

3. Integrated Protection Features:

* The inclusion of thermal shutdown, overcurrent protection, and ESD protection enhances the device's robustness, ensuring reliable operation even in harsh environments.

4. Small Package Size:

* The compact 8-pin SOIC package ensures that the MCP1402T-E/OT can be used in space-constrained applications while still providing excellent performance.

5. Low Power Consumption:

* The low quiescent current of the MCP1402T-E/OT ensures minimal power consumption, making it ideal for battery-powered applications or systems requiring low standby power.

## Conclusion:

The Microchip MCP1402T-E/OT is a versatile, high-speed low-side MOSFET driver that provides efficient, fast switching for a wide variety of applications, from power supplies and motor control systems to telecommunications and LED drivers. With its wide supply voltage range, high current drive capability, and integrated protection features, the MCP1402T-E/OT ensures reliable, high-performance operation across numerous demanding applications. Its compact form factor and low power consumption further make it a suitable choice for space-constrained and battery-powered systems.
MCP1402T-E/OT Compare Parts
  • MCP1402T-E/OT vs MCP14E9T-E/MF
  • MCP1402T-E/OT vs MCP14E9-E/SN
  • MCP1402T-E/OT vs MCP14E9-E/P
  • MCP1402T-E/OT vs MCP14E9-E/MF
  • MCP1402T-E/OT vs MCP14E8T-E/SN
  • MCP1402T-E/OT vs MCP14E8T-E/MF
  • MCP1402T-E/OT vs MCP14E8-E/SN
  • MCP1402T-E/OT vs MCP14E8-E/P
  • MCP1402T-E/OT vs MCP14E8-E/MF
  • MCP1402T-E/OT vs MCP14E7T-E/SN
  • MCP1402T-E/OT vs MCP14E7T-E/MF
  • MCP1402T-E/OT vs MCP14E7-E/SN
  • MCP1402T-E/OT vs MCP14E7-E/P
  • MCP1402T-E/OT vs MCP14E7-E/MF
  • MCP1402T-E/OT vs MCP14E6T-E/SN
  • MCP1402T-E/OT vs MCP14E6T-E/MF
  • MCP1402T-E/OT vs MCP14E6-E/SN
  • MCP1402T-E/OT vs MCP14E6-E/P
  • MCP1402T-E/OT vs MCP14E6-E/MF
  • MCP1402T-E/OT vs MCP14E5T-E/SN
  • MCP1402T-E/OT vs MCP14E5T-E/SL
  • MCP1402T-E/OT vs MCP14E5T-E/MF
  • MCP1402T-E/OT vs MCP14E5-E/SN
  • MCP1402T-E/OT vs MCP14E5-E/SL
  • MCP1402T-E/OT vs MCP14E5-E/P
  • MCP1402T-E/OT vs MCP14E5-E/MF
  • MCP1402T-E/OT vs MCP14E4T-E/SNVAO
  • MCP1402T-E/OT vs MCP14E4T-E/SN
  • MCP1402T-E/OT vs MCP14E4T-E/SL
  • MCP1402T-E/OT vs MCP14E4T-E/MF
  • MCP1402T-E/OT vs MCP14E4-E/SN
  • MCP1402T-E/OT vs MCP14E4-E/SL
  • MCP1402T-E/OT vs MCP14E4-E/P
  • MCP1402T-E/OT vs MCP14E4-E/MF
  • MCP1402T-E/OT vs MCP14E3T-E/SN
  • MCP1402T-E/OT vs MCP14E3T-E/SL
  • MCP1402T-E/OT vs MCP14E3T-E/MF
  • MCP1402T-E/OT vs MCP14E3-E/SN
  • MCP1402T-E/OT vs MCP14E3-E/SL
  • MCP1402T-E/OT vs MCP14E3-E/P
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described