☰
MCP14E8-E/MF
MCP14E8-E/MF
Active
Description:  IC GATE DRVR LOW-SIDE 8DFN
Manufacturer:  Microchip Technology
History Price: $2.16000
In Stock: 10780
MCP14E8-E/MF Specification
Specification
Part No
MCP14E8-E/MF
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.4V
Current - Peak Output (Source, Sink)
2A, 2A
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
12ns, 15ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-DFN-S (6x5)
MCP14E8-E/MF PDF Datasheet
MCP14E8-E/MF Related Parts
MCP1401T-E/OT
MCP1401T-E/OT
Microchip Technology
IC GATE DRVR LOW-SIDE SOT23-5
MCP1401T-E/OTVAO
MCP1401T-E/OTVAO
Microchip Technology
IC GATE DRVR LOW-SIDE SOT23-5
MCP1402T-E/OT
MCP1402T-E/OT
Microchip Technology
IC GATE DRVR LOW-SIDE SOT23-5
MCP1403-E/MF
MCP1403-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1403-E/P
MCP1403-E/P
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
MCP1403-E/SN
MCP1403-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
MCP1403-E/SO
MCP1403-E/SO
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
MCP1403T-E/MF
MCP1403T-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1403T-E/SN
MCP1403T-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
MCP1403T-E/SO
MCP1403T-E/SO
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
MCP1404-E/MF
MCP1404-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1404-E/P
MCP1404-E/P
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
MCP14E8-E/MF Description
Microchip Technology MCP14E8-E/MF Detailed Introduction

The Microchip Technology MCP14E8-E/MF is a high-speed, low-voltage, single-channel MOSFET driver designed to provide efficient gate drive for power MOSFETs and IGBTs in a variety of power conversion and motor control applications. It offers fast switching speeds, low propagation delay, and rail-to-rail output capability, making it ideal for enhancing switching performance and reducing losses in modern power electronics.

Device Overview
The MCP14E8-E/MF is part of Microchip’s family of dedicated MOSFET drivers, optimized to drive N-channel MOSFETs or IGBTs operating from low-voltage control logic. It features a push-pull output stage capable of delivering high peak currents to rapidly charge and discharge MOSFET gates, thus minimizing transition losses. The device operates from a single supply voltage between 4.5 V and 18 V, supporting a broad range of power systems.

Key Features

* Single-channel MOSFET gate driver
* Supply voltage range: 4.5 V to 18 V
* Peak source current: 2 A (typical)
* Peak sink current: 3 A (typical)
* Propagation delay: 35 ns typical (rise/fall)
* Output voltage swing: Rail-to-rail drive (0 V to VDD)
* Input logic compatible with TTL and CMOS levels
* Under-voltage lockout (UVLO) protection
* Thermal shutdown with hysteresis
* High noise immunity
* Fast switching minimizes power dissipation in driven MOSFET
* SOIC-8 package for standard PCB mounting
* Operating junction temperature: –40°C to +125°C
* RoHS compliant and lead-free

Electrical Specifications

* Supply Voltage (VDD): 4.5 V to 18 V
* Input Voltage (V\_IN): 0 V to 5.5 V (logic input compatible)
* Peak Source Current (I\_SOURCE): 2 A typical at VDD = 12 V
* Peak Sink Current (I\_SINK): 3 A typical at VDD = 12 V
* Propagation Delay (t\_PLH, t\_PHL): 35 ns typical
* Rise/Fall Time (t\_r, t\_f): 30 ns typical at 1.5 nF load
* Input Threshold Voltage: 1.8 V typical (logic high)
* Quiescent Supply Current (I\_Q): 1 mA typical
* Power Dissipation: Dependent on switching frequency and load conditions
* Operating Temperature Range: –40°C to +125°C junction temperature

Functional Description
The MCP14E8-E/MF functions as an interface between low-voltage control signals and the high gate charge of power MOSFETs. Its push-pull output stage delivers rapid charging and discharging of the MOSFET gate capacitance, facilitating fast switching transitions that reduce switching losses and electromagnetic interference (EMI).

The device includes undervoltage lockout circuitry to prevent gate drive at insufficient supply voltages, ensuring MOSFETs are not driven into undesirable operating regions. Thermal shutdown protects the driver from damage due to excessive temperature, enhancing reliability in high-power systems.

With rail-to-rail output capability, the MCP14E8-E/MF fully switches the MOSFET gate voltage between ground and supply, optimizing device performance and efficiency. Its input stage is compatible with standard logic levels, simplifying integration with microcontrollers, DSPs, or FPGAs.

Applications

* DC-DC converters and voltage regulators
* Motor control drives and inverters
* Class D audio amplifiers
* Automotive power systems and battery management
* Power factor correction (PFC) circuits
* Lighting ballasts and electronic transformers
* High-frequency switching power supplies
* Solar power inverters and renewable energy systems

Package and Mechanical Information
The MCP14E8-E/MF is packaged in a standard 8-pin SOIC form factor, suitable for automated PCB assembly and compact designs. The package provides good thermal performance and ease of use in high-density layouts.

Reliability and Quality
This driver is qualified for industrial temperature ranges and manufactured under strict quality control to ensure consistent electrical characteristics and durability. It is RoHS compliant and lead-free, aligning with environmental regulations.

Summary
The Microchip MCP14E8-E/MF is a robust, high-speed single-channel MOSFET driver capable of delivering strong peak currents and fast switching transitions for efficient power device control. Its wide supply voltage range, integrated protection features, and rail-to-rail output make it highly suitable for modern power electronics applications requiring reliable and efficient gate drive solutions. The device’s compact SOIC-8 package and logic-level input compatibility simplify system design and integration in a variety of industrial and automotive environments.
MCP14E8-E/MF Compare Parts
  • MCP14E8-E/MF vs MCP14E9T-E/MF
  • MCP14E8-E/MF vs MCP14E9-E/SN
  • MCP14E8-E/MF vs MCP14E9-E/P
  • MCP14E8-E/MF vs MCP14E9-E/MF
  • MCP14E8-E/MF vs MCP14E8T-E/SN
  • MCP14E8-E/MF vs MCP14E8T-E/MF
  • MCP14E8-E/MF vs MCP14E8-E/SN
  • MCP14E8-E/MF vs MCP14E8-E/P
  • MCP14E8-E/MF vs MCP14E7T-E/SN
  • MCP14E8-E/MF vs MCP14E7T-E/MF
  • MCP14E8-E/MF vs MCP14E7-E/SN
  • MCP14E8-E/MF vs MCP14E7-E/P
  • MCP14E8-E/MF vs MCP14E7-E/MF
  • MCP14E8-E/MF vs MCP14E6T-E/SN
  • MCP14E8-E/MF vs MCP14E6T-E/MF
  • MCP14E8-E/MF vs MCP14E6-E/SN
  • MCP14E8-E/MF vs MCP14E6-E/P
  • MCP14E8-E/MF vs MCP14E6-E/MF
  • MCP14E8-E/MF vs MCP14E5T-E/SN
  • MCP14E8-E/MF vs MCP14E5T-E/SL
  • MCP14E8-E/MF vs MCP14E5T-E/MF
  • MCP14E8-E/MF vs MCP14E5-E/SN
  • MCP14E8-E/MF vs MCP14E5-E/SL
  • MCP14E8-E/MF vs MCP14E5-E/P
  • MCP14E8-E/MF vs MCP14E5-E/MF
  • MCP14E8-E/MF vs MCP14E4T-E/SNVAO
  • MCP14E8-E/MF vs MCP14E4T-E/SN
  • MCP14E8-E/MF vs MCP14E4T-E/SL
  • MCP14E8-E/MF vs MCP14E4T-E/MF
  • MCP14E8-E/MF vs MCP14E4-E/SN
  • MCP14E8-E/MF vs MCP14E4-E/SL
  • MCP14E8-E/MF vs MCP14E4-E/P
  • MCP14E8-E/MF vs MCP14E4-E/MF
  • MCP14E8-E/MF vs MCP14E3T-E/SN
  • MCP14E8-E/MF vs MCP14E3T-E/SL
  • MCP14E8-E/MF vs MCP14E3T-E/MF
  • MCP14E8-E/MF vs MCP14E3-E/SN
  • MCP14E8-E/MF vs MCP14E3-E/SL
  • MCP14E8-E/MF vs MCP14E3-E/P
  • MCP14E8-E/MF vs MCP14E3-E/MF
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much