☰
MCP14E3-E/SL
MCP14E3-E/SL
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 15710
MCP14E3-E/SL Specification
Specification
Part No
MCP14E3-E/SL
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
-
Number of Drivers
2
Gate Type
-
Voltage - Supply
4.5V ~ 18V
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
-
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MCP14E3-E/SL PDF Datasheet
MCP14E3-E/SL Related Parts
MCP1401T-E/OT
MCP1401T-E/OT
Microchip Technology
IC GATE DRVR LOW-SIDE SOT23-5
MCP1401T-E/OTVAO
MCP1401T-E/OTVAO
Microchip Technology
IC GATE DRVR LOW-SIDE SOT23-5
MCP1402T-E/OT
MCP1402T-E/OT
Microchip Technology
IC GATE DRVR LOW-SIDE SOT23-5
MCP1403-E/MF
MCP1403-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1403-E/P
MCP1403-E/P
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
MCP1403-E/SN
MCP1403-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
MCP1403-E/SO
MCP1403-E/SO
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
MCP1403T-E/MF
MCP1403T-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1403T-E/SN
MCP1403T-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
MCP1403T-E/SO
MCP1403T-E/SO
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
MCP1404-E/MF
MCP1404-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1404-E/P
MCP1404-E/P
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
MCP14E3-E/SL Description
The Microchip Technology MCP14E3-E/SL is a high-speed, dual-channel MOSFET driver designed for driving power MOSFETs and IGBTs in various applications. This device is particularly useful in power management systems, motor control, and other high-frequency switching applications. Below is a detailed overview of its specifications, features, and applications.

## Key Features

1. Dual Channel: The MCP14E3-E/SL features two independent output channels, allowing it to drive two MOSFETs or IGBTs simultaneously. This is particularly beneficial in half-bridge or full-bridge configurations.

2. High-Speed Operation: The driver is capable of switching at high frequencies, making it suitable for applications that require fast switching times. The rise and fall times are typically in the range of nanoseconds, which enhances the efficiency of power conversion.

3. Wide Supply Voltage Range: The MCP14E3-E/SL operates over a wide supply voltage range from 4.5V to 18V, providing flexibility in various circuit designs.

4. Low Output Impedance: The device features low output impedance, which allows for rapid charging and discharging of the gate capacitance of the MOSFETs or IGBTs, further improving switching performance.

5. Thermal Protection: The MCP14E3-E/SL includes thermal shutdown features to protect the device from overheating, ensuring reliable operation under various conditions.

6. Logic Level Compatibility: The driver is compatible with standard logic levels, making it easy to interface with microcontrollers and other digital logic devices.

7. Integrated Bootstrap Circuit: The MCP14E3-E/SL includes an integrated bootstrap circuit, which simplifies the design of high-side drivers in half-bridge configurations.

## Specifications

- Supply Voltage (VDD): 4.5V to 18V
- Output Voltage (VOUT): Up to VDD
- Output Current (IOUT): 2A (peak)
- Rise Time (tr): Typically 20 ns
- Fall Time (tf): Typically 20 ns
- Propagation Delay (tPD): Typically 20 ns
- Input Logic Levels: Compatible with TTL and CMOS logic levels
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in various packages, including SOIC and PDIP.

## Applications

The MCP14E3-E/SL is suitable for a wide range of applications, including:

- Power Supply Circuits: Used in switch-mode power supplies (SMPS) for efficient power conversion.
- Motor Control: Ideal for driving MOSFETs in brushless DC (BLDC) motor controllers and other motor drive applications.
- Inverters: Utilized in inverter circuits for renewable energy systems, such as solar inverters.
- Class D Amplifiers: Employed in audio amplifiers for efficient power delivery.
- LED Drivers: Can be used in high-power LED driving applications.

## Conclusion

The Microchip Technology MCP14E3-E/SL is a versatile and efficient MOSFET driver that meets the demands of modern power electronics applications. With its dual-channel capability, high-speed operation, and robust features, it is an excellent choice for engineers looking to enhance the performance of their power management systems. Whether in motor control, power supplies, or other high-frequency applications, the MCP14E3-E/SL provides the reliability and efficiency needed for today's demanding electronic designs.
MCP14E3-E/SL Compare Parts
  • MCP14E3-E/SL vs MCP14E9T-E/MF
  • MCP14E3-E/SL vs MCP14E9-E/SN
  • MCP14E3-E/SL vs MCP14E9-E/P
  • MCP14E3-E/SL vs MCP14E9-E/MF
  • MCP14E3-E/SL vs MCP14E8T-E/SN
  • MCP14E3-E/SL vs MCP14E8T-E/MF
  • MCP14E3-E/SL vs MCP14E8-E/SN
  • MCP14E3-E/SL vs MCP14E8-E/P
  • MCP14E3-E/SL vs MCP14E8-E/MF
  • MCP14E3-E/SL vs MCP14E7T-E/SN
  • MCP14E3-E/SL vs MCP14E7T-E/MF
  • MCP14E3-E/SL vs MCP14E7-E/SN
  • MCP14E3-E/SL vs MCP14E7-E/P
  • MCP14E3-E/SL vs MCP14E7-E/MF
  • MCP14E3-E/SL vs MCP14E6T-E/SN
  • MCP14E3-E/SL vs MCP14E6T-E/MF
  • MCP14E3-E/SL vs MCP14E6-E/SN
  • MCP14E3-E/SL vs MCP14E6-E/P
  • MCP14E3-E/SL vs MCP14E6-E/MF
  • MCP14E3-E/SL vs MCP14E5T-E/SN
  • MCP14E3-E/SL vs MCP14E5T-E/SL
  • MCP14E3-E/SL vs MCP14E5T-E/MF
  • MCP14E3-E/SL vs MCP14E5-E/SN
  • MCP14E3-E/SL vs MCP14E5-E/SL
  • MCP14E3-E/SL vs MCP14E5-E/P
  • MCP14E3-E/SL vs MCP14E5-E/MF
  • MCP14E3-E/SL vs MCP14E4T-E/SNVAO
  • MCP14E3-E/SL vs MCP14E4T-E/SN
  • MCP14E3-E/SL vs MCP14E4T-E/SL
  • MCP14E3-E/SL vs MCP14E4T-E/MF
  • MCP14E3-E/SL vs MCP14E4-E/SN
  • MCP14E3-E/SL vs MCP14E4-E/SL
  • MCP14E3-E/SL vs MCP14E4-E/P
  • MCP14E3-E/SL vs MCP14E4-E/MF
  • MCP14E3-E/SL vs MCP14E3T-E/SN
  • MCP14E3-E/SL vs MCP14E3T-E/SL
  • MCP14E3-E/SL vs MCP14E3T-E/MF
  • MCP14E3-E/SL vs MCP14E3-E/SN
  • MCP14E3-E/SL vs MCP14E3-E/P
  • MCP14E3-E/SL vs MCP14E3-E/MF
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much