Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Microchip Technology MCP1404T-E/MF
MCP1404T-E/MF
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE 8DFN
Manufacturer:
Microchip Technology
Datasheet:
MCP1404T-E/MF Datasheet
History Price: $2.77500
In Stock: 34130
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP1404T-E/MF Specification
Specification
Part No
MCP1404T-E/MF
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.4V
Current - Peak Output (Source, Sink)
4.5A, 4.5A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
15ns, 18ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-DFN-S (6x5)
MCP1404T-E/MF PDF Datasheet
MCP1404T-E/MF Datasheet
Click and Download: MCP1404T-E/MF Datasheet
MCP1404T-E/MF Related Parts
MCP1401T-E/OT
Microchip Technology
IC GATE DRVR LOW-SIDE SOT23-5
MCP1401T-E/OTVAO
Microchip Technology
IC GATE DRVR LOW-SIDE SOT23-5
MCP1402T-E/OT
Microchip Technology
IC GATE DRVR LOW-SIDE SOT23-5
MCP1403-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1403-E/P
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
MCP1403-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
MCP1403-E/SO
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
MCP1403T-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1403T-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
MCP1403T-E/SO
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
MCP1404-E/MF
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
MCP1404-E/P
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
MCP1404T-E/MF Compare Parts
MCP1404T-E/MF vs MCP14E9T-E/MF
MCP1404T-E/MF vs MCP14E9-E/SN
MCP1404T-E/MF vs MCP14E9-E/P
MCP1404T-E/MF vs MCP14E9-E/MF
MCP1404T-E/MF vs MCP14E8T-E/SN
MCP1404T-E/MF vs MCP14E8T-E/MF
MCP1404T-E/MF vs MCP14E8-E/SN
MCP1404T-E/MF vs MCP14E8-E/P
MCP1404T-E/MF vs MCP14E8-E/MF
MCP1404T-E/MF vs MCP14E7T-E/SN
MCP1404T-E/MF vs MCP14E7T-E/MF
MCP1404T-E/MF vs MCP14E7-E/SN
MCP1404T-E/MF vs MCP14E7-E/P
MCP1404T-E/MF vs MCP14E7-E/MF
MCP1404T-E/MF vs MCP14E6T-E/SN
MCP1404T-E/MF vs MCP14E6T-E/MF
MCP1404T-E/MF vs MCP14E6-E/SN
MCP1404T-E/MF vs MCP14E6-E/P
MCP1404T-E/MF vs MCP14E6-E/MF
MCP1404T-E/MF vs MCP14E5T-E/SN
MCP1404T-E/MF vs MCP14E5T-E/SL
MCP1404T-E/MF vs MCP14E5T-E/MF
MCP1404T-E/MF vs MCP14E5-E/SN
MCP1404T-E/MF vs MCP14E5-E/SL
MCP1404T-E/MF vs MCP14E5-E/P
MCP1404T-E/MF vs MCP14E5-E/MF
MCP1404T-E/MF vs MCP14E4T-E/SNVAO
MCP1404T-E/MF vs MCP14E4T-E/SN
MCP1404T-E/MF vs MCP14E4T-E/SL
MCP1404T-E/MF vs MCP14E4T-E/MF
MCP1404T-E/MF vs MCP14E4-E/SN
MCP1404T-E/MF vs MCP14E4-E/SL
MCP1404T-E/MF vs MCP14E4-E/P
MCP1404T-E/MF vs MCP14E4-E/MF
MCP1404T-E/MF vs MCP14E3T-E/SN
MCP1404T-E/MF vs MCP14E3T-E/SL
MCP1404T-E/MF vs MCP14E3T-E/MF
MCP1404T-E/MF vs MCP14E3-E/SN
MCP1404T-E/MF vs MCP14E3-E/SL
MCP1404T-E/MF vs MCP14E3-E/P
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described